- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Manufacturer Series | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Max Power Dissipation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Pin Count | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Supply Voltage | Polarity | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Halogen Free | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Product | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMI2124MTTAG ON Semiconductor | 15000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-WFDFN | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EMI21 | 0.087Lx0.079W 2.20mmx2.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | TAPE AND REEL | - | - | 2 | - | - | - | - | - | - | 8 | - | - | - | IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.1A | - | - | - | 2 | 8Ohm Typ | - | 100mA | - | - | - | 50Ohm Ω | - | - | ESD | 812.8μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLP0NSA150HL2L Murata Electronics | 95040 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP0N | 0.033Lx0.026W 0.85mmx0.65mm | - | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 15Ohm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 5V | - | - | - | 2 | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | 15Ohm | - | - | 100mA | - | Signal Line | - | - | - | - | 2 | 1.19Ohm | - | - | 15Ohm @ 100MHz | 5V | - | - | - | - | - | 450μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLW5BTN501SQ2L Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | 4 | - | 210.013267mg | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 19mOhm | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 125V | TR, EMBOSSED, 7 INCH | - | Unshielded | 2 | 5.3mm | - | - | 4A | - | Not | - | - | - | - | - | 2020 | - | - | - | - | 10MOhm | - | 100MHz | 500Ohm | - | 4A | 4A | - | Power, Signal Line | - | - | 4A | - | 2 | 19mOhm Typ | 100MHz | - | 500Ohm @ 100MHz | - | - | - | - | - | - | 2.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLP2ADN161HL4L Murata Electronics | In Stock |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP2A | 0.079Lx0.039W 2.00mmx1.00mm | 20% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 160Ohm | - | - | - | - | - | - | - | 5V | TAPE AND REEL | - | - | 4 | 1.1mm | - | - | - | - | - | - | - | - | 2010 | - | 0804 | - | L2.0XB1.0XH0.82 (mm)/L0.079XB0.039XH0.032 (inch) | - | - | - | - | 100MHz | 160Ohm | - | 100mA | 100mA | - | Signal Line | - | - | 100mA | - | 4 | 3.13Ohm | - | - | 160Ohm @ 100MHz | 5V | - | - | - | - | - | 914.4μm | 2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF0602-470Y Bourns Inc. | 4535 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0602 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 50V | TAPE AND REEL | - | Shielded | 2 | 3.75mm | - | - | 300mA | - | - | - | - | 50V | - | - | - | - | - | - | - | - | 47 μH | 10kHz | 140Ohm | - | 300mA | 300mA | - | Signal Line | - | - | 300mA | - | 2 | 160mOhm | 1.6GHz | - | 140Ohm @ 4MHz | - | 47μH @ 10kHz | - | - | - | - | 1.65mm | 6.5mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MCF08062G900-T Taiyo Yuden | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | MC | 0.033Lx0.026W 0.85mmx0.65mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | 5V | - | - | Unshielded | 1 | 650μm | - | - | - | - | - | - | - | - | 0806 | - | 0302 | - | - | - | - | - | - | 100MHz | 90Ohm | - | 100mA | 100mA | Halogen Free | Signal Line | - | - | - | - | 2 | 5Ohm | - | - | 90Ohm @ 100MHz | - | - | - | 100MOhm | - | - | 400μm | 0.85mm | 0.65mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RFCMF1632100M3T Walsin Technology | In Stock | - | - | - | - | - | Surface Mount | 1632 | - | - | - | - | - | 2000 | RFCMF1632100M3T | Walsin Technology Corporation | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | - | RFCMF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 1.5Ohm | - | 300mA | - | - | - | - | - | Common Mode Chokes | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() MCZ1210AD900T002 TDK Corporation | 39900 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | MCZ | 0.049Lx0.039W 1.25mmx1.00mm | 25% | e3 | yes | Not For New Designs | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | 5V | TAPE AND REEL | - | - | 2 | 1.15mm | Chip Bead | unknown | - | - | - | - | - | - | 1210 | - | 0504 | - | - | - | - | - | - | 100MHz | 90Ohm | - | 500mA | 500mA | - | Signal Line | - | - | 500mA | - | 2 | 200mOhm | - | - | 90Ohm @ 100MHz | 5V | - | - | 1MOhm | - | - | 500μm | - | 1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF0504-302Y Bourns Inc. | 220 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRF0504 | 0.205Lx0.197W 5.20mmx5.00mm | 30% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 50V | TAPE AND REEL | - | Shielded | 2 | 5.2mm | - | - | 500mA | 1.2GHz | - | - | - | - | - | - | - | - | - | - | - | - | 6 μH | 100kHz | 3kOhm | Dual | 500mA | 500mA | - | Signal Line | - | - | 500mA | - | 2 | 200mOhm | 1.2GHz | - | 3kOhm @ 100MHz | - | 6μH @ 100kHz | - | - | - | - | 4.7mm | - | 5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744232102 Würth Elektronik | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 39.008944mg | Ferrite | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-CNSW | 0.126Lx0.063W 3.20mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 1Ohm | - | 125°C | -40°C | - | - | - | - | 50V | - | - | - | - | 1.6mm | - | - | 230mA | 100MHz | - | - | - | 50V | - | - | - | - | - | - | - | - | 330 H | 100MHz | 1kOhm | - | 230mA | 230mA | - | Signal Line | - | - | - | - | 2 | 1Ohm | - | 230mA | 1kOhms @ 100MHz | - | - | - | - | - | - | 2.1082mm | 3.2mm | 3.2mm | 0.083 2.10mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR331-104AE Bourns Inc. | 955000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~135°C | Tape & Reel (TR) | 2006 | DR331 | 0.287Lx0.213W 7.30mmx5.40mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TAPE AND REEL | - | - | 80V | TAPE AND REEL | - | - | 2 | 9.3mm | - | - | 500mA | - | Not | - | - | 42V | - | UL | - | 3.7mm | - | - | - | - | 100 μH | 100kHz | - | - | 500mA | 500mA | - | Signal Line | - | 25% | 500mA | - | 2 | 100mOhm | - | - | - | - | 100μH @ 100kHz | - | - | - | - | 5.0038mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() P0421NLT Pulse Electronics Power | 1000 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Tape & Reel (TR) | 2007 | - | 0.770Lx0.670W 19.56mmx17.02mm | 35% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | TR | - | Unshielded | 2 | 17.02mm | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | - | 3.3A | 3.3A | - | Power Line | - | - | 3.3A | - | 2 | 60mOhm | - | - | - | - | - | - | - | - | - | 9.91mm | 19.56mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DLW21SN670HQ2L Murata Electronics | 10000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 10.999615mg | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 67Ohm | Tin (Sn) | - | - | Wirewound | COMMON MODE CHOKE | 8504.50.80.00 | - | 20V | TAPE AND REEL | - | Unshielded | 2 | 1.4mm | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 67Ohm | - | 320mA | 320mA | - | Signal Line | - | - | 320mA | - | 2 | 310mOhm | - | - | 67Ohm @ 100MHz | - | - | - | - | - | - | 1.397mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EXC-24CN601X Panasonic Electronic Components | 90000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EXC24 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 5V | TAPE AND REEL | - | Unshielded | 2 | 1.15mm | - | - | 200mA | - | - | - | - | - | 1210 | - | 0504 | - | - | - | - | 900mOhm | - | 100MHz | 600Ohm | Dual | 200mA | 200mA | - | Signal Line | - | - | - | - | 2 | 900mOhm | - | - | 600Ohm @ 100MHz | 5V | - | - | - | - | - | 500μm | - | 1mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() DLW5BTN142SQ2L Murata Electronics | 53300 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | - | 210.013267mg | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Cut Tape (CT) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 1.4kOhm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | - | Unshielded | 2 | 5.3mm | - | - | 1.5A | 100MHz | Not | - | - | - | - | - | 2020 | - | - | - | - | - | - | 100MHz | 1.4kOhm | - | 1.5A | 1.5A | - | Power, Signal Line | - | - | 1.5A | - | 2 | 40mOhm Typ | - | - | 1.4kOhm @ 100MHz | - | - | - | - | - | - | 2.5mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MCF12102G900-T Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | MC | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | 5V | - | - | Unshielded | 1 | 1.25mm | - | - | - | - | - | - | - | - | 1210 | - | 0504 | - | - | - | - | - | - | 100MHz | 90Ohm | - | 100mA | 100mA | Halogen Free | Signal Line | - | - | - | - | 2 | 4.5Ohm | - | - | 90Ohm @ 100MHz | - | - | - | 100MOhm | - | - | 550μm | 1mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744822301 Würth Elektronik | 342 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMB | 0.689Lx0.512W 17.50mmx13.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 35mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 13mm | - | - | 3A | - | - | - | - | 250V | - | - | - | 7.7mm | - | - | - | - | 1 mH | 10kHz | - | - | 3A | 3A | - | Power Line | - | 30% | - | 35mOhm | 2 | 35mOhm | - | 3A | - | - | 1mH @ 10kHz | - | - | - | - | 22mm | 17.5mm | 13mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0504-102Y Bourns Inc. | 495 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRF0504 | 0.205Lx0.197W 5.20mmx5.00mm | 30% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 50V | TAPE AND REEL | - | Shielded | 2 | 5.2mm | - | - | 1.5A | 1.2GHz | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 μH | 100kHz | 1kOhm | Dual | 1.5A | 1.5A | - | Signal Line | - | - | 1.5A | - | 2 | 60mOhm | 1.2GHz | - | 1kOhm @ 100MHz | - | 2.7μH @ 100kHz | - | - | - | - | 4.7mm | - | 5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP5001-04TTG Littelfuse Inc. | 870 | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN | 10 | - | - | - | 8V | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SP5001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.3μF | - | TR | 500mW | - | 4 | - | - | - | - | - | - | - | - | - | - | UL; IEC | - | - | L2.5XB2.0XH0.8 (mm)/L0.098XB0.079XH0.031 (inch) | 5V | Bidirectional | - | - | - | - | - | - | - | - | Signal Line | 0.1A | - | - | - | 4 | - | - | 100mA | - | - | - | - | - | - | ESD | 787.4μm | 2.5mm | 2mm | - | - | - | ROHS3 Compliant | - | AEC-Q101 | ||
![]() EXC-14CG430U Panasonic Electronic Components | 5400 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric) | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | EXC14 | 0.033Lx0.026W 0.85mmx0.65mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 5V | TAPE AND REEL | - | - | 2 | 700μm | - | - | - | 100MHz | - | - | - | - | 0805 | - | 0302 | - | - | - | - | - | - | 100MHz | 43Ohm | Dual | - | 100mA | - | Signal Line | 0.1A | - | - | - | 2 | 2.7Ohm | - | - | 43Ohm @ 100MHz | 5V | - | - | - | - | - | 457.2μm | 0.85mm | 0.65mm | - | No | Unknown | RoHS Compliant | - | - |