- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Max Voltage Rating (DC) | Lead/Base Style | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Product | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF3216A-222Y Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRF3216A | 0.126Lx0.063W 3.20mmx1.60mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 2.2kOhm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 50V | TR, 7 INCH | - | 2 | - | 200mA | - | - | - | - | - | - | - | - | - | - | 2.2kOhm | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 1.2Ohm | - | - | 2.2kOhm @ 100MHz | - | - | - | - | 2.2098mm | - | 1.6mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM2545X171B-10 Laird-Signal Integrity Products | 39 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 2.939279g | - | - | - | - | - | -40°C~125°C | Bulk | 2007 | CM | 0.448Lx0.248W 11.38mmx6.30mm | - | e3 | yes | Active | Not Applicable | Pin | EAR99 | - | MATTE TIN OVER NICKEL | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | 10A | 100MHz | - | - | - | - | - | - | - | - | 100MHz | 170Ohm | - | 10A | 10A | - | - | Power Line | - | - | - | - | 2 | 10mOhm | - | - | 170Ohm @ 100MHz | - | - | - | - | 9.4996mm | 11.38mm | 6.3mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 7122-RC Bourns Inc. | 44 | - | Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | 4 | - | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7100 | 1.230Diax0.900W 31.24mmx22.86mm | 15% | - | - | Active | 1 (Unlimited) | - | EAR99 | 130mOhm | - | - | - | - | - | - | - | - | Unshielded | 2 | 20.32mm | 4A | - | Not | - | - | - | UL | - | 10.16mm | 25.5 mH | 1kHz | - | Dual | 4A | 4A | - | Pin | DATA LINE FILTER | - | 15% | 4A | - | 2 | 130mOhm | - | - | - | - | 25.5mH @ 1kHz | - | 30.48mm | 30.48mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3700-40-RC Bourns Inc. | 20 | - | Datasheet | 16 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2009 | PM3700 | 0.850Lx0.850W 21.60mmx21.60mm | 20% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 20mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TAPE AND REEL | - | - | TAPE AND REEL | Unshielded | 2 | 21.9mm | 4A | 40MHz | Not | - | - | - | - | - | - | 1 mH | 1kHz | - | Dual | 4A | 4A | - | - | DATA LINE FILTER | - | - | 4A | - | 2 | 20mOhm | - | - | - | - | 1mH @ 1kHz | - | 17.78mm | 11.43mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLP0QSA350HL2D Murata Electronics | 12602 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0202 (0505 Metric), 4 PC Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP0Q | 0.026Lx0.020W 0.65mmx0.50mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 35Ohm | - | - | - | - | - | 8504.50.80.00 | 5V | TR, 7 INCH | Unshielded | 2 | - | - | - | - | - | - | - | - | 5025 | - | - | 100MHz | 35Ohm | - | - | 100mA | - | - | Signal Line | 0.1A | - | - | - | 2 | 2.75Ohm | - | - | 35Ohm @ 100MHz | 5V | - | - | - | 300μm | 0.65mm | 0.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744272121 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 740.007602mg | Ferrite | - | - | - | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SL5 | 0.394Lx0.343W 10.00mmx8.70mm | 40% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 25mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | 8.7mm | 2.5A | - | - | - | - | - | - | - | - | 120 μH | 100kHz | 460Ohm | - | 2.5A | 2.5A | - | - | Power, Signal Line | - | 40% | - | - | 2 | 25mOhm | 100kHz | 2.5A | 460Ohms @ 30MHz | - | 120μH @ 100kHz | - | - | 6.5mm | 10.0076mm | 8.7122mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DR331-225BE Bourns Inc. | 955000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | 4 | - | Ferrite | - | - | - | - | -40°C~135°C | Cut Tape (CT) | 2006 | DR331 | 0.287Lx0.213W 7.30mmx5.40mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 80V | TAPE AND REEL | - | 2 | 9.3mm | 300mA | - | Not | - | 42V | - | UL | - | 3.7mm | 2.2 mH | 100kHz | - | - | 300mA | 500mA | - | - | Signal Line | - | - | 300mA | - | 2 | 700mOhm | - | - | - | 80V | 2.2mH @ 100kHz | - | - | 5.0038mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM0805D900R-10 Laird-Signal Integrity Products | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.079Lx0.047W 2.00mmx1.20mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.2mm | 400mA | - | - | - | - | - | - | - | - | - | 100MHz | 90Ohm | - | 400mA | 400mA | - | - | Signal Line | - | - | - | - | 2 | 300mOhm | - | - | 90Ohm @ 100MHz | - | - | - | - | 1.2mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 7117-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | 4 | - | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7100 | 0.900Diax0.650W 22.86mmx16.51mm | 15% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | 35mOhm | - | - | - | - | - | - | - | - | - | 2 | 13.97mm | 5A | - | Not | - | - | - | UL | - | 7.62mm | 850 μH | 1kHz | - | Dual | 5A | 5A | - | Pin | DATA LINE FILTER | - | 15% | 5A | - | 2 | 35mOhm | - | - | - | - | 850μH @ 1kHz | - | 20.32mm | 20.32mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744242510 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | 4 | 94.999252mg | Ferrite | - | - | - | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SLM | 0.236Lx0.130W 6.00mmx3.30mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 320mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | 3.3mm | 400mA | - | - | - | - | - | - | - | - | 51 μH | 100kHz | 2.5kOhm | - | 400mA | 300mA | - | - | Signal Line | - | -30% | - | - | 2 | 320mOhm | 100kHz | 400mA | 2.5kOhms @ 25MHz | - | 51μH @ 100kHz | - | - | 3.3mm | 5.9944mm | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 744223 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | - | - | - | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 150mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | 6mm | 1A | - | - | - | 80V | - | - | - | - | 500 μH | 100kHz | 3.3kOhm | - | 1A | 1A | - | - | Signal Line | - | 50% | - | 150mOhm | 2 | 150mOhm | - | 1A | 3.3kOhms @ 6MHz | - | 500μH @ 100kHz | - | - | 5mm | 9.2mm | 6mm | 0.209 5.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM5740Z171R-10 Laird-Signal Integrity Products | 26 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 5740 | 5.846806g | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.570Lx0.435W 14.48mmx11.05mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 4 | 11.05mm | 20A | 100MHz | - | - | - | - | - | - | - | - | 100MHz | 170Ohm | - | 20A | 20A | - | - | Power Line | - | - | - | - | 4 | 1mOhm | - | - | 170Ohm @ 100MHz | - | - | - | - | 10.4902mm | - | 10.03mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ACM2012E-900-2P-T01 TDK Corporation | 120405 |
| - | 25 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ACM-E | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 350mOhm | - | 330mA | 90Ohms @ 100MHz | - | - | - | - | 1.0922mm | 2.0066mm | 1.1938mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() DLP11RN450UL2L Murata Electronics | 3968 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 45Ohm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | Unshielded | 2 | 1.1mm | - | - | - | - | - | 1210 | - | 0504 | - | - | 100MHz | 45Ohm | - | 100mA | 100mA | - | - | Signal Line | - | - | 100mA | - | 2 | 1Ohm | - | - | 45Ohm @ 100MHz | 5V | - | - | - | 609.6μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DLW5ATN111SQ2L Murata Electronics | 58200 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | 149.997327mg | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | 40% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 110Ohm | Tin (Sn) | - | - | Wirewound | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 110Ohm | - | - | 5A | - | - | Power, Signal Line | 5A | - | - | - | 2 | 20mOhm | - | - | 110Ohm @ 100MHz | 50V | - | - | - | 2.2mm | 5mm | 3.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM0805C221R-10 Laird-Signal Integrity Products | 26126 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.079Lx0.047W 2.00mmx1.20mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.2mm | 300mA | - | - | - | - | - | - | - | - | - | 100MHz | 220Ohm | - | 300mA | 300mA | - | - | Signal Line | - | - | - | - | 2 | 400mOhm | - | - | 220Ohm @ 100MHz | - | - | - | - | 1.2mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 744231091 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 11.991848mg | Ferrite | - | - | - | 50V | -40°C~125°C | Tape & Reel (TR) | - | WE-CNSW | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 300mOhm | - | 125°C | -40°C | - | - | - | 50V | - | - | - | 1.2mm | 370mA | 100MHz | - | - | 50V | - | - | - | - | 10 H | 100MHz | 90Ohm | - | 370mA | 370mA | - | - | Signal Line | - | - | - | - | 2 | 300mOhm | - | 370mA | 90Ohms @ 100MHz | - | - | - | - | 1.2mm | 2mm | 2mm | 0.055 1.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 744230251 Würth Elektronik | 250 | - | Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | - | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | WE-CNSW | 0.063Lx0.033W 1.60mmx0.85mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 280mOhm | - | 105°C | -40°C | - | - | - | 50V | - | - | - | 850μm | 350mA | 1GHz | - | - | 50V | - | - | - | - | - | 100MHz | 250Ohm | - | 350mA | 350mA | - | - | Signal Line | - | - | - | - | 2 | 280mOhm | - | 350mA | 250Ohms @ 100MHz | - | - | - | - | 1.1938mm | 1.6mm | 1.6mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1006-121Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1006 | 0.394Lx0.343W 10.00mmx8.70mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | 9mm | - | 200MHz | - | - | - | - | - | - | - | 120 μH | 100kHz | 200Ohm | - | 1.4A | - | 50V | - | Signal Line | - | - | 1.4A | - | 2 | 25mOhm | - | - | 200Ohm @ 10MHz | - | 120μH @ 100kHz | - | - | 6.5024mm | 10mm | 8.7mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() RFCMF3216090M1T Walsin Technology | In Stock | - | - | - | - | - | - | - | 3216 | - | - | - | 2000 | PCB Mount | Details | - | - | MouseReel | - | RFCMF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | - | - | - | - | - | - | - |