- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Inside Height | Inside Length | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Outside Height | Outside Length | Outside Width | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Termination Style | Lead Pitch | Physical Dimension | Lead Spacing | Number of Channels | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Filter Type | Shielded | Rated Current | Rated Current-Max | Inductance-Nom (L) | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Outside Diameter | Rated Voltage | Output Impedance | Insulation Resistance-Min | Product | Attenuation Frequency-Max | Attenuation Frequency-Min | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60405-A6126-X014 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60006-L2030-W981 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vitroperm 500 F | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60006 | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60405-A6161-X003 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | 3 A | 55 mOhms | + 60 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60405 | 25 % | - | - | - | - | Storage Chokes | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 1 Channel | - | 100 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 kHz | - | - | - | - | Chokes | - | - | 27.5 mm | 25 mm | 14 mm | ||
![]() T60004-L2130-W587 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vitroperm 500 F | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60004 | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG01-0346N2RL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | 300 mOhms | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.026455 oz | Tube | LG | - | - | - | - | - | Data Line Filter | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 4 Channel | - | 35 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() LG01-0756NLFTR HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | 170 mOhms | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | LG | - | - | - | - | - | Triad CMC Filters | - | - | - | - | - | - | - | - | Unshielded | - | - | SMD/SMT | - | - | 1.27 mm | 1 Channel | 0.46 mm | 75 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() T60405-S4615-X027 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | 0.564383 oz | Bulk | T60405 | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60006-L2016-W763 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vitroperm 500 F | - | - | 968 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60006 | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKFP-B22B-D615 Schurter | In Stock | - | - | 16 Weeks | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | 4 | - | 0.453 Ω | - | 45 | SCHURTER AG | - | - | - | DKFP-B22B-D615 | 0.6 A | 453 mOhms | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | - | - | - | - | - | Active | 5.31 | - | Yes | - | 0.35 MHz | - | 0.209527 oz | - | DKFP | 50% | e3 | - | - | EAR99 | Current Compensated Choke | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 2 | compliant | Through Hole | - | - | - | 1 Channel | 0.8 mm | 15 mH | 50 Hz | - | - | - | RF INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.6 A | 15000 µH | - | - | 0.35 MHz | - | - | - | - | Current Compensated Noise Suppresion Chokes | - | - | 13 mm | 18.5 mm | 18 mm | ||
![]() T60405-R6123-X620 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60405 | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLW21HN900HQ2B Murata Electronics | In Stock | - | - | - | Production (Last Updated: 2 weeks ago) | SURFACE MOUNT | 0805 (2012 metric) | - | - | - | - | - | Ferrite | - | 0.59 Ω | 1000 | MURATA MANUFACTURING CO LTD | - | - | - | DLW21HN900HQ2B | 220 mA | 590 mOhms | + 85 C | - 40 C | PCB Mount | 85 °C | -40 °C | - | - | - | EIA STD PACKAGE SIZE 0805, 4 PIN | - | Active | 5.78 | Details | Yes | DLW21HN_Q2B Series EMI Suppression Filter 90u03a9 at 100MHz 220mA 20V | - | EMIFIL | 0.000317 oz | Bulk | DLW21 | 25 % | - | - | - | EAR99 | Chip Common Mode Choke Coil | - | 85 °C | -40 °C | Wirewound | - | - | 8504.50.80.00 | BAG; BULK | - | 2 | compliant | SMD/SMT | - | L2.0XB1.2XH0.9 (mm)/L0.079XB0.047XH0.035 (inch) | - | 1 Channel | - | - | 100 MHz | - | 90 Ohms | - | - | - | - | EMI | - | 0.22 A | - | - | 220 mA | 590 mΩ | - | - | 20 V | 90 OHM Ω | 10 MΩ | - | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() T60405-A6166-X021 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206USB-872MLC Coilcraft | In Stock | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 0.39 Ω | 2000 | COILCRAFT INC | - | - | - | 1206USB-872MLC | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Active | 5.73 | Details | Yes | - | - | - | - | Reel | 1206USB | - | e4 | Yes | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | GOLD OVER NICKEL OVER SILVER-PALLADIUM-GLASS FRIT TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 2 | compliant | - | - | L3.2XB1.6XH1.83 (mm)/L0.126XB0.063XH0.072 (inch) | - | - | - | 0.51 µH | - | - | - | - | - | - | - | DATA LINE FILTER | - | 0.5 A | - | - | - | - | - | - | - | 870 OHM Ω | - | Common Mode Chokes | 500 MHz | 100 MHz | 1.83 mm | 3.2 mm | 1.6 mm | ||
![]() T60405-R4406-X108 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | Bulk | T60405 | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLW5ATN151MQ2B Murata Electronics | In Stock | - | - | - | Production (Last Updated: 2 weeks ago) | SURFACE MOUNT | - | - | - | - | - | - | Ferrite | - | 0.014 Ω | 100 | MURATA MANUFACTURING CO LTD | - | - | - | DLW5ATN151MQ2B | 5 A | 20 mOhms | + 105 C | - 40 C | PCB Mount | 105 °C | -40 °C | - | - | - | - | - | Active | 5.78 | Details | Yes | DLW5ATN_Q2B Series EMI Suppression Filter 150u03a9 at 100MHz 5A 50V | - | EMIFIL | 0.005291 oz | Bulk | DLW5A | 40 % | - | - | SMD/SMT | EAR99 | Common Mode Choke Coil | - | 105 °C | -40 °C | Wirewound | - | - | 8504.50.80.00 | BAG; BULK | - | 2 | compliant | SMD/SMT | 1.3 mm | L5.0XB3.6XH2.2 (mm)/L0.197XB0.142XH0.087 (inch) | 1.3 mm | - | - | - | 100 MHz | 14 mΩ | 150 Ohms | 5 A | - | - | - | DATA LINE FILTER | - | 5 A | - | - | 5 A | 20 mΩ | - | - | 50 V | 150 OHM Ω | 10 MΩ | Common Mode Chokes | - | - | 2.2 mm | 5 mm | 3.6 mm | ||
![]() DLW5ATN331MQ2K Murata Electronics | In Stock | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 0.019 Ω | 2500 | MURATA MANUFACTURING CO LTD | - | - | - | DLW5ATN331MQ2K | 4 A | 27 mOhms | + 105 C | - 40 C | PCB Mount | 105 °C | -40 °C | - | - | - | - | - | Active | 5.77 | Details | Yes | DLW5ATN_Q2K Series EMI Suppression Filter 330u03a9 at 100MHz 4A 50V | - | EMIFIL | 0.005291 oz | Reel | DLW5A | 40 % | - | - | - | EAR99 | Common Mode Choke Coil | - | - | - | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | - | 2 | compliant | SMD/SMT | - | L5.0XB3.6XH2.2 (mm)/L0.197XB0.142XH0.087 (inch) | 1.3 mm | - | - | - | - | - | 330 Ohms | - | - | - | - | DATA LINE FILTER | - | 4 A | - | - | - | - | - | - | 50 V | 330 OHM Ω | 10 MΩ | Common Mode Chokes | - | - | 2.2 mm | 5 mm | 3.6 mm | ||
![]() CCI0402C3N3R-1S Laird Thermal Materials | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | CCI | - | - | - | - | - | CMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA25B4340 Leader Tech Inc. | In Stock | - | - | - | - | - | - | - | - | Flat Ribbon | - | - | - | - | - | 20 | - | - | 2.6 mm | 82.3 mm | - | - | - | - | - | - | - | - | 19.9 mm | 117.1 mm | 33.3 mm | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA25B1937 Leader Tech Inc. | In Stock | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | 20 | - | 10.8 mm | - | - | - | - | - | - | - | - | - | - | - | 30 mm | 19.6 mm | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Cable Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.2 mm | - | - | - | - | - | - | - | - | - | ||
![]() PTHF50-180SM API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 1.12 A | 210 mOhms | - | - | PCB Mount | - | - | - | - | - | - | PTHF50-180SM B100 | - | - | N | - | - | - | - | - | Bulk | PTHF-SM | 10 % | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 Channel | - | 50 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroidal Power Chokes | - | - | 7.62 mm | 8.636 mm | 8.64 mm |