- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Outside Height | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Termination Style | Number of Channels | Inductance | Test Frequency | Impedance | Filter Type | Outside Diameter | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM-A153V332YPF HITACHI | In Stock | - | - | Finemet | 96 | - | 15 A | 12 mOhms | + 130 C | - 40 C | PCB Mount | - | F1AH0877 | Details | FINEMET | 2.469177 oz | FM-A 1 phase | Common Mode Coils | Through Hole | 1 Channel | 3.9 mH | 100 kHz | 3.3 kOhms | AC, DC | - | Common Mode Chokes | 38 mm | - | 33 mm | - | ||
![]() MP7109MPFC HITACHI | In Stock | - | - | Metglas Alloy | 72 | 37.97 mm | - | - | + 150 C | - | - | 13.79 mm | 7109MPFC | Details | MICROLITE 100 | 4 oz | Gapped Inductor Core | Amorphous Core | - | - | 88.74 nH | - | - | - | 55.2 mm | Toroids | - | - | - | - | ||
![]() MP1005M4AS HITACHI | In Stock | - | - | Metglas Alloy | 1000 | 5.91 mm | - | - | + 90 C | - | - | 6.12 mm | 1005M4AS | Details | Metglas | 0.070548 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 11.37 mm | Toroids | - | - | - | - | ||
![]() MP1906V4AS HITACHI | In Stock | - | - | Metglas Alloy | 250 | 10.7 mm | - | - | + 90 C | - | - | 8.6 mm | 1906V4AS | Details | Metglas | 0.246918 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 21.5 mm | Toroids | - | - | - | - | ||
![]() MP1005L4AS HITACHI | In Stock | - | - | Metglas Alloy | 1000 | 5.3 mm | - | - | + 90 C | - | - | 6 mm | 1005L4AS | Details | Metglas | 0.070548 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 11.2 mm | Toroids | - | - | - | - | ||
![]() MP1303V4AS HITACHI | In Stock | - | - | Metglas Alloy | 500 | 7.6 mm | - | - | + 90 C | - | - | 5.4 mm | 1303V4AS | Details | Metglas | 0.070548 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 15 mm | Toroids | - | - | - | - | ||
![]() MP7109MDGC HITACHI | In Stock | - | - | Metglas Alloy | 25 | 37.44 mm | - | - | + 150 C | - | - | 15.32 mm | 7109MDGC | Details | MICROLITE XP | 4 oz | Distributed Gap Core | Amorphous Core | - | - | - | - | - | - | 57.21 mm | Toroids | - | - | - | - | ||
![]() FM-A152T232VBPF HITACHI | In Stock | - | - | Finemet | 60 | - | 15 A | 8 mOhms | + 130 C | - 40 C | PCB Mount | - | F1AH0883 | Details | FINEMET | 3.562670 oz | FM-A 3 phase | Common Mode Choke Coils | Through Hole | 1 Channel | 2.7 mH | 100 kHz | 2.3 kOhms | AC | - | Common Mode Chokes | - | 45 mm | 45 mm | 33 mm | ||
![]() MP1506P4AS HITACHI | In Stock | - | - | Metglas Alloy | 250 | 7.5 mm | - | - | + 90 C | - | - | 8.6 mm | 1506P4AS | Details | Metglas | 0.176370 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 17.4 mm | Toroids | - | - | - | - | ||
![]() MP2510V4AF HITACHI | In Stock | - | - | Metglas Alloy | 100 | 17.27 mm | - | - | + 90 C | - | - | 11.48 mm | 2510V4AF | Details | MAGNAPERM | 0.493835 oz | 2714A | Amorphous Core | - | - | 32.1 uH | - | - | - | 27.79 mm | Toroids | - | - | - | - | ||
![]() MP1710MDGC HITACHI | In Stock | - | - | Metglas Alloy | 100 | 12.16 mm | - | - | + 150 C | - | - | 11.05 mm | 1710MDGC | Details | MICROLITE | 0.246918 oz | Distributed Gap Core | Amorphous Core | - | - | 128.5 nH | - | - | - | 18.68 mm | Toroids | - | - | - | - | ||
![]() FT-3KM K1912C HITACHI | In Stock | - | - | Finemet | 1 | 10 mm | - | - | - | - | - | - | F1AH0693 | Details | FINEMET | 0.458562 oz | FT-3KM K | Nanocrystalline Core | - | - | 10.6 uH | 100 kHz | - | - | 21.1 mm | Toroids | - | - | - | - | ||
![]() MP1506L4AS HITACHI | In Stock | - | - | Metglas Alloy | 250 | 7.5 mm | - | - | + 90 C | - | - | 8.6 mm | 1506L4AS | Details | Metglas | 0.176370 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 17.4 mm | Toroids | - | - | - | - | ||
![]() MP2208M4AS HITACHI | In Stock | - | - | Metglas Alloy | 100 | 15.57 mm | - | - | + 90 C | - | - | 9.91 mm | 2208M4AS | Details | Metglas | 0.317466 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 23.69 mm | Toroids | - | - | - | - | ||
![]() MP7438MDGC HITACHI | In Stock | - | - | Metglas Alloy | 25 | 25.22 mm | - | - | + 150 C | - | - | 18.99 mm | 7438MDGC | Details | MICROLITE XP | 4.091780 oz | Distributed Gap Core | Amorphous Core | - | - | - | - | - | - | 46.61 mm | Toroids | - | - | - | - | ||
![]() MP1906V4AF HITACHI | In Stock | - | - | Metglas Alloy | 250 | 11.05 mm | - | - | + 90 C | - | - | 8.31 mm | 1906V4AF | Details | MAGNAPERM | 0.246918 oz | 2714A | Amorphous Core | - | - | 29.3 uH | - | - | - | 21.18 mm | Toroids | - | - | - | - | ||
![]() FM-A154V722YPF HITACHI | In Stock | - | - | Finemet | 80 | - | 15 A | 14 mOhms | + 130 C | - 40 C | PCB Mount | - | F1AH0878 | Details | FINEMET | 3.597944 oz | FM-A 1 phase | Common Mode Coils | Through Hole | 1 Channel | 8.5 mH | 100 kHz | 7.2 kOhms | AC, DC | - | Common Mode Chokes | 43 mm | - | 34 mm | - | ||
![]() MP2510V4AS HITACHI | In Stock | - | - | Metglas Alloy | 100 | 17 mm | - | - | + 90 C | - | - | 11.8 mm | 2510V4AS | Details | Metglas | 0.493835 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 28.1 mm | Toroids | - | - | - | - | ||
![]() MP2008L4AS HITACHI | In Stock | - | - | Metglas Alloy | 100 | 10.7 mm | - | - | + 90 C | - | - | 10.7 mm | 2008L4AS | Details | Metglas | 0.352740 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 22.5 mm | Toroids | - | - | - | - | ||
![]() MP2306M4AS HITACHI | In Stock | - | - | Metglas Alloy | 100 | 15.57 mm | - | - | + 90 C | - | - | 7.87 mm | 2306M4AS | Details | Metglas | 0.317466 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 25.13 mm | Toroids | - | - | - | - |