- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Outside Height | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Termination Style | Number of Channels | Inductance | Test Frequency | Impedance | Filter Type | Outside Diameter | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP1305V4AF HITACHI | In Stock | - | - | Metglas Alloy | 500 | 7.87 mm | - | - | + 90 C | - | - | 6.71 mm | 1305V4AF | Details | MAGNAPERM | 0.070548 oz | 2714A | Amorphous Core | - | - | 14.9 uH | - | - | - | 14.4 mm | Toroids | - | - | - | ||
![]() MP7438MPFC HITACHI | In Stock | - | - | Metglas Alloy | 105 | 25.76 mm | - | - | + 150 C | - | - | 17.46 mm | 7438MPFC | Details | MICROLITE 100 | 4.091780 oz | Gapped Inductor Core | Amorphous Core | - | - | 162.62 nH | - | - | - | 44.58 mm | Toroids | - | - | - | ||
![]() MP4510LDGC HITACHI | In Stock | - | - | Metglas Alloy | 50 | 19.86 mm | - | - | + 150 C | - | - | 11.48 mm | 4510LDGC | Details | MICROLITE | 2.574999 oz | Distributed Gap Core | Amorphous Core | - | - | 274.4 nH | - | - | - | 48.13 mm | Toroids | - | - | - | ||
![]() MP3310MPFC HITACHI | In Stock | - | - | Metglas Alloy | 56 | 15.24 mm | - | - | + 150 C | - | - | 9.53 mm | 3310MPFC | Details | MICROLITE 100 | 1.410958 oz | Gapped Inductor Core | Amorphous Core | - | - | 119.53 nH | - | - | - | 32.44 mm | Toroids | - | - | - | ||
![]() MP2510L4AF HITACHI | In Stock | - | - | Metglas Alloy | 100 | 17.27 mm | - | - | + 90 C | - | - | 11.48 mm | 2510L4AF | Details | MAGNAPERM | 0.493835 oz | 2714A | Amorphous Core | - | - | 32.1 uH | - | - | - | 27.79 mm | Toroids | - | - | - | ||
![]() MP2310MPFC HITACHI | In Stock | - | - | Metglas Alloy | 56 | 12.7 mm | - | - | + 150 C | - | - | 9.53 mm | 2310MPFC | Details | MICROLITE 100 | 0.634931 oz | Gapped Inductor Core | Amorphous Core | - | - | 95.38 nH | - | - | - | 22.96 mm | Toroids | - | - | - | ||
![]() MP2008V4AF HITACHI | In Stock | - | - | Metglas Alloy | 100 | 11.05 mm | - | - | + 90 C | - | - | 10.36 mm | 2008V4AF | Details | MAGNAPERM | 0.352740 oz | 2714A | Amorphous Core | - | - | 43.5 uH | - | - | - | 22.23 mm | Toroids | - | - | - | ||
![]() MP1903M4AS HITACHI | In Stock | - | - | Metglas Alloy | 250 | 11.86 mm | - | - | + 90 C | - | - | 4.7 mm | 1903M4AS | Details | Metglas | 0.141096 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 21.24 mm | Toroids | - | - | - | ||
![]() MP1603P4AS HITACHI | In Stock | - | - | Metglas Alloy | 500 | 10.7 mm | - | - | + 90 C | - | - | 5.4 mm | 1603P4AS | Details | Metglas | 0.070548 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 18.1 mm | Toroids | - | - | - | ||
![]() MP2616MPFC HITACHI | In Stock | - | - | Metglas Alloy | 105 | 14 mm | - | - | + 150 C | - | - | 15.54 mm | 2616MPFC | Details | MICROLITE 100 | 1.269863 oz | Gapped Inductor Core | Amorphous Core | - | - | 157.95 nH | - | - | - | 25.55 mm | Toroids | - | - | - | ||
![]() MP7930MPFC HITACHI | In Stock | - | - | Metglas Alloy | 56 | 14 mm | - | - | + 150 C | - | - | 9.53 mm | 7930MPFC | Details | MICROLITE 100 | 0.776027 oz | Gapped Inductor Core | Amorphous Core | - | - | 96.87 nH | - | - | - | 25.55 mm | Toroids | - | - | - | ||
![]() MP7310MPFC HITACHI | In Stock | - | - | Metglas Alloy | 84 | 14 mm | - | - | + 150 C | - | - | 6.35 mm | 7310MPFC | Details | MICROLITE 100 | 0.352740 oz | Gapped Inductor Core | Amorphous Core | - | - | 49.25 nH | - | - | - | 22.02 mm | Toroids | - | - | - | ||
![]() MP3210PDGC HITACHI | In Stock | - | - | Metglas Alloy | 50 | 19.86 mm | - | - | + 150 C | - | - | 11.48 mm | 3210PDGC | Details | MICROLITE | 1 oz | Distributed Gap Core | Amorphous Core | - | - | 148.3 nH | - | - | - | 34.95 mm | Toroids | - | - | - | ||
![]() MP3510PDGC HITACHI | In Stock | - | - | Metglas Alloy | 50 | 16.69 mm | - | - | + 150 C | - | - | 11.48 mm | 3510PDGC | Details | MICROLITE | 1.446232 oz | Distributed Gap Core | Amorphous Core | - | - | 238.9 nH | - | - | - | 38.1 mm | Toroids | - | - | - | ||
![]() MP1506M4AS HITACHI | In Stock | - | - | Metglas Alloy | 250 | 8.76 mm | - | - | + 90 C | - | - | 7.87 mm | 1506M4AS | Details | Metglas | 0.176370 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 16.8 mm | Toroids | - | - | - | ||
![]() FM-A153V332PF HITACHI | In Stock | - | - | Finemet | 180 | - | 15 A | 12 mOhms | + 130 C | - 40 C | PCB Mount | - | F1AH0872 | Details | FINEMET | 2.469177 oz | FM-A 1 phase | Common Mode Coils | Through Hole | 1 Channel | 3.9 mH | 100 kHz | 3.3 kOhms | AC, DC | - | Common Mode Chokes | 37 mm | 38 mm | 33 mm | ||
![]() MP2303M4AS HITACHI | In Stock | - | - | Metglas Alloy | 100 | 15.57 mm | - | - | + 90 C | - | - | 4.7 mm | 2303M4AS | Details | Metglas | 0.141096 oz | 2714A Magamp | Amorphous Core | - | - | - | - | - | - | 24.91 mm | Toroids | - | - | - | ||
![]() FT-3KM F10080G HITACHI | In Stock | - | - | Finemet | 10 | 76 mm | - | - | - | - | - | - | F1AH0900 | Details | FINEMET | 11.852051 oz | FT-3KM F | Nanocrystalline Core | - | - | 12 uH | 100 kHz | - | - | 104 mm | Toroids | - | - | - | ||
![]() FT-3KM S11080HB HITACHI | In Stock | - | - | Finemet | 15 | - | - | - | - | - | - | - | F1AH0572 | Details | FINEMET | 1.687 lbs | FT-3KM S | Nanocrystalline Core | - | - | 21.35 uH | - | - | - | - | Ferrite Cores | - | - | - | ||
![]() FT-3K50T F7555GS HITACHI | In Stock | - | - | Finemet | 30 | 50.3 mm | - | - | + 150 C | - 50 C | - | 25.7 mm | F1AH1111 | Details | FINEMET | 9.418148 oz | FT-3K50T F | Nanocrystalline Core | - | - | 27.1 uH | 100 kHz | - | - | 79.7 mm | Toroids | - | - | - |