- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Halogen Free | Filter Type | Rated Current | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Operating Frequency-Min | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Number of Secondary Winding | Number of Primary Winding | Product | Features | Load Resistance | Attenuation Frequency-Max | Attenuation Frequency-Min | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF2012-221YA Bourns Inc. | 30000 |
| Datasheet | 14 Weeks | - | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | Steel | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF2012A | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 1.4mm | - | 300mA | - | SRF2012 | - | - | - | - | - | - | - | - | - | 100MHz | 220Ohm | - | 300mA | 300mA | - | - | - | Halogen Free | DATA LINE FILTER | - | - | 300mA | 2 | 400mOhm | - | - | - | 220Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EXC-28CG900U Panasonic Electronic Components | 210390 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EXC28 | 0.079Lx0.039W 2.00mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 5V | TAPE AND REEL | - | 4 | 1.15mm | - | - | 100MHz | - | - | - | 2010 | - | 0804 | - | L2.0XB1.0XH0.5 (mm)/L0.079XB0.039XH0.02 (inch) | - | - | 100MHz | 90Ohm | - | 130mA | 130mA | - | - | - | - | Signal Line | - | - | 130mA | 4 | 3Ohm | - | - | - | 90Ohm @ 100MHz | 5V | - | - | - | - | - | - | - | - | - | - | - | 500μm | 2mm | 1mm | - | - | - | RoHS Compliant | - | - | ||
![]() PE-67531NL Pulse Electronics Network | 7200 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | 1000000kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | - | 0.400Lx0.200W 10.16mmx5.08mm | - | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | 70°C | 0°C | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | 10.16mm x 5.08mm x 8.89mm | - | 140 μH | - | - | - | - | - | - | PC Pin | - | - | Signal Line | - | - | - | 2 | 600mOhm | - | - | 100kHz | - | - | - | - | - | 1 | 1 | - | - | 0.6Ohm | - | - | - | 8.89mm | 10.16mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 0603USB-222MLC Coilcraft | 943 |
| - | - | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | 0.209 Ω | 2000 | COILCRAFT INC | 0603USB-222MLC | Coilcraft | - | 85 °C | -40 °C | Strip | HALOGEN FREE AND ROHS COMPLIANT, MINIATURE, EIA STD PAKCAGE 0603, 4 PIN | Active | Active | 0.91 | Details | Yes | Common Mode Chokes / Filters For Hi Speed Signal 150nH DCR=.209Ohms USB3.0 Common Mode Choke 0603 | 0.000183 oz | 250V | - | -40°C ~ 85°C | MouseReel | - | 0603USB | 0.060 L x 0.030 W (1.52mm x 0.76mm) | - | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | GOLD OVER NICKEL OVER SILVER-PALLADIUM-GLASS FRIT TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | compliant | - | - | - | - | - | - | - | - | - | L1.52XB0.76XH1.07 (mm)/L0.06XB0.03XH0.042 (inch) | - | 0.15 µH | - | - | - | - | - | - | - | - | - | Signal Line | 0.5 A | - | - | 2 | 209mOhm | - | 500mA | - | 660 Ohms @ 1.8 GHz | - | 150 nH @ 100 MHz | 225 OHM Ω | - | - | - | Common Mode Chokes | - | - | 500 MHz | 100 MHz | - | 1.07 mm | 1.52 mm | 0.76 mm | 0.046 (1.17mm) | - | - | - | - | - | ||
![]() RD7137-36-0M5 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Wire | Through Hole | - | FLEXIBLE LEAD | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2014 | RD | 2.756Lx2.756W 70.00mmx70.00mm | 50% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | 850V | - | NO | 3 | 70.5mm | - | - | - | - | Not | 600V | - | - | - | - | - | - | 500 μH | 1kHz | - | - | - | 36A | RF INDUCTOR | Pin | GENERAL PURPOSE INDUCTOR | - | Power Line | - | - | 36A | 3 | 2.75mOhm Typ | - | 36A Typ | - | - | - | 500μH @ 400Hz | - | - | - | - | - | - | - | - | - | 70.5mm | 40.5mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() DLW5ATN501MQ2L Murata Electronics | 525 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 500Ohm | - | - | - | - | 8504.50.80.00 | 50V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 34mOhm | - | 2.5A | - | 500Ohm @ 100MHz | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.6mm | 0.093 2.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() DLM0NSN900HY2D Murata Electronics | 52667 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.033Lx0.026W 0.85mmx0.65mm | - | - | - | Active | 1 (Unlimited) | - | - | 90Ohm | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90Ohm | - | - | - | - | - | - | - | Signal Line | - | - | - | 2 | 5Ohm | - | 100mA | - | 90Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRF0905A-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SRF0905A | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 80V | TR, 13 Inch | - | 2 | - | - | 1.6A | - | - | - | - | - | - | - | - | - | - | 10 μH | - | 200Ohm | - | - | - | - | - | - | - | Signal Line | - | - | - | 2 | 80mOhm | - | - | - | 200Ohm @ 20MHz | - | 10μH @ 1kHz | - | - | - | - | - | - | - | - | - | - | 6.2992mm | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR221-513AE Bourns Inc. | 2970 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | DR221 | 0.197Lx0.130W 5.00mmx3.30mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | 200mA | - | - | Not | 100V | - | UL | - | 1.27mm | L5.0XB3.3XH3.3 (mm)/L0.197XB0.13XH0.13 (inch) | - | 50 μH | 150MHz | 1.4kOhm | - | 200mA | 200mA | - | - | - | - | Signal Line | - | -30% | 200mA | 2 | 320mOhm | - | - | - | - | 50V | 50μH @ 10kHz | - | - | - | - | - | - | - | - | - | - | 3.302mm | 5mm | 3.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACM4532-801-2P-T001 TDK Corporation | 12 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric), 6 Lead | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2001 | ACM | 0.177Lx0.126W 4.50mmx3.20mm | - | e2 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 100mOhm | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 3.2mm | unknown | 1A | - | - | Not | 50V | 4532 | - | 1812 | - | - | 10MOhm | - | 100MHz | 800Ohm | Dual | 1A | 1A | - | - | - | - | Power Line | - | - | 1A | 2 | 100mOhm | 100MHz | - | - | 800Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() RT8132-6-6M0 Schaffner EMC Inc. | 18 |
| Datasheet | 10 Weeks | - | - | - | Through Hole | Horizontal, 6 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2018 | RT | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | 6 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 3 | 27mOhm Typ | - | 6A | - | - | - | 6mH @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.339 34.00mm | - | - | RoHS Compliant | - | - | ||
![]() SRF3216-161Y Bourns Inc. | 59100 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRF3216 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 1.8mm | - | 350mA | - | - | - | 50V | - | - | - | - | - | 10MOhm | 160 μH | 100MHz | 160Ohm | - | 350mA | 350mA | - | - | - | - | DATA LINE FILTER | - | - | 350mA | 2 | 350mOhm | - | - | - | 160Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 1.6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7103-RC Bourns Inc. | 28 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7100 | 0.700Diax0.550W 17.78mmx13.97mm | 15% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 11.43mm | - | - | - | - | Not | - | - | UL | - | 5.08mm | - | - | 1.7 mH | 1kHz | - | Dual | 1A | 1A | - | Pin | - | - | DATA LINE FILTER | - | - | 1A | 2 | 70mOhm | - | - | - | - | - | 1.7mH @ 1kHz | - | - | - | - | - | - | - | - | - | 15.24mm | 15.24mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CC2824E253R-10 Laird-Signal Integrity Products | 1498 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | 281.227269mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | CC | 0.354Lx0.217W 9.00mmx5.50mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | - | 100kHz | - | - | 42V | - | - | - | - | - | - | 25 μH | 100kHz | 2kOhm | - | 800mA | 800mA | - | - | - | - | Signal Line | - | - | - | 2 | 260mOhm | - | - | - | 2kOhm @ 100MHz | - | 25μH @ 100kHz | - | - | - | - | - | - | - | - | - | - | 3.8mm | 7.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 744233670 Würth Elektronik | 2186 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-CNSW HF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 240mOhm | - | 105°C | -40°C | - | - | 50V | - | - | - | 1.2mm | - | 320mA | 6.5GHz | - | - | 50V | - | - | - | - | - | - | - | 100MHz | 67Ohm | - | 320mA | 320mA | - | - | - | - | Signal Line | - | - | - | 2 | 240mOhm | - | 320mA | - | 67Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.397mm | 2.0066mm | 2mm | 0.055 1.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM3822R201R-10 Laird-Signal Integrity Products | 26 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 12 Flat Lead | - | 12 | - | 2.290641g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.385Lx0.265W 9.78mmx6.73mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | 6 | 5.72mm | - | 5A | 100MHz | - | - | - | - | - | - | - | L9.78XB5.72XH9.53 (mm)/L0.385XB0.225XH0.375 (inch) | - | - | 100MHz | 200Ohm | - | 5A | 5A | - | - | - | - | Power Line | - | - | - | 6 | 20mOhm | - | - | - | 200Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10.3124mm | 9.78mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CM3032V121R-10 Laird-Signal Integrity Products | 45 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 3032 | - | 1.437888g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.430Lx0.300W 10.92mmx7.62mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 4 | 7.75mm | - | 8A | 100MHz | - | - | - | - | - | - | - | L8.13XB7.62XH5.72 (mm)/L0.32XB0.3XH0.225 (inch) | - | - | 2.01GHz | 120Ohm | - | 8A | 8A | - | - | - | - | Power Line | - | - | - | 4 | 10mOhm | - | - | - | 120Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 8.13mm | 7.62mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CM4732V201R-10 Laird-Signal Integrity Products | 343 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 12 Flat Lead | - | - | - | 3.864607g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.470Lx0.430W 11.94mmx10.92mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | 6 | 10.92mm | - | 8A | 100MHz | - | - | - | - | - | - | - | L11.94XB8.13XH9.45 (mm)/L0.47XB0.32XH0.372 (inch) | - | - | 100MHz | 200Ohm | - | 8A | 8A | - | - | - | - | Power Line | - | - | - | 6 | 10mOhm | - | - | - | 200Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10.0838mm | 11.94mm | 8.13mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() T8114NLT Pulse Electronics Network | 1350 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.350Lx0.248W 8.90mmx6.30mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 2 | 8.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 mH | - | - | - | 400mA | - | - | - | - | - | Signal Line | - | - | 400mA | 2 | 700mOhm | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | 4.0894mm | 6.6mm | 6.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() DLP11SN281HL2L Murata Electronics | 85 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | 1.1mm | - | - | - | - | - | - | 1210 | - | 0504 | - | - | - | - | 100MHz | 280Ohm | - | 90mA | 90mA | - | - | - | - | Signal Line | - | - | 90mA | 2 | 5.25Ohm | 100MHz | - | - | 280Ohm @ 100MHz | 5V | - | - | 100MOhm | - | - | - | - | - | - | - | - | 914.4μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |