- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum DC Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Termination Style | Approval Agency | Number of Channels | Inductance | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Product | Features | Height | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM-0905C-102Y-E-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 80V | -40°C ~ 125°C | MCM-0905 | 0.472 L x 0.425 W (12.00mm x 10.80mm) | - | - | - | - | - | - | Power Line | 2 | 210mOhm | 1A | - | 1 mH @ 10 kHz | - | - | - | 0.252 (6.40mm) | - | ||
![]() MCM-0905S-202Y-F-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 80V | -40°C ~ 125°C | MCM-0905 | 0.472 L x 0.425 W (12.00mm x 10.80mm) | - | - | - | - | - | - | Power Line | 2 | 420mOhm | 600mA | - | 2 mH @ 100 kHz | - | - | - | 0.252 (6.40mm) | - | ||
![]() MCM-7060M-301-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 125V | -40°C ~ 125°C | MCM-7060M | 0.295 L x 0.236 W (7.50mm x 6.00mm) | - | - | - | - | - | - | Power Line | 2 | 10mOhm | 5A | 300 Ohms @ 100 MHz | - | - | - | - | 0.150 (3.80mm) | - | ||
![]() MCI-2012-371-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 50V | -25°C ~ 85°C | MCI-2012 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | - | - | - | - | - | Power Line | 2 | 400mOhm | 280mA | 370 Ohms @ 100 MHz | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() MCM-9070M-102-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 50V | -40°C ~ 125°C | MCM-9070M | 0.354 L x 0.276 W (9.00mm x 7.00mm) | - | - | - | - | - | - | Power Line | 2 | 13mOhm | 4A | 1 kOhms @ 100 MHz | - | - | - | - | 0.189 (4.80mm) | - | ||
![]() MCM-1211M-272-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 125V | -40°C ~ 125°C | MCM-1211M | 0.287 L x 0.213 W (7.30mm x 5.40mm) | - | - | - | - | - | - | Power Line | 2 | 50mOhm | 1.5A | 2.7 kOhms @ 10 MHz | - | - | - | - | 0.197 (5.00mm) | - | ||
![]() MCM-1211M-701-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 125V | -40°C ~ 125°C | MCM-1211M | 0.492 L x 0.425 W (12.50mm x 10.80mm) | - | - | - | - | - | - | Power Line | 2 | 6mOhm | 8A | 700 Ohms @ 100 MHz | - | - | - | - | 0.252 (6.40mm) | - | ||
![]() MCM-0905-501-E-RU MAGLAYERS | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | Mag Layers | - | - | Tape & Reel (TR) | Active | - | 50V | -40°C ~ 125°C | MCM-0905 | 0.472 L x 0.425 W (12.00mm x 10.80mm) | - | - | - | - | - | - | Power Line | 2 | 120mOhm | 2A | 1 kOhms @ 10 MHz | 500 µH @ 100 kHz | - | - | - | 0.252 (6.40mm) | - | ||
![]() CM422SG102NB Mentech | In Stock | - | - | Surface Mount | - | - | - | Mentech Technology USA Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | 0.374 L x 0.252 W (9.50mm x 6.40mm) | - | - | - | - | - | - | Signal Line | 2 | 300mOhm | 500mA | - | 1 mH @ 100 kHz | - | - | - | 0.220 (5.60mm) | - | ||
![]() CM633SG332N Mentech | In Stock | - | - | Surface Mount | - | - | - | Mentech Technology USA Inc. | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | 0.374 L x 0.350 W (9.50mm x 8.90mm) | - | - | - | - | - | - | Signal Line | 2 | 360mOhm | 520mA | - | 3.3 mH @ 100 kHz | - | - | - | 0.220 (5.60mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | 12 A | + 150 C | KEMET | - 40 C | PCB Mount | Tray | Active | - | - | - | - | - | - 30 %, + 50 % | Automotive Grade Single-Phase Common Mode Coil | Through Hole | - | 3 Channel | 7.2 mH | - | - | - | - | - | - | AC Line Filters | - | 33 mm | - | - | ||
![]() PMCE-3015 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | Premier Magnetics | - | - | Tape & Box (TB) | Active | 3750V (3.75kV) | - | -40°C ~ 80°C | PMCE | 1.200 L x 1.015 W (30.48mm x 25.78mm) | - | - | - | - | - | - | Power Line | 2 | 30mOhm | 7A | - | 1.5 mH @ 1 kHz | - | - | - | 1.450 (36.83mm) | - | ||
![]() UAL11VR05350CH KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UAL21VR1101000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALR10HS081800 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UDLST00202A000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UAL28VK20115CH KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALS201R7A0054 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALC4N2R0A0219 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALSB2R2505600 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |