- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Termination Style | Approval Agency | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Product | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMCE-0100 Premier Magnetics | In Stock | - | - | - | Through Hole | - | - | - | - | Premier Magnetics | - | - | Tape & Box (TB) | Active | - | 3750V (3.75kV) | - | - | -40°C ~ 80°C | PMCE | 0.826 L x 0.750 W (21.00mm x 19.05mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | 2 | 170mOhm | 1.75A | - | 10 mH @ 1 kHz | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 23 A | - | + 150 C | KEMET | - 40 C | PCB Mount | Tray | Active | - | - | - | - | - | - | - | - 30 %, + 50 % | - | Automotive Grade Single-Phase Common Mode Coil | - | - | - | - | Through Hole | - | 4 Channel | 620 uH | - | - | - | - | - | - | - | - | - | - | - | AC Line Filters | - | 33 mm | - | - | - | - | - | - | - | ||
![]() SS26V-R300038 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Radial | - | 120 °C | -25 °C | 20.5 mm | - | - | - | - | 3.8 mH | 1 kHz | 100 mΩ | 3 A | 3 A | Pin | - | 2 | - | - | - | - | - | - | 30.5 mm | 26 mm | 20.4978 mm | - | No | No SVHC | Lead Free | - | ||
![]() TC-2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMCE-0015 Premier Magnetics | In Stock | - | - | - | Through Hole | - | - | - | - | Premier Magnetics | - | - | Tape & Box (TB) | Active | - | 3750V (3.75kV) | - | - | -40°C ~ 80°C | PMCE | 0.826 L x 0.750 W (21.00mm x 19.05mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | 2 | 32mOhm | 3.5A | - | 1.5 mH @ 1 kHz | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | - | ||
![]() CM6296-105 BULK 25 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-02-200 KEMET TOKIN | 2697 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Radial | - | 105 °C | -25 °C | 18.5 mm | - | - | - | - | 2 mH | 100 kHz | 110 mΩ | 2 A | 2 A | Pin | - | 2 | - | - | - | - | - | - | 23.0124 mm | 18.5 mm | 18.4912 mm | - | No | No SVHC | - | - | ||
![]() SDCW2012-2-601TF Sunlord | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric), 4 PC Pad | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | 50V | - | -40°C ~ 85°C | SDCW | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 2 | 550mOhm | 200mA | 600 Ohms @ 100 MHz | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Horizontal, 4 PC Pin | 32 A | 1.13 mOhms | + 120 C | KEMET | - 40 C | PCB Mount | Tray | Active | - | 1000V (1kV) | 1000V (1kV) | - | -40°C ~ 120°C | SCR-XV | 2.087 Dia (53.00mm) | - | - | Automotive Grade | - | - | - | - | Through Hole | - | - | 470 uH | - | - | - | - | - | Power Line | 2 | 1.13mOhm (Typ) | 32A | - | 470 µH @ 100 kHz | Common Mode Chokes | - | 33 mm | - | - | 1.299 (33.00mm) | - | - | - | AEC-Q200 | ||
![]() ST-110AH KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | - | - | - | 75 °C | -20 °C | - | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 mm | 17 mm | 12 mm | - | - | - | - | - | ||
![]() AWCU00453226513TM2 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH-302 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | 7.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM6149-155 BULK 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS21V-100098 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Radial | - | 120 °C | -25 °C | 16.5 mm | 1 A | - | - | - | 9.8 mH | 1 kHz | 600 mΩ | 1 A | 1 A | Pin | - | 2 | - | - | - | - | - | - | 24.5 mm | 20.5 mm | 16.51 mm | - | No | No SVHC | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM-7060M-132-RU MAGLAYERS | In Stock | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | Mag Layers | - | - | Tape & Box (TB) | Active | - | - | 125V | - | -40°C ~ 125°C | MCM-7060M | 0.295 L x 0.236 W (7.50mm x 6.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | 2 | 21mOhm | 2.5A | 1.3 kOhms @ 100 MHz | - | - | - | - | - | - | 0.150 (3.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 A | - | + 150 C | KEMET | - 40 C | PCB Mount | Tray | Active | - | - | - | - | - | - | - | - 30 %, + 50 % | - | Automotive Grade Single-Phase Common Mode Coil | - | - | - | - | Through Hole | - | 4 Channel | 1.2 mH | - | - | - | - | - | - | - | - | - | - | - | AC Line Filters | - | 33 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS35V-45022 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Radial | - | 120 °C | -25 °C | - | - | - | - | - | 2.2 mH | 1 kHz | 60 mΩ | 4.5 A | 4.5 A | Pin | - | 2 | - | - | - | - | - | - | 40.9956 mm | 37.0078 mm | 26.5 mm | - | No | No SVHC | Lead Free | - | ||
![]() CMM21T-901M-N Chilisin Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |