- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Power Supplies | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Halogen Free | Filter Type | Rated Current | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Saturation Current | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF1306-600Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Chassis Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1306 | 0.413Lx0.374W 10.50mmx9.50mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 μH | - | - | - | 2A | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | 2 | 65mOhm | - | - | 600Ohm @ 5MHz | - | 60μH @ 100kHz | 600Ohm Ω | - | - | - | - | - | 10.5mm | 9.5mm | 0.238 6.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() ACM4520V-901-2P-TL00 TDK Corporation | 2882 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ACM-V | 0.185Lx0.177W 4.70mmx4.50mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | - | 2 | 60mOhm | - | 1.2A | 900Ohm @ 100MHz | - | - | - | - | - | - | - | 2.0066mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DFKF-28-0002 Schurter Inc. | 15 |
| Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | 20.999994g | RECTANGULAR PACKAGE | - | - | -25°C~100°C | Bulk | 2011 | DFKF | 1.114Lx1.079W 28.30mmx27.40mm | 50% | - | - | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 27.4mm | - | - | - | - | - | 440V | - | - | - | - | - | - | - | 20 mH | - | - | - | - | 1A | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 2 | 360mOhm | 280kHz | - | - | - | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744272332 Würth Elektronik | 596 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 740.007602mg | - | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SL5 | 0.394Lx0.343W 10.00mmx8.70mm | 40% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 360mOhm | - | 125°C | -40°C | - | - | 80V | - | - | - | 9mm | - | 650mA | - | - | - | - | - | - | - | - | - | - | - | 3.3 mH | 100kHz | 8.9kOhm | - | 650mA | 650mA | - | - | - | - | - | Signal Line | - | 40% | 650mA | - | - | 2 | 360mOhm | 100kHz | 650mA | 8.9kOhms @ 100kHz | - | 3.3mH @ 100kHz | - | - | - | - | - | 6.5mm | 10.0076mm | 8.7122mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 23Z104SM Pulse Electronics Network | 2000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.265, 6.73mm Width) | - | - | 500.000539mg | - | - | - | - | Bulk | 2007 | - | 0.230Lx0.265W 5.84mmx6.73mm | 0.13% | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | 85°C | -40°C | - | - | - | TUBE | Unshielded | 4 | 6.34mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 68 μH | 100MHz | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 4 | 200mOhm | - | - | - | - | - | - | - | - | - | - | 5.588mm | 6.73mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() DLP0NSN350HL2L Murata Electronics | 87060 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP0N | 0.033Lx0.026W 0.85mmx0.65mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 35Ohm | - | - | - | - | 8504.50.80.00 | 5V | TR, EMBOSSED, 7 INCH | Unshielded | 2 | - | - | - | - | - | - | - | 0806 | - | 0302 | - | - | - | - | - | 100MHz | 35Ohm | - | 100mA | 100mA | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 1.5Ohm | - | - | 35Ohm @ 100MHz | 5V | - | - | - | - | - | - | 508μm | 0.85mm | 0.65mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF1006-302Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF1006 | 0.394Lx0.343W 10.00mmx8.70mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | 2 | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mH | 100kHz | 3kOhm | - | 350mA | - | - | - | - | - | - | Signal Line | - | - | 350mA | - | - | 2 | 330mOhm | - | - | 3kOhm @ 500kHz | 50V | 3mH @ 100kHz | - | - | - | - | - | 6.5024mm | 10mm | 8.7mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ZJYS51R5-4PT-01 TDK Corporation | 3263 | - | Datasheet | 16 Weeks | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 8 Gull Wing | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2001 | ZJYS51 | 0.413Lx0.270W 10.50mmx6.86mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | 60mOhm | - | - | - | - | - | 50V | - | Shielded | - | 9.5mm | - | 2A | - | - | - | 50V | - | - | - | - | - | - | 100MOhm | - | 300MHz | 200Ohm | - | 2A | 2A | - | - | - | - | - | Signal Line | - | - | 2A | - | - | 4 | 120mOhm | - | - | 200Ohm @ 100MHz | - | - | - | - | - | - | - | 5.08mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PLT5BPH5013R1SNL Murata Electronics | 580 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Vertical, 4 PC Pad | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | PLT5BPH | 0.197Lx0.197W 5.00mmx5.00mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 80V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | - | L5.0XB5.0XH5.0 (mm)/L0.197XB0.197XH0.197 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 3.1A | - | - | - | - | 2 | 22.1mOhm | - | 1.8A | 500Ohm @ 10MHz | - | - | 500Ohm Ω | 10MOhm | - | - | - | 5.0038mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() B2013T Pulse Electronics Network | 182 | - | Datasheet | - | - | - | - | Surface Mount | Vertical, 8 Gull Wing | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.566Lx0.475W 14.37mmx12.07mm | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | Unshielded | 2 | 15.24mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mH | 100MHz | - | Dual | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 1Ohm | - | 100mA | - | - | 9mH @ 100kHz | - | - | - | - | - | 8.64mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CMS3-13-R Eaton - Electronics Division | 15 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 453.59237mg | - | Ferrite | - | -40°C~160°C | Tape & Reel (TR) | 2013 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.03 mH | - | - | - | 880mA | 880mA | - | - | - | - | - | Power Line | - | - | - | - | - | 2 | 210mOhm Typ | - | 880mA | - | - | 1.03mH @ 100kHz | - | - | - | - | - | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRF0905A-500Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905A | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 80V | TR, 13 INCH | - | 2 | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | 50 μH | - | 1.5kOhm | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 320mOhm | - | - | 1.5kOhm @ 20MHz | - | 50μH @ 1kHz | - | - | - | - | - | 6.2992mm | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLP2ADN121HL4L Murata Electronics | 30 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP2A | 0.079Lx0.039W 2.00mmx1.00mm | 20% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 120Ohm | - | - | - | - | - | 5V | TAPE AND REEL | - | 4 | 1.1mm | - | 120A | - | - | - | - | 2010 | - | 0804 | - | L2.0XB1.0XH0.82 (mm)/L0.079XB0.039XH0.032 (inch) | - | - | - | 100MHz | 120Ohm | - | 120mA | 120mA | - | - | - | - | - | Signal Line | - | - | 120mA | - | - | 4 | 2.5Ohm | - | - | 120Ohm @ 100MHz | 5V | - | - | - | - | - | - | 914.4μm | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 7118-RC Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2009 | 7100 | 1.230Diax0.900W 31.24mmx22.86mm | 15% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 20.32mm | - | - | - | Not | - | - | - | UL | - | 10.16mm | - | - | - | 1.7 mH | 1kHz | - | Dual | 5A | 5A | - | - | Pin | - | - | DATA LINE FILTER | - | - | 5A | - | - | 2 | 40mOhm | - | - | - | - | 1.7mH @ 1kHz | - | - | - | - | 30.48mm | 30.48mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACM2012E-121-2P-T00 TDK Corporation | 1880 | - | - | 25 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ACM-E | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | 120Ohm | - | - | - | - | 8504.50.80.00 | 50V | TR, 7 INCH | - | 2 | - | - | 300mA | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | 120Ohm | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 450mOhm | - | - | 120Ohm @ 100MHz | - | - | - | - | - | - | - | 1.0922mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8112-RC Bourns Inc. | 56 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | -55°C~105°C | Bulk | 2002 | 8100 | 1.350Lx0.800W 34.29mmx20.32mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | 55mOhm | - | - | - | - | - | - | - | Unshielded | 2 | 20.57mm | - | 5.6A | - | Not | - | - | - | UL | - | 22.86mm | - | - | - | 8 mH | 1kHz | - | Dual | 5.6A | 5.6A | - | - | Pin | - | - | DATA LINE FILTER | - | - | 5.6A | 5.6A | 55mOhm | 2 | 55mOhm | - | - | - | - | 8mH @ 1kHz | - | - | 5.6A | - | 34.29mm | 36.83mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECMF4-2450A17M10 STMicroelectronics | 44 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 month ago) | - | - | Surface Mount | 10-UFQFN | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECMF | 0.102Lx0.053W 2.60mmx1.35mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECMF4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 4 | 5.5Ohm Typ | - | 100mA | - | - | - | - | - | - | ESD | - | - | - | - | 0.020 0.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EMI4184MUTAG ON Semiconductor | 300 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-UFDFN | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EMI41 | 0.197Lx0.079W 5.00mmx2.00mm | - | e4 | yes | Obsolete | 1 (Unlimited) | Flat | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | Signal Line | - | - | - | - | - | 8 | 8Ohm Typ | - | 100mA | - | - | - | - | - | - | ESD | - | 558.8μm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SRF2012A-121YA Bourns Inc. | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF2012AA | 0.079Lx0.047W 2.00mmx1.20mm | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 50V | TR, 7 INCH | - | 2 | - | - | 400mA | SRF2012A | - | - | - | - | - | - | - | - | - | - | - | - | 120Ohm | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 300mOhm | - | - | 120Ohm @ 100MHz | - | - | - | - | - | - | - | 1.397mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744228S Würth Elektronik | 385 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 500.992773mg | - | - | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 120mOhm | - | 125°C | -40°C | - | - | 80V | - | - | - | - | - | 1A | - | - | - | 80V | - | - | - | - | - | - | - | 25 μH | 1kHz | 2.8kOhm | - | 1A | 1A | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 120mOhm | - | 1A | 2.8kOhms @ 1kHz | - | 25μH @ 1kHz | - | - | - | - | - | 5.3086mm | 9.2mm | 6mm | 0.209 5.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |