- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Qualification | RoHS | Shield | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Shielding | Termination Style | Approval Agency | Lead Spacing | Note | Number of Channels | Lead Diameter | Inductance | Test Frequency | Impedance | Size | Filter Type | Product Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Product | Features | Product Category | Diameter | Height | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPDL764WM-400-2P-T Signal Transformer | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Wirewound | Bel Signal Transformer | 1500 | Bel | 5 A | 10 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | - | 50V | -40°C ~ 125°C | Reel | SPDL | 0.295 L x 0.236 W (7.50mm x 6.00mm) | - | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | - | 2 Channel | - | - | 100 MHz | 400 Ohms | - | Signal Line | Common Mode Chokes | 2 | 10Ohm | 5A | 400 Ohms @ 100 MHz | - | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 4 mm | 7.5 mm | 6 mm | 0.157 (4.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | KEMET | - | - | - | Tray | Active | - | - | - | 1000V (1kV) | 1000V (1kV) | -40°C ~ 120°C | - | SCR-XV | 2.087 Dia (53.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | 2 | 0.78mOhm (Typ) | 40A | - | - | 330 µH @ 100 kHz | - | - | - | - | - | - | - | 1.299 (33.00mm) | AEC-Q200 | ||
![]() AWCU00453226223TT2 Pulse | In Stock | - | - | Surface Mount | 4.5 mm x 3.2 mm x 2.6 mm | Ferrite | Pulse Electronics | 2500 | Pulse | 200 mA | 1 Ohms | + 150 C | Pulse Electronics | - 50 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 50V | -50°C ~ 150°C | MouseReel | AWCU | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 30 % | Automotive | Choke | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | - | 1 Channel | - | 22 uH | 10 MHz | 1.2 kOhms | - | Signal Line | Common Mode Chokes | 2 | 1Ohm | 200mA | 1.2 kOhms @ 10 MHz | - | 22 µH @ 100 kHz | Commom Mode Choke | - | Common Mode Chokes / Filters | - | 2.6 mm | 4.5 mm | 3.2 mm | 0.110 (2.80mm) | AEC-Q200 | ||
![]() CM6296-654 BULK 25 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 299975 TRACO | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | - | TCK | - | ±20 % | - | - | - | - | - | - | - | - | - | - | 4,7 uH | - | - Ohm | 4x4,5x3,2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303415 TRACO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 243000 | - | - % | - | - | - | - | - | - | - | - | - | - | - uH | - | - Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303427 TRACO | In Stock | - | - | SMD | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | - | TCK | - | ±20 % | - | - | - | - | - | - | - | - | - | - | 68 uH | - | - Ohm | 5,3x5x2,7mm | - | - | - | - | - | - | - | - | - | 1 Coil | - | - | - | - | - | - | - | ||
![]() 303429 TRACO | In Stock | - | - | SMD | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | - | TCK | - | ±20 % | - | - | - | - | - | - | - | - | - | - | 22 uH | - | - Ohm | 3,1x3,5x2,1mm | - | - | - | - | - | - | - | - | - | 1 Coil | - | - | - | - | - | - | - | ||
![]() 303417 TRACO | In Stock | - | - | SMD | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+105°C | - | TCK | - | ±20 % | - | - | - | - | - | - | - | - | - | - | 3,3 uH | - | - Ohm | 4x4,5x3,2mm | - | - | - | - | - | - | - | - | - | 1 Coil | - | - | - | - | - | - | - | ||
![]() 322670 TRACO | In Stock | - | - | SMD | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | - | TCK | - | ±20 % | - | - | - | - | - | - | - | - | - | - | 22 uH | - | - Ohm | 5,3x5x2,7mm | - | - | - | - | - | - | - | - | - | 1 Coil | - | - | - | - | - | - | - | ||
![]() CM6296-503 BULK 25 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM6296-454 BULK 25 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APPM00121165800XY0 Pulse | In Stock | - | - | - | - | - | - | - | - | 10 A | 2.2 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Power Line | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 230 Ohms | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | 6.5 mm | 12 mm | 10.8 mm | - | - | ||
![]() BWCU00322518161M00 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWCU00231512300M02 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWCU00201212750M02 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPPM00050520301X0E Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | 14 A | 8.66 mOhms | + 120 C | KEMET | - 40 C | PCB Mount | - | Tray | Active | - | - | - | 1000V (1kV) | 1000V (1kV) | -40°C ~ 120°C | - | SCR-XV | 2.087 Dia (53.00mm) | - | Automotive Grade | - | - | - | Through Hole | - | - | - | - | - | 4.8 mH | - | - | - | Power Line | - | 2 | 8.66mOhm (Typ) | 14A | - | - | 4.8 mH @ 100 kHz | Common Mode Chokes | - | - | - | 33 mm | - | - | 1.299 (33.00mm) | AEC-Q200 | ||
![]() DLP11SN161SL2L 00-20 Murata | In Stock | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | - | Murata Electronics | - | - | - | Bulk | Last Time Buy | - | - | - | - | 5V | -40°C ~ 85°C | - | DLP11S | 0.049 L x 0.039 W (1.25mm x 1.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | 2 | 3.38Ohm | 120mA | 160 Ohms @ 100 MHz | - | - | - | - | - | - | - | - | - | 0.036 (0.92mm) | - | ||
![]() CTSQ1918F-125-153-_ Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | Central Technologies | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | CTSQ1918F | 0.925 L x 0.591 W (23.50mm x 15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | 2 | 150mOhm | 1.25A | - | - | 15 mH @ 1 kHz | - | - | - | - | - | - | - | 1.004 (25.50mm) | - |