- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | CoilResistance | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Direction | Halogen Free | Filter Type | Rated Current | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | ESD Protection | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACT1210-510-2P-TL00 TDK Corporation | 12512 | - | Datasheet | 15 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 15.989131mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | ACT | 0.154Lx0.098W 3.90mmx2.50mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | 80V | TAPE AND REEL | Unshielded | 2 | - | 200mA | - | - | - | - | - | - | - | - | - | - | 51 μH | 100kHz | 2.6kOhm | - | - | 200mA | - | - | Signal Line | - | - | - | 200mA | 700mOhm | 2 | 700mOhm | - | - | - | 2.6kOhm @ 10MHz | - | 51μH @ 100kHz | - | 10MOhm | - | 2.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR331-513AE Bourns Inc. | 2970 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | 4 | - | Ferrite | - | - | -40°C~135°C | Cut Tape (CT) | 2006 | DR331 | 0.287Lx0.213W 7.30mmx5.40mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 300mOhm | - | - | - | - | TAPE AND REEL | - | - | 80V | TAPE AND REEL | - | 2 | 9.3mm | 500mA | - | - | Not | - | 42V | - | UL | - | 3.7mm | - | 51 μH | 100kHz | - | - | 500mA | 500mA | - | - | Signal Line | - | 25% | 500mA | - | - | 2 | 300mOhm | 1GHz | - | - | - | - | 51μH @ 100kHz | - | - | - | 4.7mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACP3225-102-2P-T000 TDK Corporation | 44576 | - | Datasheet | 42 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric), 4 Leads | - | - | - | - | 60V | -40°C~85°C | Cut Tape (CT) | 2012 | ACP | 0.126Lx0.098W 3.20mmx2.50mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | TR, 7 INCH | Shielded | 2 | 2.7mm | 1.5A | 8.5GHz | - | - | - | - | 3225 | - | 1210 | - | - | 4.1 μH | 1MHz | 1kOhm | - | 1.5A | 1.5A | - | - | Power Line | - | 25% | 1.2A | 1.5A | 100mOhm | 2 | 50mOhm Typ | - | - | - | 1kOhm @ 100MHz | - | - | - | 10MOhm | - | 2mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21SN900HQ2L Murata Electronics | 50000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 10.999615mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | Tin (Sn) | - | - | Wirewound | COMMON MODE CHOKE | 8504.50.80.00 | - | 20V | TAPE AND REEL | Unshielded | 2 | 1.4mm | 280mA | - | - | Not | - | - | - | - | 0805 | - | - | - | 100MHz | 90Ohm | - | 280mA | 280mA | - | - | Signal Line | - | - | 280mA | - | - | 2 | 410mOhm | - | - | - | 90Ohm @ 100MHz | - | - | - | - | - | 1.397mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECMF02-4CMX8 STMicroelectronics | 14515 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECMF | 0.098Lx0.047W 2.50mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | Flat | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | - | ECMF02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 4Ohm | - | - | - | - | - | - | - | - | ESD | 558.8μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW21HN900SQ2L Murata Electronics | 53570 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 8.986799mg | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | Tin (Sn) | - | - | Wirewound | OPEN MAGNETIC ONE CIRCUIT TYPE | 8504.50.80.00 | - | - | TAPE AND REEL | Unshielded | 2 | 1.2mm | 330mA | 100MHz | - | Not | - | - | - | - | 0805 | - | - | - | 100MHz | 90Ohm | - | 330mA | 330mA | - | - | Signal Line | - | - | 330mA | - | - | 2 | 350mOhm | - | - | - | 90Ohm @ 100MHz | - | - | - | - | - | 900μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLP11SN900HL2L Murata Electronics | In Stock | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | 5V | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | Shielded | 2 | 1mm | 150mA | - | - | Not | - | - | 1210 | - | 0504 | - | - | - | 100MHz | 90Ohm | - | 150mA | 150mA | - | - | Signal Line | - | - | 150mA | - | - | 2 | 1.88Ohm | - | - | - | 90Ohm @ 100MHz | - | - | - | 100MOhm | - | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ACM1211-701-2PL-TL01 TDK Corporation | 7303 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2011 | ACM | 0.472Lx0.433W 12.00mmx11.00mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 80V | TAPE AND REEL | Unshielded | 2 | 11.3mm | 8A | - | - | - | - | - | - | - | - | - | - | 1.33 μH | 100MHz | 700Ohm | Dual | 8A | 8A | - | - | Power Line | - | - | 8A | - | - | 2 | 6mOhm | - | - | - | 700Ohm @ 100MHz | - | - | - | 10MOhm | - | 6mm | - | 11mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACT45B-101-2P-TL003 TDK Corporation | 9674 | - | Datasheet | 15 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 26.988746mg | Ferrite | - | 50V | -40°C~150°C | Tape & Reel (TR) | 1997 | ACT | 0.177Lx0.126W 4.50mmx3.20mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 150°C | -40°C | Wirewound | - | - | - | 50V | - | - | - | 3.4mm | 150mA | - | - | - | - | - | - | - | 1812 | - | - | 100 μH | 100kHz | 5.8kOhm | Dual | 150mA | 150mA | - | - | Signal Line | - | -30% | 150mA | 150mA | 2Ohm | 2 | 2Ohm | 10MHz | 150mA | - | 5.8kOhms @ 10MHz | - | 100μH @ 100kHz | - | - | - | 3mm | 4.7mm | 3.2004mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLP11SN331HL2L Murata Electronics | 2800 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 330Ohm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 5V | TAPE AND REEL | - | 2 | 1.1mm | - | - | - | Not | - | - | 1210 | - | 0504 | - | - | - | 100MHz | 330Ohm | - | 80mA | 80mA | - | - | Signal Line | - | - | 80mA | - | - | 2 | 6.13Ohm | - | - | - | 330Ohm @ 100MHz | 5V | - | - | - | - | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ACT45B-110-2P-TL003 TDK Corporation | 30000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | - | 50V | -40°C~150°C | Tape & Reel (TR) | 1997 | ACT | 0.177Lx0.126W 4.50mmx3.20mm | 50% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 3.4mm | 250mA | - | - | - | - | - | - | - | - | - | 10MOhm | 11 μH | 10MHz | 600Ohm | Dual | 250mA | 250mA | - | - | Signal Line | - | - | 250mA | - | - | 2 | 600mOhm | - | - | - | 600Ohm @ 10MHz | - | 11μH @ 100kHz | - | - | - | 3mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EMI2121MTTAG ON Semiconductor | 17830 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | - | 9V | -40°C~85°C | Tape & Reel (TR) | 2012 | EMI21 | 0.087Lx0.079W 2.20mmx2.00mm | - | e3 | yes | Active | 1 (Unlimited) | Flat | EAR99 | - | Tin (Sn) | - | - | - | - | - | 1.3pF | - | TAPE AND REEL | - | 1 | 2mm | 100mA | - | - | - | 8 | - | - | IEC | - | - | - | - | - | - | - | 100mA | 100mA | Bidirectional | Halogen Free | Signal Line | - | - | - | - | - | 2 | 8Ohm Typ | - | - | Yes | - | - | - | 50Ohm Ω | - | ESD | 787.4μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW43SH510XK2L Murata Electronics | 42524 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 170.01209mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW43 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | 50V | TAPE AND REEL | Unshielded | 2 | 3.4mm | 230mA | - | - | Not | - | - | 4532 | - | 1812 | - | - | 51 μH | 100MHz | - | - | 230mA | 230mA | - | - | Signal Line | - | - | 230mA | - | - | 2 | 1Ohm | - | - | - | - | 50V | 51μH @ 1MHz | - | 10MOhm | - | 2.6mm | 4.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLW5BTM501SQ2L Murata Electronics | 1467 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 6 PC Pad | - | 299.994654mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 40% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 500Ohm | Tin/Copper (Sn/Cu) | - | - | Wirewound | - | 8504.50.80.00 | - | 50V | TAPE AND REEL | Unshielded | 2 | 5.3mm | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 500Ohm | - | - | 4A | - | - | Power, Signal Line | 4A | - | 4A | - | - | 2 | 27mOhm | - | - | - | 500Ohm @ 100MHz | - | - | - | - | - | 2.35mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACM70V-701-2PL-TL00 TDK Corporation | 11106 | - | Datasheet | 9 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | 4 | - | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | ACM-V | 0.276Lx0.236W 7.00mmx6.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -40°C | Wirewound | - | - | - | 80V | - | Shielded | - | 6.2mm | 4A | - | - | - | - | 80V | 0706 | - | - | - | 10MOhm | - | 100MHz | 700Ohm | - | 4A | 4A | - | - | Power Line | - | - | 4A | 4A | 15mOhm | 2 | 15mOhm | - | 4A | - | 700Ohms @ 100MHz | - | - | - | - | - | 3.5mm | 7mm | 5.9944mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ACM2012-900-2P-T002 TDK Corporation | 78432 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | Ferrite | 190mOhm | 50V | -25°C~85°C | Tape & Reel (TR) | 2001 | ACM | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | - | 50V | - | Shielded | - | 1.4mm | 400mA | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | 100MHz | 90Ohm | Dual | 400mA | 400mA | - | - | Signal Line | - | - | 400mA | - | - | 2 | 190mOhm | - | 400mA | - | 90Ohms @ 100MHz | - | - | - | - | - | 1.3mm | 2.2mm | 1.2mm | 0.051 1.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW43SH101XK2L Murata Electronics | 39936 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 170.01209mg | - | - | 50V | -40°C~125°C | Tape & Reel (TR) | - | DLW43 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | Unshielded | 2 | 3.4mm | 200mA | - | - | Not | - | - | 4532 | - | 1812 | - | - | 100 μH | 1MHz | - | - | 200mA | 200mA | - | - | Signal Line | - | - | 200mA | - | - | 2 | 2Ohm | - | - | - | - | - | 100μH @ 1MHz | - | 10MOhm | - | 2.6mm | 4.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLP11TB800UL2L Murata Electronics | 12 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 80Ohm | - | - | - | - | - | 8504.50.80.00 | - | 5V | TAPE AND REEL | - | 2 | 1.1mm | 100mA | - | - | - | - | - | 1210 | - | 0504 | - | 100MOhm | - | 100MHz | 80Ohm | - | 100mA | 100mA | - | - | Signal Line | - | - | 100mA | - | - | 2 | 1.88Ohm | - | - | - | 80Ohm @ 100MHz | 5V | - | - | - | - | 300μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACM1211-102-2PL-TL01 TDK Corporation | 6949 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | 14mOhm | - | -40°C~85°C | Tape & Reel (TR) | 2001 | ACM | 0.472Lx0.433W 12.00mmx11.00mm | - | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Nickel (Sn/Ni) | - | - | - | - | - | - | 80V | TR, 13 INCH | - | 2 | 11.3mm | 6A | - | - | - | - | 80V | - | - | - | - | 10MOhm | - | 100MHz | 1kOhm | Dual | 6A | 6A | - | - | Power Line | - | - | 6A | - | - | 2 | 14mOhm | - | - | - | 1kOhm @ 100MHz | - | - | - | - | - | 6mm | - | 11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ACP3225-501-2P-T000 TDK Corporation | 10941 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 15.989131mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ACP | 0.126Lx0.098W 3.20mmx2.50mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | 60V | TR, 7 INCH | Unshielded | 2 | 2.5mm | 2A | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 500Ohm | - | - | 2A | - | - | Power Line | - | - | - | - | - | 2 | 40mOhm Typ | - | - | - | 500Ohm @ 100MHz | - | - | - | 10MOhm | - | 1.9mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |