- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC2824E474R-10 Laird-Signal Integrity Products | 3000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | 281.227269mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC | 0.354Lx0.217W 9.00mmx5.50mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | IMPEDANCE AT 5 MHZ | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | 100kHz | - | 42V | - | - | - | - | - | 470 μH | - | 8.6kOhm | - | 700mA | 700mA | - | - | - | - | Signal Line | - | - | - | - | 2 | 260mOhm | - | - | 8.6kOhm @ 5MHz | - | 470μH @ 100kHz | - | - | 4.9022mm | 7.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 7124-RC Bourns Inc. | 5 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | 4 | - | - | Ferrite | - | -55°C~105°C | Bulk | 2009 | 7100 | 1.230Diax0.900W 31.24mmx22.86mm | 15% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | 20mOhm | - | - | - | - | - | - | - | - | - | 2 | 20.32mm | 10A | - | Not | - | UL | - | 10.16mm | - | - | 2.55 mH | 1kHz | - | Dual | 10A | 10A | - | - | Pin | - | DATA LINE FILTER | - | 15% | 10A | - | 2 | 20mOhm | - | - | - | - | 2.55mH @ 1kHz | - | 30.48mm | 30.48mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM4732V301R-10 Laird-Signal Integrity Products | 26 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 12 Flat Lead | - | - | 5.987419g | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.470Lx0.430W 11.94mmx10.92mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 30V | - | - | 6 | 10.92mm | 8A | 100MHz | - | - | - | - | - | L11.94XB8.13XH14.48 (mm)/L0.47XB0.32XH0.57 (inch) | - | - | 100MHz | 300Ohm | - | 8A | 8A | - | - | - | - | Power Line | - | - | - | - | 6 | 10mOhm | - | - | 300Ohm @ 100MHz | - | - | - | - | 15.113mm | 11.94mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DKLL-0346-0510 Schurter Inc. | 44 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Nonstandard | WIRE | - | 142.000011g | RECTANGULAR PACKAGE | - | - | -25°C~100°C | Bulk | 2013 | DKLL-3 | 1.969Lx1.969W 50.00mmx50.00mm | 50% | e3 | yes | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 760V | - | NO | 3 | 50mm | - | - | Not | 540V | UR | - | - | - | - | 10 mH | - | - | - | - | 5A | RF INDUCTOR | - | Pin | - | - | - | - | 5A | - | 3 | 48mOhm | 150kHz | - | - | - | - | - | - | 30.8mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SS28H-20075-CH KEMET | 187 |
| Datasheet | 27 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -25°C~120°C | Bulk | 2006 | SS | 1.181Lx1.181W 30.00mmx30.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 7.5 mH | - | - | - | - | - | - | - | - | - | Power Line | 2A | - | - | - | 2 | 220mOhm | - | 2A | - | - | 7.5mH @ 1kHz | 100MOhm | - | - | 30mm | 30mm | 0.965 24.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7446322007 Würth Elektronik | 109 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 1.043Lx0.728W 26.50mmx18.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 16Ohm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1.9A | - | - | 250V | - | - | - | - | - | 6.8 mH | 50Hz | - | - | 1.9A | 1.9A | - | - | - | - | Power Line | - | 30% | - | - | 2 | 160mOhm | - | 1.9A | - | - | 6.8mH @ 10kHz | - | - | 30.5054mm | 26.4922mm | 18.4912mm | 1.201 30.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLW21HN670HQ2L Murata Electronics | 3000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 67Ohm | - | - | - | Wirewound | - | 8504.50.80.00 | 20V | TR, EMBOSSED, 7 INCH | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 67Ohm | - | - | 240mA | - | - | - | - | Signal Line | - | - | - | - | 2 | 490mOhm | - | - | 67Ohm @ 100MHz | - | - | - | - | 900μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744273102 Würth Elektronik | 618 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-SL5 HC | 0.374Lx0.327W 9.50mmx8.30mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 30mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | 8.3mm | 2.5A | - | - | - | - | - | - | - | - | 11 μH | 100kHz | 1kOhm | - | 2.5A | 2.5A | - | - | - | - | Signal Line | - | 25% | - | 30mOhm | 2 | 30mOhm | - | 2.5A | 1kOhms @ 100MHz | - | 11μH @ 100kHz | - | - | 5.3mm | 9.5mm | 8.3mm | 0.209 5.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PE-65854NLT Pulse Electronics Network | 6620 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 8 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | .025 | 0.360Lx0.340W 9.14mmx8.64mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 4 | 8.64mm | - | - | - | - | - | - | - | - | - | 47 μH | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 4 | 400mOhm | - | - | - | - | - | - | - | 2.4892mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 744272251 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 740.007602mg | - | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SL5 | 0.394Lx0.343W 10.00mmx8.70mm | 40% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 35mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | 9mm | 2A | - | - | - | - | - | - | - | - | 250 μH | 100kHz | 970Ohm | - | 2A | 2A | - | - | - | - | Power, Signal Line | - | 40% | 2A | - | 2 | 35mOhm | 100kHz | 2A | 970Ohms @ 15MHz | - | 250μH @ 100kHz | - | - | 6.5mm | 10.0076mm | 10mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DFKF-28-0004 Schurter Inc. | 9 | - | Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | 20.999994g | RECTANGULAR PACKAGE | - | - | -25°C~100°C | Bulk | 2011 | DFKF | 1.114Lx1.079W 28.30mmx27.40mm | 50% | - | - | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 27.4mm | - | - | Not | 440V | - | - | - | - | - | 6 mH | - | - | - | - | 2A | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | 2A | - | 2 | 100mOhm | 300kHz | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PLT10HH401100PNL Murata Electronics | 125 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Vertical, 4 PC Pad | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | PLT10H | 0.508Lx0.358W 12.90mmx9.10mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 100V | - | - | 2 | 6.8mm | - | - | - | - | - | - | - | - | - | 6 mH | 10MHz | 400Ohm | - | - | 10A | - | - | - | - | Power Line | - | - | 10A | - | 2 | 4.1mOhm | - | - | 400Ohm @ 10MHz | - | - | 10MOhm | - | 9.398mm | - | 6.6mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5BSM351SQ2L Murata Electronics | 6930 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 299.994654mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 350Ohm | - | - | - | Wirewound | - | 8504.50.80.00 | 50V | - | Unshielded | 2 | - | - | - | - | - | - | - | - | L5.0XB5.0XH4.5 (mm)/L0.197XB0.197XH0.177 (inch) | - | - | 100MHz | 350Ohm | - | - | 2A | - | - | - | - | Power, Signal Line | 2A | - | - | - | 2 | 40mOhm | - | - | 350Ohm @ 100MHz | - | - | - | - | 5.0038mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACT45B-510-2P-TL003 TDK Corporation | 51308 | - | Datasheet | 15 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | Ferrite | 50V | -40°C~150°C | Tape & Reel (TR) | 2012 | ACT | 0.177Lx0.126W 4.50mmx3.20mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 150°C | -40°C | - | - | - | 50V | - | - | - | 3.4mm | 200mA | - | Not | - | - | 1812 | - | - | 10MOhm | 51 μH | 10MHz | 2.8kOhm | Dual | 200mA | 200mA | - | - | - | - | Signal Line | - | - | 200mA | - | 2 | 1Ohm | 10MHz | 200mA | 2.8kOhms @ 10MHz | - | 51μH @ 100kHz | - | - | 2.8mm | 4.7mm | 3.2mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLW5ATN272SQ2L Murata Electronics | 37620 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | 149.997327mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | 40% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2.7kOhm | Tin (Sn) | - | - | Wirewound | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 3.9mm | - | - | - | - | - | - | - | - | - | - | 100MHz | 2.7kOhm | - | - | 1.5A | - | - | - | - | Power, Signal Line | 1A | - | 1A | - | 2 | 120mOhm | - | - | 2.7kOhm @ 100MHz | 50V | - | - | - | 2.2mm | 5mm | 3.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DLW5ATN401SQ2L Murata Electronics | 36840000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | 149.997327mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | 40% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 400Ohm | Tin (Sn) | - | - | Wirewound | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 400Ohm | - | - | 2A | - | - | - | - | Power, Signal Line | 2A | - | - | - | 2 | 34mOhm | - | - | 400Ohm @ 100MHz | 50V | - | - | - | 2.2mm | 5mm | 3.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RT8132-20-2M5 Schaffner EMC Inc. | 18 |
| Datasheet | 10 Weeks | - | - | - | Through Hole | Horizontal, 6 PC Pin | - | - | - | - | - | - | -40°C~100°C | Tray | 2018 | RT | 2.244Dia 57.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 2.5 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 3 | 7mOhm Typ | - | 20A | - | - | 2.5mH @ 100kHz | - | - | - | - | - | 1.457 37.00mm | - | - | RoHS Compliant | - | - | ||
![]() PE-68624T Pulse Electronics Network | 2800 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Vertical, 6 Flat Lead | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | 0.260Lx0.360W 6.60mmx9.14mm | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | TAPE AND REEL | - | 2 | 6.6mm | - | - | - | - | - | - | - | - | - | 47 μH | 100MHz | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 400mOhm | - | - | - | - | - | - | - | 2.4892mm | 8.64mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DFKF-28-0001 Schurter Inc. | 53 |
| Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | 20.999994g | RECTANGULAR PACKAGE | - | - | -25°C~100°C | Bulk | 2011 | DFKF | 1.114Lx1.079W 28.30mmx27.40mm | 50% | - | - | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 27.4mm | - | - | - | 440V | - | - | - | - | - | 40 mH | - | - | - | - | 600mA | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2 | 1Ohm | 200kHz | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() P0421NL Pulse Electronics Power | In Stock |
| - | 11 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 50 | - | - | - | - | -40°C~120°C | Tube | 2007 | - | 0.770Lx0.670W 19.56mmx17.02mm | 35% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | 2 | 17.02mm | - | - | Not | - | - | - | - | - | - | 220 μH | - | - | - | 3.3A | 3.3A | - | - | - | - | Power Line | - | - | 3.3A | - | 2 | 60mOhm | - | - | - | - | - | - | - | 9.91mm | 19.56mm | - | - | No | - | RoHS Compliant | - | - |