- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Core Material | Maximum DC Current | Maximum DC Resistance | Mfr | MSL | Package | Product Status | RoHS | Shield | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Approval Agency | Note | Inductance | Impedance | Size | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Product | Features | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74279 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAF | - | ±30 % | - | - | - | 100 000 uH | - Ohm | 27,5x27x17,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74380 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAF | - | ±30 % | - | - | - | 1 500 uH | - Ohm | 22,5x22x15mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74453 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | 33 000 uH | - Ohm | 25x23x15,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74304 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAF | - | ±30 % | - | - | - | 39 000 uH | - Ohm | 32,5x32x20mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74444 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | 47 000 uH | - Ohm | 30x27x18mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74474 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | 15 000 uH | - Ohm | 30x27x18mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74477 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | 12 000 uH | - Ohm | 20x17,8x12,8mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() 74515 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | 2 700 uH | - Ohm | 35x32x20,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | ||
![]() DLP11SN161SL2L 00-20 Murata | In Stock | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | Murata Electronics | - | Bulk | Last Time Buy | - | - | - | 5V | -40°C ~ 85°C | DLP11S | 0.049 L x 0.039 W (1.25mm x 1.00mm) | - | - | - | - | - | - | - | Signal Line | 2 | 3.38Ohm | 120mA | 160 Ohms @ 100 MHz | - | - | - | - | 0.036 (0.92mm) | - | ||
![]() CTSQ1918F-125-153-_ Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | Central Technologies | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | CTSQ1918F | 0.925 L x 0.591 W (23.50mm x 15.00mm) | - | - | - | - | - | - | - | Power Line | 2 | 150mOhm | 1.25A | - | - | 15 mH @ 1 kHz | - | - | 1.004 (25.50mm) | - | ||
![]() UALSC07030V000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCMC0905F-400N Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | - | 50V | -40°C ~ 85°C | CTCMC0905F | 0.362 L x 0.236 W (9.20mm x 6.00mm) | - | - | - | - | - | - | - | - | 2 | 250mOhm | 900mA | 800 Ohms @ 20 MHz | - | 40 µH @ 1 kHz | - | - | 0.209 (5.30mm) | - | ||
![]() CTACM9070F-152 Central | In Stock | - | - | Surface Mount | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | ctacm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTTCMCF-01 Central | In Stock | - | - | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | Central Technologies | - | Bulk | Active | - | - | - | - | -55°C ~ 105°C | CTTCMCF | 0.760 L x 0.425 W (19.30mm x 10.80mm) | - | - | - | - | - | - | - | - | 2 | 173mOhm | 1.7A | - | - | 4 mH @ 1 kHz | - | - | 0.900 (22.86mm) | - | ||
![]() DLP11SN331HL2L 00-29 Murata | In Stock | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | Murata Electronics | - | Bulk | Last Time Buy | - | - | - | 5V | -40°C ~ 85°C | DLP11S | 0.049 L x 0.039 W (1.25mm x 1.00mm) | - | - | - | - | - | - | - | Signal Line | 2 | 6.13Ohm | 80mA | 330 Ohms @ 100 MHz | - | - | - | - | 0.036 (0.92mm) | - | ||
![]() CTDLW21SHQF-900P Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | - | 50V | -40°C ~ 105°C | CTDLW21SHQF | 0.081 L x 0.049 W (2.05mm x 1.25mm) | - | - | - | - | - | - | - | Signal Line | 2 | 350mOhm | 330mA | 90 Ohms @ 100 MHz | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() SPDL485025-350-2P-T Signal Transformer | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | 4 A | 28 Ohms | Signal Transformer | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 50V | -40°C ~ 125°C | SPDL485025 | 0.197 L x 0.189 W (5.00mm x 4.80mm) | - | Ultra-Compact Choke | - | - | - | 350 Ohms | - | Power Line | 2 | 28mOhm (Typ) | 4A | 350 Ohms @ 100 MHz | - | - | Common Mode Chokes | - | 0.098 (2.50mm) | - | ||
![]() CTHF2422F-452M1R5 Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | Central Technologies | - | Bulk | Active | - | - | 250V | - | -20°C ~ 105°C | CTHF2422F | 1.024 L x 1.024 W (26.00mm x 26.00mm) | - | - | - | - | - | - | - | Power Line | 2 | 190mOhm | 1.5A | - | - | - | - | - | 0.866 (22.00mm) | - | ||
![]() SS11V-R13052-CH KEMET | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | KEMET | - | Bulk | Active | - | - | 250V | - | -25°C ~ 120°C | SS | 0.866 L x 0.571 W (22.00mm x 14.50mm) | - | - | - | - | - | - | - | Power Line | 2 | 280mOhm | 1.3A | - | - | 5.2 mH @ 1 kHz | - | - | 0.886 (22.50mm) | - | ||
![]() DLP11SN121SL2B 00-03 Murata | In Stock | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | Murata Electronics | - | Bulk | Last Time Buy | - | - | - | 5V | -40°C ~ 85°C | DLP11S | 0.049 L x 0.039 W (1.25mm x 1.00mm) | - | - | - | - | - | - | - | Signal Line | 2 | 2.5Ohm | 140mA | 120 Ohms @ 100 MHz | - | - | - | - | 0.036 (0.92mm) | - |