- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Approval Agency | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Halogen Free | Filter Type | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Isolation Voltage | Transformer Type | Inductance @ Frequency | Insulation Resistance-Min | Product | Turns Ratio (NpNs) | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF2012-181YA Bourns Inc. | 30000 |
| Datasheet | 14 Weeks | - | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | Steel | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRF2012A | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 1.4mm | 350mA | - | SRF2012 | - | - | - | - | - | - | - | 100MHz | 180Ohm | - | 350mA | 350mA | - | - | - | - | Halogen Free | DATA LINE FILTER | - | 350mA | 2 | 350mOhm | - | - | 180Ohm @ 100MHz | - | - | - | - | - | - | 1.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744235801 Würth Elektronik | 1070 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-CNSW | 0.177Lx0.126W 4.50mmx3.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 120mOhm | - | 125°C | -40°C | - | - | - | - | 50V | - | - | - | 3.2mm | 1A | - | - | - | - | 50V | - | - | - | 1.3 μH | - | 800Ohm | - | 1A | 1A | - | - | - | - | - | Signal Line | - | - | 2 | 120mOhm | - | 1A | 800Ohms @ 100MHz | - | - | 1.3μH @ 100kHz | - | - | - | 2.8mm | 4.5mm | 3.2mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF3216A-121Y Bourns Inc. | 90000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRF3216A | 0.126Lx0.063W 3.20mmx1.60mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 120Ohm | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | 50V | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | 120Ohm | - | - | - | - | - | - | - | - | Signal Line | - | - | 2 | 300mOhm | - | - | 120Ohm @ 100MHz | - | - | - | - | - | - | 2.2098mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744212470 Würth Elektronik | 272 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-SL1 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 105°C | -40°C | - | - | - | - | 80V | - | - | - | 3.6mm | 300mA | - | - | - | - | 80V | - | - | - | 47 μH | 100kHz | 300Ohm | - | 300mA | 300mA | - | - | - | - | - | Signal Line | 50% | - | 2 | 160mOhm | 100kHz | 300mA | 300Ohms @ 300MHz | - | - | 47μH @ 100kHz | - | - | - | 1.65mm | 6.5mm | 3.6068mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM2722R800R-10 Laird-Signal Integrity Products | 1465 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 8 | - | 734.819639mg | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.275Lx0.265W 6.99mmx6.73mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Unshielded | 4 | 6.73mm | 5A | 100MHz | - | - | - | - | - | - | - | - | 100MHz | 80Ohm | - | 5A | 5A | - | - | - | - | - | Power Line | - | - | 4 | 20mOhm | - | - | 80Ohm @ 100MHz | - | - | - | - | - | - | 5mm | 6.99mm | 5.72mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLW31SN161SQ2L Murata Electronics | 20000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | 39.008944mg | - | - | - | - | - | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | DLW31 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | Wirewound | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 1.8mm | 340mA | - | - | Not | - | - | - | 1206 | - | - | 100MHz | 160Ohm | - | 340mA | 340mA | - | - | - | - | - | Signal Line | - | 340mA | 2 | 400mOhm | 100MHz | - | 160Ohm @ 100MHz | - | - | - | 10MOhm | - | - | 2.1082mm | - | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8103-RC Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 8100 | 0.760Lx0.425W 19.30mmx10.80mm | - | - | yes | Active | 1 (Unlimited) | PCB | EAR99 | 22mOhm | - | - | - | - | - | - | - | - | - | Unshielded | 2 | 11.05mm | 4.8A | - | - | Not | - | - | UL | - | 15.24mm | 1 mH | 1kHz | - | Dual | 4.8A | 4.8A | - | - | Pin | - | - | DATA LINE FILTER | - | 4.8A | 2 | 22mOhm | - | - | - | - | - | 1mH @ 1kHz | - | - | - | 22.86mm | 19.3mm | 10.79mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PE-69011NL Pulse Electronics Network | 610 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 16 Gull Wing | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | - | 0.500Lx0.275W 12.70mmx6.99mm | 0.25% | - | - | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | 70°C | 0°C | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | Unshielded | 4 | 9.14mm | - | - | - | - | - | - | - | - | - | 36 μH | - | - | - | - | - | - | - | Gull Wing | - | - | Signal Line | - | - | 8 | 350mOhm | - | - | - | 500V | DATACOM TRANSFORMER | - | - | - | 1:1 | 5.08mm | 12.57mm | 7.11mm | - | No | - | RoHS Compliant | - | - | ||
![]() PLT10HH501100PNL Murata Electronics | 220 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Vertical, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | PLT10H | 0.508Lx0.358W 12.90mmx9.10mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | 100V | - | - | 2 | 6.8mm | - | - | - | - | - | - | - | - | - | 9 mH | 10MHz | 500Ohm | - | - | 10A | - | - | - | - | - | Power Line | - | 10A | 2 | 4.1mOhm | - | - | 500Ohm @ 10MHz | - | - | - | 10MOhm | - | - | 9.398mm | - | 6.6mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744242110 Würth Elektronik | 167 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 4 | - | 94.999252mg | - | Ferrite | - | - | - | - | - | - | - | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SLM | 0.236Lx0.130W 6.00mmx3.30mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 180mOhm | - | 125°C | -40°C | - | - | - | - | 80V | - | - | - | 3.3mm | 300mA | - | - | - | - | - | - | - | - | 11 μH | 100kHz | 800Ohm | - | 300mA | 300mA | - | - | - | - | - | Power, Signal Line | -30% | - | 2 | 180mOhm | 100kHz | 300mA | 800Ohms @ 135MHz | - | - | 11μH @ 100kHz | - | - | - | 3.3mm | 5.9944mm | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DFK-33-0002 Schurter Inc. | 36 |
| Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | - | 37.000012g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DFK | 1.299Lx1.299W 33.00mmx33.00mm | 50% | e3 | - | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 33mm | - | - | - | - | - | - | - | - | - | 10 mH | - | - | - | - | 3A | RF INDUCTOR | - | Lead Wire | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2 | 150mOhm | 600kHz | - | - | - | - | - | - | - | - | 15mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7115-RC Bourns Inc. | 28 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7100 | 0.900Diax0.650W 22.86mmx16.51mm | 15% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 13.97mm | - | - | - | Not | - | - | UL | - | 7.62mm | 4.25 mH | 1kHz | - | Dual | 2A | 2A | - | - | Pin | - | - | DATA LINE FILTER | - | 2A | 2 | 110mOhm | - | - | - | - | - | 4.25mH @ 1kHz | - | - | - | 20.32mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRF2012-301YA Bourns Inc. | 98000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF2012A | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | 50V | - | - | - | - | - | - | SRF2012 | - | - | - | - | - | - | - | - | 30Ohm | - | - | - | - | - | - | - | Halogen Free | - | - | - | 2 | 500mOhm | - | 300mA | 300Ohms @ 100MHz | - | - | - | - | - | - | 1.397mm | 2.0066mm | 1.1938mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRF2012-501YA Bourns Inc. | 90000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF2012A | 0.079Lx0.047W 2.00mmx1.20mm | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8504.50.80.00 | 50V | - | - | - | - | - | - | SRF2012 | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | Halogen Free | FERRITE CHIP | - | - | 2 | 500mOhm | - | 300mA | 500Ohm @ 100MHz | - | - | - | - | - | - | 1.397mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRF3216A-261Y Bourns Inc. | 90000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF3216A | 0.126Lx0.063W 3.20mmx1.60mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 260Ohm | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | 50V | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | 260Ohm | - | - | - | - | - | - | - | - | Signal Line | - | - | 2 | 500mOhm | - | - | 260Ohm @ 100MHz | - | - | - | - | - | - | 2.2098mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RGCMF1220080M5T Walsin Technology | In Stock | - | - | - | - | - | - | - | 1220 | - | - | - | - | - | - | 2000 | 200 mA | 1.5 Ohms | + 85 C | - 40 C | PCB Mount | Details | - | - | MouseReel | - | RGCMF | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 90 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Mode Filters | - | 1 mm | 1.2 mm | 2 mm | - | - | - | - | - | - | ||
![]() CMS2-7-R Eaton - Electronics Division | 41 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | 1.360777g | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | - | - | Unshielded | - | 11.43mm | 1.6A | - | - | Not | - | - | - | - | - | 270 μH | 100kHz | - | Dual | 1.6A | 1.6A | - | - | - | - | - | Power Line | - | 1.6A | 2 | 60mOhm Typ | - | 1.6A | - | - | - | 270μH @ 100kHz | - | - | - | 6mm | 11.43mm | 8.89mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DKLP-0333-1610 Schurter Inc. | 2707 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | - | 1.840224kg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKLP-3 | 4.724Lx4.724W 120.00mmx120.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | 760V | - | NO | 3 | 120mm | - | - | - | - | - | 540V | UR | - | - | 10 mH | 0.14MHz | - | - | - | 16A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | 3 | 30mOhm | 140kHz | - | - | - | - | - | - | - | - | 70mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 52106C Murata Power Solutions Inc. | 1107 | - | Datasheet | 10 Weeks | - | Tin | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | 5200 | 0.945Lx0.642W 24.00mmx16.30mm | - | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | - | - | - | - | Unshielded | 2 | 16.3mm | - | - | - | Not | - | - | UL | - | 20.32mm | 10 mH | - | - | - | - | 1.7A | - | - | Pin | - | - | Power Line | - | 1.7A | 2 | 193mOhm | - | - | - | - | - | - | - | - | - | 41mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SRF0905A-251Y Bourns Inc. | 6607 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | SRF0905A | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | 8504.50.80.00 | 80V | TR, 13 Inch | - | 2 | - | 1.2A | - | - | - | - | - | - | - | - | 250 μH | - | 600Ohm | - | - | - | - | - | - | - | - | Signal Line | - | - | 2 | 130mOhm | - | - | 600Ohm @ 3MHz | - | - | 250μH @ 100kHz | - | - | - | 6.2992mm | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |