- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Core Material | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Shield | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Termination Style | Approval Agency | Note | Number of Channels | Inductance | Impedance | Size | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Product | Features | Height | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTCMCF-15 Central | In Stock | - | - | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | - | Central Technologies | - | - | - | Bulk | Active | - | - | - | - | -55°C ~ 105°C | CTTCMCF | 1.500 L x 0.800 W (38.10mm x 20.32mm) | - | - | - | - | - | - | - | - | - | - | 2 | 6mOhm | 16A | - | - | 1.2 mH @ 1 kHz | - | - | - | 1.530 (38.86mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 11 A | - | + 150 C | KEMET | - 40 C | PCB Mount | - | Tray | Active | - | - | - | - | - | - | - | - 30 %, + 50 % | Automotive Grade Single-Phase Common Mode Coil | Through Hole | - | - | 4 Channel | 1.6 mH | - | - | - | - | - | - | - | - | - | AC Line Filters | - | 33 mm | - | - | ||
![]() SPDL485025-350-2P-T Signal Transformer | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | - | 4 A | 28 Ohms | - | Signal Transformer | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 50V | -40°C ~ 125°C | SPDL485025 | 0.197 L x 0.189 W (5.00mm x 4.80mm) | - | Ultra-Compact Choke | - | - | - | - | - | 350 Ohms | - | Power Line | 2 | 28mOhm (Typ) | 4A | 350 Ohms @ 100 MHz | - | - | Common Mode Chokes | - | - | 0.098 (2.50mm) | - | ||
![]() SS11V-R13052-CH KEMET | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | KEMET | - | - | - | Bulk | Active | - | - | 250V | - | -25°C ~ 120°C | SS | 0.866 L x 0.571 W (22.00mm x 14.50mm) | - | - | - | - | - | - | - | - | - | Power Line | 2 | 280mOhm | 1.3A | - | - | 5.2 mH @ 1 kHz | - | - | - | 0.886 (22.50mm) | - | ||
![]() CTSQ1212F-060-223-_ Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | Central Technologies | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | CTSQ1212F | 0.748 L x 0.492 W (19.00mm x 12.50mm) | - | - | - | - | - | - | - | - | - | Power Line | 2 | 250mOhm | 600mA | - | - | 22 mH @ 1 kHz | - | - | - | 0.709 (18.00mm) | - | ||
![]() CTACM7060F-701 Central | In Stock | - | - | Surface Mount | - | - | - | - | - | Central Technologies | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | ctacm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHF2422F-453M0R5 Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | Central Technologies | - | - | - | Bulk | Active | - | - | 250V | - | -20°C ~ 105°C | CTHF2422F | 1.024 L x 1.024 W (26.00mm x 26.00mm) | - | - | - | - | - | - | - | - | - | Power Line | 2 | 1.65Ohm | 500mA | - | - | - | - | - | - | 0.866 (22.00mm) | - | ||
![]() 74328 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAF | - | ±30 % | - | - | - | - | - | 15 000 uH | - Ohm | 32,5x32x20mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74378 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAF | - | ±30 % | - | - | - | - | - | 1 800 uH | - Ohm | 42,5x42x28,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74663 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAX | - | ±30 % | - | - | - | - | - | 1 500 uH | - Ohm | 42,5x42x28,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74487 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | - | - | 6 800 uH | - Ohm | 20x17,8x12,8mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74642 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAX | - | ±30 % | - | - | - | - | - | 3 300 uH | - Ohm | 35x32x20,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74657 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAX | - | ±30 % | - | - | - | - | - | 1 800 uH | - Ohm | 32,5x32x20mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74493 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | - | - | 5 600 uH | - Ohm | 25x23x15,5mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74495 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | - | - | 5 600 uH | - Ohm | 35x32,5x18mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74432 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | - | - | 68 000 uH | - Ohm | 20x17,8x12,8mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74547 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | - | - | 470 uH | - Ohm | 20x17,8x12,8mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74606 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAX | - | ±30 % | - | - | - | - | - | 18 000 uH | - Ohm | 20x17,8x12,8mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 74436 Talema | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+125°C | CAV | - | ±30 % | - | - | - | - | - | 68 000 uH | - Ohm | 47,5x28x43mm | - | - | - | - | - | 250VAC | - | - | 2 Coils | - | - | - | ||
![]() 252663 Schurter | In Stock | - | - | THT | - | Ferrite | - | - | - | - | - | - | - | - | - | Yes | Unshielded | - | - | -40...+100°C | DKIH | - | -30/+50 % | - | - | - | - | - | 150 uH | - Ohm | D53x31mm | - | - | - | - | - | 600VAC | - | - | 2 Coils | - | - | - |