- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF0905A-501Y Bourns Inc. | 74 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905A | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | 80V | TR, 13 INCH | - | 2 | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 500 μH | - | 1kOhm | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 150mOhm | - | - | 1kOhm @ 1MHz | - | 500μH @ 100kHz | - | - | - | 6.2992mm | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3700-70-RC Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | -55°C~125°C | Cut Tape (CT) | 2009 | PM3700 | 0.850Lx0.850W 21.60mmx21.60mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | - | Unshielded | - | 21.9mm | - | 1.5A | 5MHz | PM3700 | Not | - | - | - | - | - | - | - | - | 10 mH | 1kHz | - | Dual | 1.5A | 1.5A | - | - | - | - | - | 1.5A | - | 2 | 150mOhm | - | 1.5A | - | - | 10mH @ 1kHz | - | - | 17.78mm | 11.43mm | 21.9mm | 21.59mm | 0.450 11.43mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RN202-0.3-02-12M Schaffner EMC Inc. | 900 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~100°C | Tube | - | RN | 0.717Lx0.346W 18.20mmx8.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | 12 mH | - | - | - | - | - | - | - | Power Line | 0.3A | - | - | - | 2 | 1.1Ohm Typ | - | 300mA | - | - | 12mH @ 10kHz | - | - | - | 13.7922mm | - | 8.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS30V-400021 KEMET | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | 2014 | SS | 1.220Lx0.886W 31.00mmx22.50mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 2.1 mH | - | - | - | 4A | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | 2 | 70mOhm | - | - | - | - | 2.1mH @ 1kHz | - | - | - | 34.0106mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DLP31SN551SL2L Murata Electronics | 4700 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), 4 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP31 | 0.126Lx0.063W 3.20mmx1.60mm | 20% | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 550Ohm | Silver (Ag) | - | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | 8504.50.80.00 | - | 16V | TAPE AND REEL | Unshielded | 2 | 1.75mm | - | 100mA | 100MHz | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 455kHz | 550Ohm | - | 100mA | 1A | - | - | DATA LINE FILTER | - | - | 100mA | - | 2 | 3.6Ohm | - | - | 550Ohm @ 100MHz | 16V | - | - | - | - | 1.2954mm | - | 1.6mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CPFC85NP-WH07 Sumida America Components Inc. | 30000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | Tape & Reel (TR) | 2002 | CPFC | 0.366Lx0.323W 9.30mmx8.20mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | - | 2 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 1kOhm | - | - | 4A | - | - | Signal Line | 4A | - | - | - | 2 | 20mOhm | - | - | 1kOhm @ 100MHz | - | - | - | - | - | 5.5118mm | 9.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SSRH7H-M10108 KEMET | 565 |
| - | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | 360mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 250V | - | - | - | - | - | - | - | 10.8 mH | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 360mOhm | - | - | - | - | 10.8mH @ 10kHz | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() NFP0QSN112HL2D Murata Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMS2-5-R Eaton - Electronics Division | 41 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | - | Unshielded | - | 11.43mm | - | - | - | - | Not | - | - | - | - | - | - | - | - | 160 μH | 100kHz | - | - | 2.3A | 2.3A | - | - | Power Line | - | - | 2.3A | - | 2 | 29mOhm Typ | - | 2.3A | - | - | 160μH @ 100kHz | - | - | - | 5.9944mm | 11.43mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRF4532-1R0Y Bourns Inc. | 5500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRF4532 | 0.177Lx0.126W 4.50mmx3.20mm | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 120mOhm | - | 1.2A | 60Ohm @ 10MHz | - | 1μH @ 100kHz | - | - | - | 2.9972mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744212510 Würth Elektronik | 1566 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | 4 | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | - | WE-SL1 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 105°C | -40°C | - | - | - | 80V | - | - | - | 3.6mm | - | 300mA | - | - | - | 80V | - | - | - | - | - | - | - | 51 μH | 100kHz | 300Ohm | - | 300mA | 300mA | - | - | Signal Line | - | 50% | - | - | 2 | 160mOhm | - | 300mA | 300Ohms @ 300MHz | - | 51μH @ 100kHz | - | - | - | 1.65mm | 6.5mm | 3.6068mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCM0403S-350-2P-T200 TDK Corporation | 794800 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) Variant, 4 Lead | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2013 | TCM-S | 0.018Lx0.012W 0.45mmx0.30mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 3Ohm | - | 50mA | 35Ohms @ 100MHz | - | - | - | - | - | 254μm | 457.2μm | 304.8μm | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() T8003NLT Pulse Electronics Network | 250 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Gull Wing | 8 | - | - | - | Tape & Reel (TR) | 2009 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 85°C | -40°C | - | - | - | - | TAPE AND REEL | - | 4 | 9.14mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 μH | - | - | - | - | - | Gull Wing | - | Signal Line | - | - | - | - | 4 | 200mOhm | - | - | - | - | - | - | - | - | 5.588mm | - | 6.73mm | - | No | - | RoHS Compliant | - | - | ||
![]() PCMF2USB30Z Nexperia USA Inc. | 376 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 10-UFBGA, WLCSP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PCM | 0.062Lx0.046W 1.57mmx1.17mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.25μF | - | - | - | 2 | - | - | - | - | - | - | - | - | IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 4 | 3Ohm Typ | - | - | - | 5V | - | - | ESD | - | 609.6μm | 1.62mm | 1.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8116-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | -55°C~105°C | Bulk | 2011 | 8100 | 1.550Lx0.800W 39.37mmx20.32mm | - | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | 450mOhm | - | - | - | - | - | - | - | - | Unshielded | 2 | 20.57mm | - | 2.3A | - | - | Not | - | - | UL | - | 22.86mm | - | - | 1.27 mm | 50 mH | 1kHz | - | Dual | 2.3A | 2.3A | Pin | - | DATA LINE FILTER | - | - | 2.3A | - | 2 | 450mOhm | - | - | - | - | 50mH @ 1kHz | - | - | 39.37mm | 41.91mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SS26V-250046 KEMET | 195 |
| Datasheet | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | 2013 | SS | 1.024Lx0.807W 26.00mmx20.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 4.6 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 4.6 mH | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 150mOhm | - | 2.5A | - | - | 4.6mH @ 1kHz | 100MOhm | - | - | - | - | - | 1.240 31.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() RT8532-10-4M0 Schaffner EMC Inc. | 115 |
| Datasheet | 10 Weeks | - | - | Through Hole | Vertical, 6 PC Pin | - | - | - | -40°C~100°C | Tray | 2018 | RT | 1.929Lx1.339W 49.00mmx34.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 4 mH | - | - | - | - | - | - | - | Power Line | - | - | - | - | 3 | 15mOhm Typ | - | 10A | - | - | 4mH @ 100kHz | - | - | - | - | - | - | 2.087 53.00mm | - | - | RoHS Compliant | - | - | ||
![]() RB8532-16-1M3 Schaffner EMC Inc. | 1 | - | Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 6 PC Pin | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 2.283Lx2.165W 58.00mmx55.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | 1kV | - | - | - | 55mm | - | 16A | - | - | - | 600V | - | - | - | 20.32mm | - | - | 2 mm | 1.3 mH | - | - | - | - | 16A | - | - | Power Line | - | - | - | 5.7mOhm | 3 | 5.7mOhm Typ | 400Hz | - | - | - | 1.3mH @ 1kHz | - | - | - | 58mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T8113NL Pulse Electronics Network | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | 0°C~70°C | Tube | 2006 | - | 0.350Lx0.248W 8.90mmx6.30mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mH | - | - | - | 500mA | - | - | - | Signal Line | - | - | - | - | 2 | 400mOhm | - | - | 700Ohm @ 100MHz | - | 2.2mH @ 100kHz | - | - | - | 4.0894mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS35H-20170 KEMET | 137 |
| - | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | 2006 | SS | 1.457Lx1.378W 37.00mmx35.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | L37.0XB35.0XH30.0 (mm)/L1.457XB1.378XH1.181 (inch) | - | - | 17 mH | - | - | - | - | - | - | - | Power Line | 2A | - | - | - | 2 | 280mOhm | - | 2A | - | - | 17mH @ 1kHz | 100MOhm | - | - | - | 37mm | 35mm | 1.181 30.00mm | - | - | ROHS3 Compliant | - | - |