- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Brand | DC Resistance | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Product Type | Rated Current | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Features | Product Category | Product Length | Product Width | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT8522-10-6M0 Schaffner EMC Inc. | 1 |
| Datasheet | 10 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2018 | RT | 1.693Lx1.260W 43.00mmx32.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 425V | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 6 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | - | - | 2 | 16mOhm Typ | - | 10A | - | - | 6mH @ 100kHz | - | - | - | - | - | - | - | - | - | 1.732 44.00mm | - | - | RoHS Compliant | - | - | ||
![]() TCK-050 Traco Power | 116 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bag | 2010 | - | 0.433Lx0.433W 11.00mmx11.00mm | 35% | - | - | Active | Not Applicable | - | EAR99 | 35mOhm | - | - | - | 8504.50.80.00 | - | 500V | - | - | 2 | 11mm | - | - | 3.3A | - | - | - | - | - | L11.0XB11.0XH8.8 (mm)/L0.433XB0.433XH0.346 (inch) | - | - | 325 μH | 100kHz | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | 3.3A | 3.3A | 35mOhm | 2 | 35mOhm | - | - | - | - | 325μH @ 100kHz | - | - | - | - | - | - | 8.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSRH7H-M04596 KEMET | 3216 |
| - | 27 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | 2.02Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | 250V | - | - | - | - | - | 59.6 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2.02Ohm | - | - | - | - | 59.6mH @ 10kHz | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 744842311 Würth Elektronik | 53 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | Nickel | - | - | Nickel, Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-CMB | 0.728Lx0.571W 18.50mmx14.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 31MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 14.5mm | - | - | 3A | - | - | 250V | - | 7.7mm | - | - | - | 110 μH | 10kHz | - | - | 3A | 3A | - | - | - | - | Power Line | - | - | 30% | - | - | 31mOhm | 2 | 31mOhm | - | 3A | - | - | 110μH @ 100kHz | - | - | - | - | - | - | 22mm | 18.5mm | 14.5mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DKLP-0231-0540 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Nonstandard | - | - | - | 504.848308g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKLP-1 | 3.150Lx3.150W 80.00mmx80.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | 760V | - | NO | 2 | 80mm | - | - | - | - | - | 540V | UR | - | - | - | - | 40 mH | 0.4MHz | - | - | - | 5A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | - | - | - | 2 | 126mOhm | 48kHz | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DKIP-0331-2001 Schurter Inc. | 27 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Nonstandard | - | - | - | 543.857252g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKIP-3 | 4.724Lx4.724W 120.00mmx120.00mm | 50% | - | yes | Active | Vendor Undefined | Wire | EAR99 | - | - | - | - | 8504.50.80.00 | - | 760V | - | NO | 3 | 80mm | - | - | - | - | - | 540V | UR | - | - | - | - | 1 mH | - | - | - | - | 20A | - | RADIAL | Lead Wire | - | - | - | - | - | - | - | - | 3 | 8mOhm | 680kHz | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DKLP-0329-0804 Schurter Inc. | 44 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | - | 150.999993g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKLP-3 | 1.890Lx1.890W 48.00mmx48.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | 760V | - | NO | 3 | 48mm | - | - | - | - | - | 540V | UR | - | - | - | - | 4 mH | - | - | - | - | 8A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | - | - | - | 3 | 22mOhm | 400kHz | - | - | - | - | - | - | - | - | - | - | 30.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DKIP-0233-4003 Schurter Inc. | 2563 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Nonstandard | - | - | - | 1.829792kg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKIP-1 | 4.724Lx4.724W 120.00mmx120.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | 760V | - | NO | 2 | 120mm | - | - | - | - | - | 540V | UR | - | - | - | - | 3 mH | 0.4MHz | - | - | - | 40A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | - | - | - | 2 | 6mOhm | 300kHz | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744235601 Würth Elektronik | 782 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-CNSW | 0.177Lx0.126W 4.50mmx3.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 120mOhm | - | 125°C | -40°C | - | - | 50V | - | - | - | 3.2mm | - | - | 1.2A | - | - | 50V | - | - | - | - | - | 1 μH | - | 600Ohm | - | 1.2A | 1.2A | - | - | - | - | Signal Line | - | - | - | - | - | - | 2 | 120mOhm | - | 1.2A | 600Ohms @ 100MHz | - | 1μH @ 100kHz | - | - | - | - | - | - | 2.8mm | 4.5mm | 3.2mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744212331 Würth Elektronik | 7 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-SL1 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 105°C | -40°C | - | - | 80V | - | - | - | 3.6mm | - | - | 300mA | - | - | 80V | - | - | - | - | - | 330 μH | 100kHz | 2kOhm | - | 300mA | 300mA | - | - | - | - | Power, Signal Line | - | - | 50% | - | - | - | 2 | 300mOhm | 100kHz | 300mA | 2kOhms @ 20MHz | - | 330μH @ 100kHz | - | - | - | - | - | - | 1.65mm | 6.5mm | 3.6mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SS35V-35047 KEMET | 463 |
| - | 27 Weeks | - | - | - | Through Hole | Vertical, 6 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2011 | SS | 1.457Lx1.043W 37.00mmx26.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 4.7 mH | - | - | - | - | - | - | - | - | - | Power Line | - | 3.5A | - | - | - | - | 2 | 100mOhm | - | 3.5A | - | - | 4.7mH @ 1kHz | - | 100MOhm | - | - | - | - | - | 37mm | - | 1.614 41.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DFKF-28-0006 Schurter Inc. | 27 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | - | 20.999994g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2011 | DFKF | 1.114Lx1.079W 28.30mmx27.40mm | 50% | - | - | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 2 | 27.4mm | - | - | - | - | Not | 440V | - | - | - | - | - | 600 μH | - | - | - | 4A | 6.3A | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | 4A | - | - | 2 | 13mOhm | 2.5MHz | - | - | - | - | - | - | - | - | - | - | 16.51mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7414-RC Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7400 | 0.748Lx0.669W 19.00mmx17.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | 2 | 17mm | - | - | - | - | Not | 250V | UL | 13mm | - | - | - | 20 mH | 1kHz | - | Dual | 600mA | 600mA | - | - | Pin | - | Power Line | - | - | - | 600mA | - | - | 2 | 1.11Ohm | - | - | - | - | 20mH @ 1kHz | - | - | - | - | - | - | 21.0058mm | 19mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744233900 Würth Elektronik | 1646 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-CNSW HF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 300mOhm | - | 105°C | -40°C | - | - | 50V | - | - | - | 1.2mm | - | - | 280mA | 4.5GHz | - | 50V | - | - | - | - | - | - | 100MHz | 90Ohm | - | 280mA | 280mA | - | - | - | - | Signal Line | - | - | - | - | - | - | 2 | 300mOhm | - | 280mA | 90Ohms @ 100MHz | - | - | - | - | - | - | - | - | 1.397mm | 2.0066mm | 2mm | 0.055 1.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DSF-28-0005 Schurter Inc. | 9 |
| Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | Nonstandard | WIRE | - | - | 30.000004g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | DSF | 1.114Lx1.079W 28.30mmx27.40mm | 15% | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | 600V | - | NO | 1 | 27.4mm | Sealed | - | - | - | - | - | - | - | - | 3.5mm | - | 230 pH | - | - | - | - | 1.8A | RF INDUCTOR | RADIAL | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 2 | 125mOhm | 18MHz | - | - | - | - | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744235900 Würth Elektronik | 647 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-CNSW | 0.177Lx0.126W 4.50mmx3.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 50mOhm | - | 125°C | -40°C | - | - | 50V | - | - | - | 3.2mm | - | - | 2A | - | - | 50V | - | - | - | - | - | 300 nH | - | 90Ohm | - | 2A | 2A | - | - | - | - | Signal Line | - | - | - | - | - | - | 2 | 50mOhm | - | 2A | 90Ohms @ 100MHz | - | 300nH @ 100kHz | - | - | - | - | - | - | 2.8mm | 4.5mm | 3.2mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM2824E182R-10 Laird-Signal Integrity Products | 27 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | 281.227269mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.354Lx0.217W 9.00mmx5.50mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | 80V | - | Unshielded | 2 | 5.5mm | - | - | 800mA | - | - | - | - | - | - | - | - | - | 100MHz | 1.8kOhm | - | 800mA | 800mA | - | - | - | - | Power, Signal Line | - | - | - | - | - | - | 2 | 260mOhm | - | - | 1.8kOhm @ 100MHz | - | - | - | - | - | - | - | - | 4.9mm | 7.5mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 744862250 Würth Elektronik | 61 | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-TFC | 0.669Lx0.433W 17.00mmx11.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | - | 3.6Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 11mm | - | - | 250mA | - | - | 400V | - | 8mm | - | - | 600 μm | 25 mH | 10kHz | - | - | 250mA | 250mA | - | - | - | - | Power Line | - | - | -30% | - | - | - | 2 | 3.6Ohm | - | 250mA | - | - | 25mH @ 10kHz | - | - | - | - | - | - | 17mm | 17mm | 11mm | 0.669 17.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744823210 Würth Elektronik | 163 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMB | 0.906Lx0.512W 23.00mmx13.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 125mOhm | - | 125°C | -40°C | - | - | - | - | - | - | 13mm | - | - | 2A | - | - | 250V | - | 7.5mm | - | - | - | 10 mH | 10kHz | - | - | 2A | 2A | - | - | - | - | Power Line | - | - | 30% | - | - | 125mOhm | 2 | 125mOhm | - | 2A | - | - | 10mH @ 10kHz | - | - | - | - | - | - | 28mm | 23mm | 13mm | 1.102 28.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLM0NSB280HY2D Murata Electronics | 100000 |
| - | 7 Weeks | Production (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | - | - | - | Murata Electronics | 1.9Ω | 2.375 Ω | 10000 | MURATA MANUFACTURING CO LTD | Murata | DLM0NSB280HY2D | Murata Electronics | 85 °C | -40 °C | EIA STD PACKAGE SIZE 03025; SMD, 4 PIN | Active | Active | 1.77 | Details | Yes | DLM0NSB_Y2D Series EMI Suppression Filter 28u03a9 at 100MHz 130mA 5V | 0.000434 oz | - | 5V | -40°C ~ 85°C | MouseReel | - | DLM0NS | 0.033" L x 0.026" W (0.85mm x 0.65mm) | 30 % | - | - | - | - | - | EAR99 | - | - | 85 °C | -40 °C | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR, 7 INCH | - | 1 | - | - | compliant | - | - | - | - | - | - | L0.85XB0.65XH0.45 (mm)/L0.033XB0.026XH0.018 (inch) | - | - | - | 100 MHz | 28 Ohm | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | 0.13 A | - | - | 130 mA | 2.375 Ω | 2 | 2.375Ohm | - | 130mA | 28 Ohms @ 100 MHz | 5 V | - | 28 OHM Ω | 10 MΩ | - | Common Mode Chokes / Filters | 0.85 | 0.65 mm | 500 µm | 850 µm | 650 µm | 0.020" (0.50mm) | - | - | - | - | - |