- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Product | Attenuation Frequency-Max | Attenuation Frequency-Min | Diameter | Height | Height Seated (Max) | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744834405 Würth Elektronik | 186 |
| Datasheet | 22 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-CMBH | 1.280Lx1.102W 32.50mmx28.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 5 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 50mOhm | - | 4A | - | - | 5mH @ 10kHz | - | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() SC-10-100 KEMET | 21 |
| - | 27 Weeks | - | - | Through Hole | Horizontal, No Base, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2007 | SC | 1.339Dia 34.00mm | - | - | - | Active | Not Applicable | - | EAR99 | 20mOhm | - | - | - | - | - | 8504.50.80.00 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | 2 | 20mOhm | - | 10A | - | - | 1mH @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.945 24.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() SS21V-050360 KEMET | 40 |
| - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2011 | SS | 0.807Lx0.650W 20.50mmx16.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | TRAY | - | - | - | - | - | - | - | 250V | UL | - | - | - | - | - | 36 mH | - | - | - | - | - | - | - | - | - | Power Line | 0.5A | - | - | 2 | 2.4Ohm | - | 500mA | - | - | 36mH @ 1kHz | - | 100MOhm | - | - | - | - | - | - | - | 16.8mm | 1.004 25.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PLT10HH450180PNL Murata Electronics | 534 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Vertical, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | PLT10H | 0.508Lx0.358W 12.90mmx9.10mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | IMPEDANCE AT 10 MHZ | 8504.50.80.00 | 300V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 800 nH | - | 45Ohm | - | - | 18A | - | - | - | - | Power Line | - | - | - | 2 | 1.8mOhm | - | - | 45Ohm @ 10MHz | - | - | - | 10MOhm | - | - | - | - | 9.398mm | - | - | 6.6mm | - | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() DKLP-0329-0510 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | 99.988768mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKLP-3 | 1.890Lx1.890W 48.00mmx48.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 760V | - | NO | 3 | 48mm | - | - | - | - | 540V | UR | - | - | - | - | - | 10 mH | 0.15MHz | - | - | - | 5A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | 3 | 48mOhm | 150kHz | - | - | - | - | - | - | - | - | - | - | 30.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 7448640411 Würth Elektronik | 126 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.654W 21.20mmx16.60mm | 20% | - | - | Active | 1 (Unlimited) | - | - | 210mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 16.6mm | - | - | 1.2A | - | 250V | - | 13mm | - | - | - | - | 3.3 mH | - | - | - | 1.2A | 1.2A | - | - | - | - | Power Line | - | - | - | 2 | 210mOhm Typ | - | 1.2A | - | - | 3.3mH @ 10kHz | - | - | - | - | - | - | 22.5044mm | - | 21.209mm | 16.6116mm | 0.886 22.50mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() CM7060W101R-10 Laird-Signal Integrity Products | 732000 |
| - | 10 Weeks | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CM | 0.276Lx0.236W 7.00mmx6.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 80V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 10mOhm | - | 9A | 140Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.80mm | - | - | RoHS Compliant | - | - | - | ||
![]() T8114NL Pulse Electronics Network | 36 |
| Datasheet | 9 Weeks | - | Surface Mount, Through Hole | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | 0.350Lx0.248W 8.90mmx6.30mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 mH | - | - | - | 400mA | - | - | - | Gull Wing | - | Signal Line | - | - | - | 2 | 700mOhm | - | - | - | 80V | - | - | - | - | - | - | - | 4.0894mm | - | 6.6mm | 6.3mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1206USB-672MLC Coilcraft | 2531 |
| - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.34 Ω | 2000 | COILCRAFT INC | 1206USB-672MLC | - | 85 °C | -40 °C | - | Active | - | 5.72 | Details | Yes | - | Reel | - | 1206USB | - | - | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | GOLD OVER NICKEL OVER SILVER-PALLADIUM-GLASS FRIT TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | compliant | - | - | - | - | - | L3.2XB1.6XH1.83 (mm)/L0.126XB0.063XH0.072 (inch) | - | - | - | 0.412 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.5 A | - | - | - | - | - | - | - | - | - | 670 OHM Ω | - | Common Mode Chokes | 500 MHz | 100 MHz | - | 1.83 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() 1206USB-262MLC Coilcraft | 2000 |
| - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.22 Ω | 2000 | COILCRAFT INC | 1206USB-262MLC | - | 85 °C | -40 °C | - | Active | - | 5.74 | Details | Yes | - | Reel | - | 1206USB | - | - | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | GOLD OVER NICKEL OVER SILVER-PALLADIUM-GLASS FRIT TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | compliant | - | - | - | - | - | L3.2XB1.6XH1.83 (mm)/L0.126XB0.063XH0.072 (inch) | - | - | - | 0.161 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.6 A | - | - | - | - | - | - | - | - | - | 265 OHM Ω | - | Common Mode Chokes | 500 MHz | 100 MHz | - | 1.83 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() 7350-H-RC Bourns Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7300 | 0.669Lx0.610W 17.00mmx15.50mm | 5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | 2 | 15.5mm | - | - | 1.5A | Not | - | UL | 8mm | - | - | - | - | 500 μH | 1kHz | - | Dual | - | 1.5A | - | - | Pin | - | DATA LINE FILTER | - | - | 1.5A | 2 | 120mOhm | - | - | - | - | 500μH @ 1kHz | - | - | - | - | - | - | 12mm | 11.9888mm | 17mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DS1-30-0004 Schurter Inc. | 30 |
| - | 23 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | 31.000005g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | DS | 1.181Lx1.181W 30.00mmx30.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 30mm | Potted Case | - | 4A | Not | - | - | - | - | - | 8mm | - | 100 μH | 0.001MHz | - | - | - | 4A | RF INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4A | 2 | 36mOhm | 6MHz | - | - | - | - | - | - | - | - | - | - | 15.0114mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 744212100 Würth Elektronik | 190 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-SL1 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 105°C | -40°C | - | - | - | 80V | - | - | - | 3.6mm | - | - | 300mA | - | 80V | - | - | - | - | - | - | 10 μH | 100kHz | 1.2kOhm | - | 300mA | 300mA | - | - | - | - | Signal Line | - | 50% | - | 2 | 240mOhm | 100kHz | 300mA | 1.2kOhms @ 135MHz | - | 10μH @ 100kHz | - | - | - | - | - | - | 1.65mm | - | 6.5mm | 3.6mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() RN102-0.3-02-12M Schaffner EMC Inc. | 1786 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.551Diax0.551W 14.00mmx14.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | 300V | ENEC, UR, VDE | - | L14.0XB14.0XH9.0 (mm)/L0.551XB0.551XH0.354 (inch) | 50/60Hz Hz | - | - | 12 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 1.1Ohm Typ | - | - | - | - | 12mH @ 10kHz | - | - | - | - | - | - | 9.2964mm | - | 14mm | 14mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() SSHB10H-R13088 KEMET | 71 |
| Datasheet | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10H | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 8.8 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 280mOhm | - | 1.3A | - | - | 8.8mH @ 10kHz | - | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMS1-11-R Eaton - Electronics Division | 9 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | - | Unshielded | - | 7.2mm | - | - | - | Not | - | - | - | - | - | - | - | 100 μH | 100kHz | - | - | 1.35A | 1.35A | - | - | - | - | Power Line | - | - | 1.35A | 2 | 70mOhm Typ | - | 1.35A | - | - | 100μH @ 100kHz | - | - | - | - | - | - | 2.5908mm | - | 9.398mm | 7.1882mm | 0.102 2.60mm | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() RS514-4-02 Schaffner EMC Inc. | 319 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2001 | RS | 0.886Lx0.846W 22.50mmx21.50mm | - | - | - | Not For New Designs | 1 (Unlimited) | Radial | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 21.8mm | - | - | 4A | Not | 250V | UR, VDE | 20.1mm | - | 50/60Hz Hz | - | 800 μm | 8 μH | 1kHz | - | - | - | 4A | - | - | Pin | - | Signal Line | - | - | - | 2 | 20mOhm Typ | 22MHz | 4A Typ | - | - | 8μH @ 1kHz | - | - | - | - | - | - | 13.2mm | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() UALSC0220J0000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1-30-0003 Schurter Inc. | 45 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | WIRE | - | 31.000005g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | DS | 1.181Lx1.181W 30.00mmx30.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | 55mOhm | - | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 30mm | Potted Case | - | 3.15A | Not | - | - | - | - | - | 8mm | - | 150 μH | 0.001MHz | - | - | - | 3.15A | RF INDUCTOR | - | Radial | GENERAL PURPOSE INDUCTOR | - | - | - | 3.15A | 2 | 55mOhm | 4.5MHz | - | - | - | - | - | - | - | - | - | - | 15.0114mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() RD6127-6-15M0 Schaffner EMC Inc. | 24 | - | Datasheet | 10 Weeks | - | Through Hole, Wire | Through Hole | Horizontal, 4 PC Pin | FLEXIBLE LEAD | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2014 | RD | 2.362Lx2.362W 60.00mmx60.00mm | 50% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 850V | - | NO | 2 | - | - | - | - | - | 600V | - | - | - | - | - | 1 mm | 15 mH | 1kHz | - | - | - | 6A | RF INDUCTOR | - | Pin | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | 2 | 66.65mOhm Typ | - | 6A Typ | - | - | 15mH @ 400Hz | - | - | - | - | - | 60mm | 35.5092mm | - | - | - | - | No | - | RoHS Compliant | - | - | - |