- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Core Material | DC Resistance-Max | Dimensions | ECCN (US) | Ihs Manufacturer | Impedance (Ohm) | Inductance (H) | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Current (A) | Maximum DC Resistance | Maximum DC Resistance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (Ohm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Test Frequency (Hz) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Physical Dimension | Configuration | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Filter Type | Shielded | Rated Current | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Height (Max) | Product Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1926 |
| - | - | - | - | SURFACE MOUNT | 0806 | - | 1.5 Ω | 0.85 x 0.65 x 0.45mm | EAR99 | TDK CORP | 22 | 0.039u | TDK Corporation of America | MCZ0806AH220L2T | 100mA | 0.1 | 1500mΩ | 1.5 | +85°C | 85 | 10M | -40°C | -40 | Surface Mount | 85 °C | -40 °C | Active | 0.7 | - | 5.74 | Compliant | Yes | 100M | 5VDC | - | Tape and Reel | - | MCZ-AH | - | ±8Ω | - | - | NRND | - | - | EAR99 | Signal Line | - | - | 85 °C | -40 °C | - | 8504.50.80.00 | - | TR, 7 INCH | Shielded | 2 | 650 µm | compliant | 100 mA | - | - | L0.85XB0.65XH0.45 (mm)/L0.033XB0.026XH0.018 (inch) | Dual | - | - | 1.5 Ω | 22 Ω | - | 100 mA | DATA LINE FILTER | Yes | 0.1 A | - | - | 2 | - | - | - | 5 V | - | 22 OHM Ω | 10 MΩ | 0.85mm | 0.65mm | 0.9 | - | 450 µm | 850 µm | 0.65 mm | - | 0.45mm | 0.5 | No SVHC | RoHS Compliant | - | - | ||
![]() 36-00029-06 Vicor Corporation | 41 | - | - | 16 Weeks | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3/e4 | yes | Active | - | - | EAR99 | - | - | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | - | - | - | UL | D45.21XH13.97 (mm)/D1.78XH0.55 (inch) | - | 52 µH | - | - | - | - | - | DATA LINE FILTER | - | 80A | - | - | - | 0.004Ohm | - | - | - | - | - | - | - | - | - | 45.21mm | 13.97mm | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() DLW5ATZ151MQ2L Murata Electronics | 45 |
| - | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PE-1206CCMC222STS Pulse Electronics Network | 100000 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | ChipChoke™ CCMC | 0.126Lx0.063W 3.20mmx1.60mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 125°C | -40°C | - | 8504.50.80.00 | 50V | - | Shielded | 1 | 1.8mm | - | - | - | - | - | - | - | 500MHz | - | 2.2kOhm | 200mA | 200mA | Signal Line | - | - | 200mA | 1.2Ohm | 2 | 1.2Ohm | - | 2.2kOhm @ 100MHz | - | - | - | 10MOhm | - | - | - | - | 2.1mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE-1210ACC101STS Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ChipChoke™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 1.5Ohm | 150mA | 5.1kOhm @ 10MHz | - | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PA4339.701NLT Pulse Electronics Power | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4339 | 0.276Lx0.236W 7.00mmx6.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | 2 | 15mOhm | 4A | 700Ohm @ 100MHz | - | 5μH @ 100kHz | - | - | - | - | - | - | - | - | - | 0.150 3.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() PA4339.132NLT Pulse Electronics Power | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4339 | 0.276Lx0.236W 7.00mmx6.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | 2 | 21mOhm | 2.5A | 1.3kOhm @ 100MHz | - | 9μH @ 100kHz | - | - | - | - | - | - | - | - | - | 0.150 3.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() EXC-24CP121U Panasonic Electronic Components | 4300 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | EXC24 | 0.049Lx0.039W 1.25mmx1.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Tin (Sn) | - | - | COUPLED TYPE; HIGH CURRENT TYPE | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | 0.5A | - | - | 2 | 300mOhm | 500mA | 120Ohm @ 100MHz | 5V | - | - | - | - | - | - | - | - | - | 1mm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() TCM0906C-400-3P-T200 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0302 (0806 Metric), 6 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | TCM-C | 0.034Lx0.026W 0.86mmx0.66mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5V | TR, 7 INCH | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | 0.1A | - | - | 3 | 3Ohm | 100mA | 40Ohm @ 100MHz | 5V | - | 40Ohm Ω | 10MOhm | - | - | - | - | - | 0.875mm | 0.65mm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN8S-30P2 KEMET | 193 |
| Datasheet | 24 Weeks | - | - | Through Hole | Horizontal, 2 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | SN | 0.748Dia 19.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN5-300JB KEMET | 44 |
| Datasheet | 24 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 80mOhm | 1A | - | - | 25μH @ 100kHz | - | - | - | - | - | - | - | - | - | 0.736 18.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN8S-50P2 KEMET | 150 | - | Datasheet | 24 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | 0.748Dia 19.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN8D-300JB KEMET | 378 |
| Datasheet | 24 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 70mOhm | 2A | - | - | 45μH @ 100kHz | - | - | - | - | - | - | - | - | - | 0.854 21.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN5-450JB KEMET | 26 |
| Datasheet | 24 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 110mOhm | 1A | - | - | 64μH @ 100kHz | - | - | - | - | - | - | - | - | - | 0.736 18.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN10-500J KEMET | 174 |
| Datasheet | 24 Weeks | - | - | Through Hole | Vertical, 2 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | - | 3A | - | - | 110μH @ 100kHz | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN12-400J KEMET | 80 |
| Datasheet | 24 Weeks | - | - | Through Hole | Vertical, 2 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | 1.102Lx0.669W 28.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 37mOhm | 5A | - | - | 64μH @ 100kHz | - | - | - | - | - | - | - | - | - | 1.142 29.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSHB10H-07120 KEMET | 26 |
| Datasheet | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10H | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 12 mH | - | - | - | - | - | - | - | - | - | - | 2 | 900mOhm | 700mA | - | - | 12mH @ 10kHz | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN3-300 KEMET | 299 |
| Datasheet | 24 Weeks | - | - | Through Hole | Vertical, No Base, 2 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | SN | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN5-300 KEMET | 2000 | - | Datasheet | 24 Weeks | - | - | Through Hole | Vertical, No Base, 2 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | SN | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 42mOhm | 2A | - | - | 25μH @ 100kHz | - | - | - | - | - | - | - | - | - | 0.571 14.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSR10V-06475 KEMET | 276 |
| - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSR | 0.925Lx0.512W 23.50mmx13.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.3Ohm | 600mA | - | - | 47.5mH @ 10kHz | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | - | ROHS3 Compliant | - | - |