- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Filter Type | Rated Current | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF6332TU-202Y15R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 2.480Dia 63.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | INDUCTANCE 2 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | 2 mH | - | - | - | - | 15A | - | - | - | - | Power Line | - | - | - | - | 3 | 20Ohm | - | - | 280V | - | - | 65mm | 32.004mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LGJ45B-110-2P-TL003 TDK Corporation | 1696 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ45B | 0.177Lx0.126W 4.50mmx3.20mm | 50% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 11 μH | - | - | 600Ohm | - | 250mA | 250mA | - | - | - | - | - | - | - | - | 2 | 600mOhm | - | 300Ohm @ 10MHz | - | - | - | - | 2.9972mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CMF-8100 Tamura | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 1999 | CMF | 0.945Lx0.787W 24.00mmx20.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 440mOhm | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | 250V | - | - | - | 10 mH | 1kHz | - | - | Dual | 1A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 440mOhm | - | - | - | 10mH @ 1kHz | - | - | 30.988mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7448680120 Würth Elektronik | 434 |
| Datasheet | 8 Weeks | - | - | Through Hole | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~115°C | Tray | - | WE-LPCC | 1.083Lx0.984W 27.51mmx24.99mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 330 μH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 6mOhm | 12A | - | - | 330μH @ 10kHz | - | - | - | - | - | 0.472 11.99mm | - | ROHS3 Compliant | - | - | ||
![]() CMT4-26-6L Coilcraft | In Stock | - | - | - | ACTIVE (Last Updated: 7 hours ago) | - | THROUGH HOLE MOUNT | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | e2 | yes | - | - | 4 | - | - | - | Tin/Silver (Sn/Ag) | - | - | - | - | - | TRAY | - | 2 | - | - | - | - | - | - | UL | - | L55.4XB28.7XH56.5 (mm)/L2.181XB1.13XH2.224 (inch) | 26000 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 6A | - | - | - | - | 0.115Ohm | - | - | - | - | - | - | 56.5mm | 55.4mm | 28.7mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9565R-1.5 API Delevan | In Stock | - | - | - | - | Through Hole | - | - | WIRE | RECTANGULAR PACKAGE | - | Ferrite | - | - | 50V | - | Bulk | - | - | - | - | e3 | yes | - | - | - | Radial | EAR99 | 900Ohm | Tin (Sn) | 125°C | -55°C | - | 8504.50.80.00 | - | - | Shielded | 1 | 7.5mm | - | - | - | - | - | - | - | - | 22 μH | 100MHz | - | 900Ohm | - | 1.5A | 1.5mA | DC-DC CONVERTER | Pin | GENERAL PURPOSE INDUCTOR | - | - | 60mOhm | 22 µH | - | 2 | - | - | - | - | - | - | - | 8mm | 10.5mm | 10.4902mm | - | No | RoHS Compliant | - | - | ||
![]() CMT-8106 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2014 | CMT | 1.200Lx0.600W 30.48mmx15.24mm | - | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 3.7A | - | - | 1500V 1.5kV | CSA, IEC, UL, VDE | - | - | 5 mH | - | - | - | - | 3.7A | 3.7A | - | - | - | Power Line | - | - | - | - | 2 | 70mOhm | - | - | - | 5mH @ 1kHz | ESD | - | 30.48mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELF-18D617F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2002 | H | 1.122Lx1.142W 28.50mmx29.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 2.2 mH | - | - | - | - | 2.8A | - | - | - | - | - | - | - | - | - | 2 | 58mOhm Typ | - | - | - | 2.2mH @ 1kHz | - | - | 23.495mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELF-24V030A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | V | 1.457Lx0.945W 37.00mmx24.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 8.2 mH | - | - | - | - | 3A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 90mOhm Typ | - | - | - | - | - | - | 42.4942mm | 37mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELF-18D212F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2002 | V | 0.787Lx0.827W 20.00mmx21.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | unknown | - | - | - | 250V | - | - | - | 1 mH | - | - | - | - | 2.1A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 67mOhm Typ | - | - | - | 1mH @ 1kHz | - | - | 19.9898mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 8117 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -55°C~105°C | Tray | - | 8100 | 1.550Lx0.800W 39.37mmx20.32mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | 20.57mm | - | 2.9A | 8100 | Not | - | - | 22.86mm | - | 36 mH | 1kHz | - | - | - | 2.9A | - | - | Pin | - | - | - | - | - | 2.9A | 2 | 300mOhm | 2.9A | - | - | 36mH @ 1kHz | - | - | 41.91mm | 39.37mm | 20.32mm | 1.650 41.91mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 7352-V Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Plastic | - | - | - | - | -55°C~105°C | Bulk | 2000 | 7300 | 0.669Dia 17.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 2 | - | - | - | - | - | - | UL | - | L17.0XB11.0XH17.0 (mm)/L0.669XB0.433XH0.669 (inch) | 2 mH | 1kHz | - | - | - | 850mA | 850mA | - | - | - | DATA LINE FILTER | - | - | - | - | 2 | 400mOhm | - | - | - | 2mH @ 1kHz | - | - | 16.9926mm | 17mm | 11mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELF-24V015A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | V | 1.457Lx0.945W 37.00mmx24.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 27 mH | - | - | - | - | 1.5A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 274mOhm Typ | - | - | - | - | - | - | 42.4942mm | 37mm | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ELF-18D656X Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | V | 1.142Lx0.827W 29.00mmx21.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5.6 mH | - | - | - | - | 2.2A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 111mOhm Typ | - | - | - | - | - | - | 34.5948mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ELF-18D450M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | V | 0.984Lx0.709W 25.00mmx18.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 1.2 mH | - | - | - | - | 3A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 43mOhm Typ | - | - | - | - | - | - | 29.7942mm | - | 18mm | - | - | Non-RoHS Compliant | - | - | ||
![]() TF1028S-801Y2R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | TF | 1.142Lx1.024W 29.00mmx26.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | INDUCTANCE 0.8 MILLI HENRY | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 800 μH | - | - | - | - | 2A | 2A | - | - | - | Power Line | - | - | - | - | 2 | 100mOhm | - | - | - | - | - | - | 11.9888mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELF-18D860B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | V | 1.417Lx1.004W 36.00mmx25.50mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 2.7 mH | - | - | - | - | 4.5A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 31mOhm Typ | - | - | - | - | - | - | 40.005mm | 36mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELF-18D210 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2002 | H | 0.787Lx0.827W 20.00mmx21.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 250V | - | - | - | 18 mH | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 2 | 1.271Ohm Typ | - | - | - | 18mH @ 1kHz | - | - | 19.9898mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() UU9LFBNP-B163 Sumida America Components Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2005 | UU | 0.650Lx0.433W 16.50mmx11.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | - | - | - | - | - | - | 16.5 mH | - | - | - | - | - | 160mA | - | Pin | - | Power Line | - | - | - | - | 2 | 7Ohm | 160mA | - | - | 33mH @ 1kHz | - | - | 16.51mm | 16.51mm | 10.9982mm | 0.650 16.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLA10AN2021R3D2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -25°C~60°C | Bulk | - | PLA10 | 0.709Lx0.630W 18.00mmx16.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | Radial | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | 300V | BOX | Unshielded | - | 16mm | - | - | - | Not | - | - | - | L18.0XB16.0XH17.5 (mm)/L0.709XB0.63XH0.689 (inch) | 2 mH | - | 100mOhm | - | - | 1.3A | 1.3A | - | Pin | - | Power Line | - | - | - | 1.3A | 2 | - | - | - | 300V | - | - | - | 17.5mm | 18mm | - | - | No | RoHS Compliant | - | - |