- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Frequency | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Physical Dimension | Operating Frequency | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Turns Ratio - Primary:Secondary | Inductance @ Frequency | Insulation Resistance-Min | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX8213NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.472Lx0.460W 12.00mmx11.68mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | TUBE | - | - | TAPE AND REEL | - | 2 | 14.86mm | - | - | - | - | - | - | - | - | - | - | 9 mH | - | - | - | - | - | - | - | - | - | TELECOM FILTER | - | - | - | 4 | - | - | - | - | 1:1 | - | - | - | 8.763mm | 12mm | - | - | No | RoHS Compliant | - | ||
![]() PLA10AN1821R7R2B Murata Electronics | In Stock | - | Datasheet | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -25°C~60°C | Bulk | - | PLA10 | 0.709Lx0.630W 18.00mmx16.00mm | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | - | Tin/Copper (Sn/Cu) | - | - | INDUCTANCE 1.8 MILLI HENRY; STANDARD WINDING TYPE | - | 300V | BOX | Unshielded | - | 16mm | - | - | - | Not | - | - | - | - | L18.0XB16.0XH17.5 (mm)/L0.709XB0.63XH0.689 (inch) | - | 1.8 mH | - | 100mOhm | - | 1.7A | 1.7A | - | - | Pin | - | Power Line | - | - | 1.7A | 2 | - | - | - | 300V | - | - | - | - | 17.5mm | 18mm | - | - | No | RoHS Compliant | - | ||
![]() ELF-22V030B Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | Bulk | 2005 | V | 1.260Lx0.906W 32.00mmx23.00mm | e2 | - | Obsolete | 2 (1 Year) | - | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | INDUCTANCE 13.1 MILLI HENRY | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 13.1 mH | - | - | - | 3A | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | 2 | 102mOhm Typ | - | - | - | - | - | - | - | 38.989mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TF0804S-201Y1R6-01 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | TF | 0.433Diax0.276W 11.00mmx7.00mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 200 μH | - | - | - | 1.6A | 700mA | - | - | - | - | Signal Line | - | - | - | 2 | 25mOhm | - | - | 50V | - | 200μH @ 1kHz | - | 11mm | 7mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HF2826-353Y1R0-T01 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | HF | 1.201Lx1.201W 30.50mmx30.50mm | - | yes | Obsolete | 1 (Unlimited) | Radial | - | - | - | - | - | INDUCTANCE 35 MILLIHENRY | - | - | BOX | Unshielded | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | 50/60Hz Hz | 35 mH | - | - | - | 1A | 1A | - | - | - | - | Power Line | - | - | - | 2 | 780mOhm | - | - | - | - | - | 100MOhm | - | 26.0096mm | 30.5mm | 30.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HF2430-453Y0R5-T01 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | HF | 1.024Lx0.748W 26.00mmx19.00mm | - | yes | Obsolete | 1 (Unlimited) | Radial | - | - | - | - | - | INDUCTANCE 45 MILLIHENRY | - | - | BOX | Unshielded | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | 50/60Hz Hz | 45 mH | - | - | - | 500mA | 500mA | - | - | - | - | Power Line | - | - | - | 2 | 1.65Ohm | - | - | - | - | - | 100MOhm | - | 31.496mm | - | 19mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMT1-7-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | 453.59237mg | - | Ferrite | - | -40°C~125°C | Bulk | 2015 | CMT | 1.161Lx0.866W 29.50mmx22.00mm | - | - | Obsolete | 1 (Unlimited) | Radial | - | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 22mm | - | - | - | Not | - | - | - | - | - | - | 4.2 mH | 10kHz | - | - | 2.89A | 2.89A | - | - | Pin | - | Power Line | - | - | - | 2 | 80mOhm Typ | 2.89A | - | - | - | 4.2mH @ 10kHz | - | - | 36.4998mm | 29.4894mm | 21.9964mm | 1.437 36.50mm | No | RoHS Compliant | Lead Free | ||
![]() PLY17BS1023R0B2B Murata Electronics | In Stock | - | Datasheet | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | 23mm | - | - | - | Not | 250V | - | - | - | - | - | 1 mH | - | 100mOhm | - | 3A | 3A | - | - | Pin | - | Power Line | - | - | 3A | 2 | - | - | - | - | - | - | - | - | 13.0048mm | - | - | - | No | RoHS Compliant | - | ||
![]() 8113 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -55°C~105°C | Tray | - | 8100 | 1.450Lx0.800W 36.83mmx20.32mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 8100 | - | - | - | - | - | - | - | 5 mH | - | - | - | 8.9A | - | - | - | - | - | - | - | - | - | 2 | 22mOhm | 8.9A | - | - | - | 5mH @ 1kHz | - | - | 38.1mm | 36.83mm | 20.32mm | 1.500 38.10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8116 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -55°C~105°C | Tray | - | 8100 | 1.550Lx0.800W 39.37mmx20.32mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 8100 | - | - | - | - | - | - | - | 50 mH | - | - | - | 2.3A | - | - | - | - | - | - | - | - | - | 2 | 450mOhm | 2.3A | - | - | - | 50mH @ 1kHz | - | - | 41.91mm | 39.37mm | 20.32mm | 1.650 41.91mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELF-14M070E Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | Bulk | 2006 | M | 0.630Lx0.571W 16.00mmx14.50mm | e2 | - | Obsolete | 1 (Unlimited) | - | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 mH | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | 2 | 360mOhm Typ | - | - | - | - | - | - | - | 11.9888mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 1879480-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1879481-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B82722A4301N1 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | B82722 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TF2320HU-102Y5R0-01 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 0.906Dia 23.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | unknown | - | - | - | - | - | UL; CSA; IEC | - | - | - | 1 mH | - | - | - | 5A | - | - | - | - | - | Power Line | - | - | - | 2 | 50mOhm | - | - | - | - | - | - | - | 19.9898mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMT2-1-R Cooper Industries | In Stock | - | Datasheet | - | Through Hole | - | - | WIRE | - | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | - | Bulk | 2004 | - | - | - | yes | - | - | Radial | EAR99 | 350mOhm | - | 85°C | -40°C | - | 8504.50.80.00 | - | - | Unshielded | 1 | 26.5mm | - | - | - | - | - | - | - | - | - | - | 30 mH | 10kHz | - | - | 1.5A | 1.5A | DC-DC CONVERTER | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | 350mOhm | 30000 µH | - | 2 | - | 1.5A | - | - | - | - | - | - | 44.5mm | 36.4998mm | 26.4922mm | - | No | RoHS Compliant | Lead Free | ||
![]() TF2326VU-103Y3R0-01M TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 0.906Lx0.787W 23.00mmx20.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 120°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mH | - | - | - | 3A | - | - | - | - | - | Power Line | - | - | - | 2 | 100mOhm | 3A | - | - | - | - | - | - | 26.0096mm | 23.0124mm | 19.9898mm | 1.024 26.00mm | - | RoHS Compliant | Lead Free | ||
![]() TF2326VU-302Y2R0-01 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 0.906Lx0.787W 23.00mmx20.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 3 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | - | 3 mH | - | - | - | 2A | - | - | - | - | - | Power Line | - | - | - | 2 | 120mOhm | - | - | - | - | - | - | - | 26.0096mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TCM1210-650-2P TDK Corporation | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2001 | TCM | 0.049Lx0.039W 1.25mmx1.00mm | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 10V | - | - | 1 | 1mm | - | - | - | - | - | 1210 | - | 0504 | - | - | - | - | - | 65Ohm | 100mA | - | - | - | - | - | Signal Line | - | - | - | 2 | 850mOhm Typ | - | 65Ohm @ 100MHz | 10V | - | - | 10MOhm | - | 660.4μm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM5441Z990B-00 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | Bulk | 2007 | CM | 0.540Lx0.410W 13.72mmx10.41mm | e0 | - | Obsolete | Not Applicable | - | EAR99 | 99Ohm | TIN LEAD | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | unknown | 4MHz | - | - | - | - | - | - | - | - | - | - | - | 99Ohm | 55A | - | - | - | - | - | Power Line | - | - | - | 2 | 0.3mOhm | - | 99Ohm @ 4MHz | - | - | - | - | - | 15.494mm | - | 10.41mm | - | - | Non-RoHS Compliant | Contains Lead |