- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Inductance | Impedance | Current | Max DC Current | Filter Type | Rated Current | DC Resistance (DCR) - Parallel | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXC-X4CE600U Panasonic Electronic Components | 35 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0202 (0505 Metric) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EXCX4 | 0.026Lx0.020W 0.65mmx0.50mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 5V | - | - | - | - | - | 0505 | - | 0202 | - | - | - | - | - | - | Signal Line | - | - | 2 | 2.4Ohm | 100mA | 60Ohm @ 100MHz | - | - | - | - | - | 355.6μm | - | - | - | - | RoHS Compliant | - | ||
![]() CTX01-18150-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU10-6003R0BL Coilcraft | In Stock |
| - | - | ACTIVE (Last Updated: 18 hours ago) | - | THROUGH HOLE MOUNT | - | - | 125°C | -40°C | - | - | - | - | - | - | e2 | yes | - | - | - | - | 40mOhm | Tin/Silver (Sn/Ag) | - | - | INDUCTANCE 0.06 MILLI HENRY | - | - | TRAY | - | - | - | 3A | - | - | - | - | L19.0XB17.0XH22.5 (mm)/L0.748XB0.669XH0.886 (inch) | 60 μH | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | 19mm | 17mm | - | No SVHC | RoHS Compliant | Contains Lead | ||
![]() MCZ2010AH201L4T000 TDK Corporation | 65 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | MCZ-AH | 0.079Lx0.039W 2.00mmx1.00mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 5V | - | - | - | - | - | 2010 | - | 0804 | - | - | - | - | - | - | Signal Line | - | - | 4 | 3.5Ohm | 100mA | 200Ohms @ 100MHz | - | - | - | - | - | 609.6μm | 2.0066mm | 990.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() E3504-AL Coilcraft | In Stock | - | - | - | ACTIVE (Last Updated: 6 hours ago) | - | THROUGH HOLE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | e2 | yes | - | - | - | EAR99 | - | Tin/Silver (Sn/Ag) | - | - | TIN-SILVER OVER TIN OVER COPPER TERMINATION | 8504.50.80.00 | - | - | - | 2 | - | - | - | UL; VDE | - | - | L27.94XB27.94XH30.48 (mm)/L1.1XB1.1XH1.2 (inch) | 1240 µH | - | - | - | DATA LINE FILTER | 2A | - | - | 0.087Ohm | - | - | - | - | - | - | - | 30.48mm | 27.94mm | 27.94mm | - | - | Non-RoHS Compliant | - | ||
![]() TCM1005-650-2P-T TDK Corporation | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric), 4 PC Pad | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | TCM | 0.039Lx0.020W 1.00mmx0.50mm | - | - | yes | Obsolete | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.1A | - | 2 | 2Ohm | 100mA | 65Ohm @ 100MHz | 5V | - | 65Ohm Ω | 10MOhm | - | - | 1mm | 0.5mm | 0.018 0.45mm | - | ROHS3 Compliant | - | ||
![]() TF2528S-451Y10R0-K1 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.063Lx0.827W 27.00mmx21.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 0.45 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | - | - | 450 μH | - | 10A | - | Power Line | - | - | 2 | 15mOhm | - | - | - | - | - | - | - | 27.9908mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF4131HU-701Y18R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.575Lx1.614W 40.00mmx41.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 0.7 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | D41XH31 (mm) | 700 μH | - | 18A | - | Power Line | - | - | 2 | 10mOhm | - | - | - | - | - | - | 41mm | 30.988mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM6560R-505 API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | Ferrite | - | - | -55°C~105°C | Bulk | - | CM6560R | 0.630Lx0.630W 16.00mmx16.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 16.25mm | - | - | - | - | - | - | 5 mH | - | - | 240mA | DATA LINE FILTER | 0.95A | - | 2 | 240mOhm | 950mA | - | - | 5mH @ 10kHz | - | - | 15.8mm | 8.128mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TF6332TU-102Y20R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 2.480Dia 63.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | - | 1 mH | - | 20A | - | Power Line | - | - | 3 | 8Ohm | - | - | 280V | - | - | - | 68mm | 32.004mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF6136HU-102Y20R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 2.402Diax2.362W 61.00mmx60.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | D61XH36 (mm) | 1 mH | - | 20A | - | Power Line | - | - | 2 | 10Ohm | - | - | - | - | - | - | 61mm | 35.9918mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF6136HU-102Y30R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 2.402Diax2.362W 61.00mmx60.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | D61XH36 (mm) | 1 mH | - | 30A | - | Power Line | - | - | 2 | 8Ohm | - | - | - | - | - | - | 61mm | 35.9918mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF4930HU-102Y20R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, No Base, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.929Dia 49.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | D49XH30 (mm) | 1 mH | - | 20A | - | Power Line | - | - | 2 | 20mOhm | - | - | - | - | - | - | 49mm | 29.9974mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF4930HU-302Y10R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, No Base, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.850Dia 47.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 3 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | - | 3 mH | - | 10A | - | Power Line | - | - | 2 | 35mOhm | - | - | - | - | - | - | 47mm | 26.0096mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF5228TU-302Y8R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 2.047Dia 52.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | D52XH26 (mm) | 3 mH | - | 8A | - | Power Line | - | - | 3 | 40mOhm | - | - | 280V | - | - | - | 52mm | 26.0096mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF3435VU-600Y8R0-1H TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.260Lx0.866W 32.00mmx22.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 60 MICRO HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | - | 60 μH | - | 8A | - | Power Line | - | - | 2 | 16mOhm | - | - | - | - | - | - | - | 34.0106mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF3423VU-802Y4R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.220Diax0.827W 31.00mmx21.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 8 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | - | 8 mH | - | 4A | - | Power Line | - | - | 2 | 90mOhm | - | - | - | - | - | - | 31mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TF2528S-702Y2R5-K1 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.063Lx0.827W 27.00mmx21.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 7 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | - | - | 7 mH | - | 2.5A | - | Power Line | - | - | 2 | 200mOhm | - | - | - | - | - | - | - | 27.9908mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DLW5ATN450TQ2L Murata Electronics | In Stock | - | - | - | - | - | SURFACE MOUNT | 2014 | - | - | - | - | - | - | - | - | 40% | - | - | - | - | SMD/SMT | EAR99 | 45Ohm | - | 105°C | -40°C | - | 8504.50.80.00 | - | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | 1.3mm | L5.0XB3.6XH2.2 (mm)/L0.197XB0.142XH0.087 (inch) | - | 45Ohm | - | 7A | DATA LINE FILTER | 7A | 6mOhm | - | - | - | - | 50V | - | - | - | - | 2.2mm | 5mm | 3.6mm | - | - | RoHS Compliant | - | ||
![]() TF3435VU-102Y15R0-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 1.299Lx0.866W 33.00mmx22.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 1 MILLI HENRY | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | - | 1 mH | - | 15A | - | Power Line | - | - | 2 | 20mOhm | - | - | - | - | - | - | - | 34.0106mm | - | - | - | - | RoHS Compliant | Lead Free |