- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMT3-1-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 11.793402g | - | Ferrite | - | -40°C~125°C | Bulk | 2015 | CMT | 0.984Lx0.984W 25.00mmx25.00mm | - | - | - | Obsolete | 1 (Unlimited) | Radial | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | - | Not | - | - | - | - | 15mm | - | - | 5.4 mH | 10kHz | - | - | 2A | 2A | - | - | Pin | - | Power Line | 2A | 2 | 120mOhm Typ | 2A | - | - | 5.4mH @ 10kHz | - | 25mm | 13.9954mm | 24.9936mm | 24.9936mm | 0.551 14.00mm | No | RoHS Compliant | Lead Free | - | ||
![]() ELF-22V020C Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | Bulk | 2005 | V | 1.260Lx0.906W 32.00mmx23.00mm | 20% | e2 | - | Obsolete | 2 (1 Year) | Radial | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | INDUCTANCE 16 MILLI HENRY | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 16 mH | - | - | - | 2A | 2A | - | - | - | - | SINGLE PHASE EMI FILTER | - | 2 | 170mOhm Typ | - | - | - | - | - | - | 38.989mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() TF3524V-250Y20R0-1H TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | TF | 1.378Lx0.984W 35.00mmx25.00mm | - | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | UL; CSA; IEC | - | - | - | 50/60Hz Hz | 25 μH | - | - | - | 20A | 20A | - | - | - | - | Power Line | - | 2 | 5mOhm | - | - | - | - | 100MOhm | - | 35.0012mm | 35mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELF-22V050A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | Bulk | 2006 | V | 1.260Lx0.906W 32.00mmx23.00mm | - | e2 | - | Obsolete | 2 (1 Year) | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | INDUCTANCE 4 MILLI HENRY | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 4 mH | - | - | - | 5A | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 2 | 38mOhm Typ | - | - | - | - | - | - | 38.989mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ELF-22V040B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | Bulk | 2006 | V | 1.260Lx0.906W 32.00mmx23.00mm | - | e2 | - | Obsolete | 2 (1 Year) | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | INDUCTANCE 6.9 MILLI HENRY | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 6.9 mH | - | - | - | 4A | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 2 | 57mOhm Typ | - | - | - | - | - | - | 38.989mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() UF1717H-702Y0R3-01 TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | UF | 0.689Lx0.610W 17.50mmx15.50mm | - | e1 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | INDUCTANCE 7 MILLI HENRY | - | - | BOX | Unshielded | - | unknown | - | - | - | UL; CSA; IEC | - | - | - | 50/60Hz Hz | 7 mH | - | - | - | 300mA | 300mA | - | - | - | - | Power Line | - | 2 | 2.5Ohm | - | - | - | 7mH @ 1kHz | 100MOhm | - | 12.4968mm | 17.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TCM0806T-060-2P TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | - | 10V | -25°C~85°C | Cut Tape (CT) | 2012 | TCM-T | 0.033Lx0.026W 0.85mmx0.65mm | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | unknown | - | - | 0806 | - | 0302 | - | - | - | - | - | - | 6Ohm | 100mA | 100mA | - | - | - | - | Signal Line | - | 2 | 1.4Ohm | - | 6Ohm @ 100MHz | - | - | - | - | 457.2μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLY17BS1121R8A2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 250V | - | - | - | - | - | - | 1.1 mH | - | - | - | 1.8A | 1.8A | - | - | - | - | Power Line | - | 2 | 140Ohm | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLY10AS9720R6D2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 4 weeks ago) | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY10 | 0.709Lx0.630W 18.00mmx16.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 300V | - | - | - | - | L18.0XB16.0XH17.5 (mm)/L0.709XB0.63XH0.689 (inch) | - | 9.7 mH | - | - | - | 600mA | 600mA | - | - | - | - | Power Line | - | 2 | 2Ohm | - | - | 300V | - | - | - | 17.5006mm | 18mm | 16mm | - | - | RoHS Compliant | - | - | ||
![]() PLY17BS9320R6B2B Murata Electronics | 980 | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 250V | - | - | - | - | - | - | 9.3 mH | - | 100mOhm | - | 600mA | 600mA | - | - | - | - | Power Line | - | 2 | - | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLY17BS2921R2B2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 250V | - | - | - | - | - | - | 2.9 mH | - | - | - | 1.2A | 1.2A | - | - | - | - | Power Line | - | 2 | 300Ohm | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLY17BS1121R8B2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 250V | - | - | - | - | - | - | 1.1 mH | - | 100mOhm | - | 1.8A | 1.8A | - | - | - | - | Power Line | - | 2 | - | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FE2X07-5-3 Pulse Electronics Power | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | - | -40°C~125°C | Tube | 2012 | FE2X | 1.098Lx1.098W 27.90mmx27.90mm | 30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | - | - | 250V | - | - | - | - | - | - | 6800 μH | - | - | - | - | - | FILTER CHOKE | DUAL IN-LINE | PC Pin | GENERAL PURPOSE INDUCTOR | - | - | 2 | 170mOhm | 2A | - | - | - | - | - | 17.907mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() FE2X03-5-2 Pulse Electronics Power | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pad | PRINTED WIRING PIN | - | RECTANGULAR PACKAGE | - | - | -40°C~125°C | Tube | 2014 | FE2X | 1.079Lx0.724W 27.41mmx18.39mm | 30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | - | - | 250V | - | - | - | - | - | - | 3300 μH | - | - | - | - | - | FILTER CHOKE | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | 2 | 66mOhm | 2.8A | - | - | - | - | - | 30.4038mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PLY17BS7820R7B2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 250V | - | - | - | - | - | - | 7.8 mH | - | - | - | 700mA | 700mA | - | - | - | - | Power Line | - | 2 | 950Ohm | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PLY17BS7820R7A2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | 250V | - | - | - | - | - | - | 7.8 mH | - | 100mOhm | - | 700mA | 700mA | - | - | - | - | Power Line | - | 2 | - | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLW5ATH501MQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | Power, Signal Line | - | 2 | 34mOhm | 2A | 500Ohm @ 100MHz | - | - | - | - | - | - | - | 0.093 2.35mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PE-0201MCMC350MT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 0201 | 0.026Lx0.020W 0.65mmx0.50mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | 2 | 6.5Ohm | 50mA | 35Ohm @ 100MHz | - | - | - | - | 355.6μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLW5ATH151MQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | - | Power, Signal Line | - | 2 | 20mOhm | 3A | 150Ohm @ 100MHz | - | - | - | - | - | - | - | 0.093 2.35mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5ATH331MQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330Ohm | - | - | - | - | - | - | Power, Signal Line | - | 2 | 27mOhm | 2.5A | 330Ohms @ 100MHz | - | - | - | - | - | 5mm | 3.6mm | 0.093 2.35mm | - | ROHS3 Compliant | - | AEC-Q200 |