- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Diameter | Inductance | Test Frequency | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMCC0805181NT Venkel | 5960 |
| - | 8 Weeks, 4 Days | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | 0.35 Ω | VENKEL LTD | VENKEL LTD | CMCC0805181NT | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.77 | Yes | - | 50V | -40°C ~ 85°C | - | - | CMCC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | compliant | - | - | - | - | - | - | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 A | - | - | - | 2 | 350mOhm | - | 330mA | 180 Ohms @ 100 MHz | 50 V | - | 180 OHM Ω | 10 MΩ | - | 1.2 mm | 2 mm | 1.2 mm | 0.055" (1.40mm) | - | - | - | - | - | ||
![]() UAL26VR1501620 KEMET | 416 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRH7H-M07196 KEMET | 35 |
| - | 27 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | 710mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | 250V | - | - | - | - | - | - | - | 19.6 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 710mOhm | - | - | - | - | 19.6mH @ 10kHz | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMS2-2-R Eaton - Electronics Division | 41 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | Unshielded | - | 11.43mm | - | - | 4.4A | Not | - | - | - | - | - | - | - | - | 40 μH | 100kHz | Dual | - | 4.4A | - | - | - | - | Power Line | - | - | 4.4A | - | 2 | 8mOhm Typ | - | 4.4A | - | - | 40μH @ 100kHz | - | - | - | 6mm | 11.43mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS26V-R180123 KEMET | 44 |
| - | 27 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2011 | SS | 1.024Lx0.807W 26.00mmx20.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 12.3 mH | - | - | - | - | - | - | - | - | Power Line | 1.8A | - | - | - | 2 | 300mOhm | - | 1.8A | - | - | 12.3mH @ 1kHz | - | 100MOhm | - | - | - | - | 1.240 31.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SSRH7H-M031157 KEMET | 30 |
| - | 27 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | 3.57Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | 250V | - | - | - | - | - | - | - | 115.7 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 3.57Ohm | - | - | - | - | 115.7mH @ 10kHz | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCK-138 Traco Power | 613 |
| Datasheet | 13 Weeks | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | 0.256Lx0.236W 6.50mmx6.00mm | - | - | - | Active | Not Applicable | - | EAR99 | 10.5mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.1 μH | - | - | - | - | - | - | - | - | DATA LINE FILTER | 1.44A | - | - | - | 2 | 10.5mOhm | - | - | - | - | 16.1μH @ 100kHz | - | - | - | - | 6.5mm | 6mm | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() EXC-X4CZ200X Panasonic Electronic Components | 150000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0202 (0505 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EXCX4 | 0.026Lx0.020W 0.65mmx0.50mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 10V | - | - | - | - | - | - | - | - | - | 0505 | - | 0202 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 3Ohm | - | 100mA | 20Ohm @ 100MHz | - | - | - | - | - | 355.6μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7446921027 Würth Elektronik | 42 |
| Datasheet | 22 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 1.319Lx1.319W 33.50mmx33.50mm | - | - | - | Active | 1 (Unlimited) | - | - | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 27 mH | - | - | - | - | - | - | - | - | Power Line | - | 30% | - | - | 2 | 400mOhm | - | 1.2A | - | - | 27mH @ 10kHz | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7446721027 Würth Elektronik | 108 |
| Datasheet | 18 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.906Lx0.906W 23.00mmx23.00mm | - | - | - | Active | 1 (Unlimited) | - | - | 700mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 27 mH | - | - | - | - | - | - | - | - | Power Line | - | 30% | - | - | 2 | 700mOhm | - | 600mA | - | - | 27mH @ 10kHz | - | - | - | - | - | - | 0.571 14.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7355-V-RC Bourns Inc. | 1636 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7300 | 0.669Lx0.433W 17.00mmx11.00mm | - | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 11mm | - | - | 350mA | Not | - | - | UL | - | 8mm | L17.0XB11.0XH17.0 (mm)/L0.669XB0.433XH0.669 (inch) | - | - | 10 mH | 1kHz | Dual | 350mA | 350mA | - | - | Pin | - | DATA LINE FILTER | - | - | 350mA | - | 2 | 2.2Ohm | - | - | - | - | 10mH @ 1kHz | - | - | - | 17mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMS3-11-R Eaton - Electronics Division | 149 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 2.267962g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.550Lx0.550W 13.97mmx13.97mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | Unshielded | - | 13.97mm | - | - | - | Not | - | - | - | - | - | - | - | - | 648 μH | 100kHz | - | 1.2A | 1.2A | - | - | - | - | Power Line | - | - | 1.2A | - | 2 | 107mOhm Typ | - | 1.2A | - | - | 648μH @ 100kHz | - | - | - | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SC-02-30G KEMET | 824 |
| - | 27 Weeks | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | SC | 0.689Diax0.551W 17.50mmx14.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 250V | TRAY | - | - | - | - | - | - | - | - | - | UL | - | - | L17.5XB14.0XH17.5 (mm)/L0.689XB0.551XH0.689 (inch) | - | - | 3 mH | - | - | - | - | - | - | - | - | Power Line | 2A | - | - | - | 2 | 85mOhm | - | 2A | - | - | 3mH @ 100kHz | - | 100MOhm | - | - | 17.5mm | 14mm | 0.689 17.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SSHB10HS-22011 KEMET | 215 | - | - | 23 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10HS | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | 110mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 1.1 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 110mOhm | - | 2.2A | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMS1-5-R Eaton - Electronics Division | 6000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | Unshielded | - | 7.2mm | - | - | - | Not | - | - | - | - | - | - | - | - | 25 μH | 100kHz | Dual | 3.6A | 3.6A | - | - | - | - | Power Line | - | - | 3.6A | - | 2 | 10mOhm Typ | - | 3.6A | - | - | 25μH @ 100kHz | - | - | - | 2.6mm | 9.4mm | 7.2mm | 0.102 2.60mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() EV24-0.8-02-18M Schaffner EMC Inc. | 5000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | EV | 0.969Lx0.685W 24.60mmx17.40mm | 30% | - | yes | Active | Not Applicable | Radial | - | - | - | - | - | INDUCTANCE 18 MILLI HENRY | - | - | - | - | - | 18.4mm | - | - | 800mA | Not | 250V | - | UL | - | 13mm | - | 400Hz Hz | 800 μm | 18 mH | 10kHz | Dual | - | 800mA | - | - | Pin | - | Power Line | - | - | 800mA | 438mOhm | 2 | 438mOhm Typ | 400Hz | - | - | - | 18mH @ 10kHz | - | - | - | 29.1mm | - | 17.4mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() DKLP-0229-0430 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | Chassis Mount, Wire | Chassis Mount | Nonstandard | - | - | 99.988768mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DKLP-1 | 1.890Lx1.890W 48.00mmx48.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 760V | - | NO | 2 | 48mm | - | - | - | - | 540V | - | UR | - | - | - | - | - | 30 mH | 0.4MHz | - | 4A | 4A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | - | 2 | 96mOhm | 200kHz | - | - | - | - | - | - | - | 30.8102mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8110-RC Bourns Inc. | 5 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2001 | 8100 | 1.350Lx0.800W 34.29mmx20.32mm | - | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | 210mOhm | - | - | - | - | - | - | - | Unshielded | 2 | 20.57mm | - | - | 2.9A | Not | - | - | UL | - | 22.86mm | - | - | 1.27 mm | 20 mH | 1kHz | Dual | 2.9A | 2.9A | - | - | Pin | - | DATA LINE FILTER | - | - | 2.9A | - | 2 | 210mOhm | - | - | - | - | 20mH @ 1kHz | - | - | - | 36.83mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLFP-0147-16D3 Schurter Inc. | 30 |
| - | 15 Weeks | Chassis Mount, Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | 320.000005g | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DLFP | 1.969Lx1.969W 50.00mmx50.00mm | 15% | - | - | Active | Vendor Undefined | Through Hole | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 50mm | Potted Case | - | 16A | Not | 440V | - | - | - | - | - | - | - | 300 μH | - | - | - | 16A | RF INDUCTOR | RADIAL | Lead Wire | GENERAL PURPOSE INDUCTOR | - | - | - | 16A | - | 2 | 25mOhm | 1.69MHz | - | - | - | - | - | - | - | 45.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 744822120 Würth Elektronik | 1820 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMB | 0.689Lx0.512W 17.50mmx13.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 540MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 13mm | - | - | 500mA | - | 250V | - | - | - | 7.7mm | - | - | - | 20 mH | 10kHz | - | 500mA | 500mA | - | - | - | - | Power Line | - | 30% | - | 540mOhm | 2 | 540mOhm | - | 500mA | - | - | 20mH @ 10kHz | - | - | - | 22mm | 17.5mm | 13mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |