- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLY17BS2921R2A2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | -25°C~60°C | Bulk | - | PLY17 | 0.965Lx0.886W 24.50mmx22.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | - | 250V | - | - | - | - | 2.9 mH | - | 100mOhm | - | - | 1.2A | 1.2A | - | - | - | - | Power Line | - | - | 2 | - | - | - | - | - | - | - | 13.0048mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACM4520-901-2P-TL000 TDK Corporation | 10000 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ACM | 0.185Lx0.177W 4.70mmx4.50mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | 2A | - | 2 | 60mOhm | 2A | 900Ohm @ 100MHz | - | - | 900Ohm Ω | 10MOhm | 2.0066mm | 4.7mm | 4.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() FE2X27-4-2 Pulse Electronics Power | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | PRINTED WIRING PIN | - | RECTANGULAR PACKAGE | - | -40°C~125°C | Tube | 2012 | FE2X | 0.921Lx0.626W 23.39mmx15.90mm | 30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | - | - | - | 250V | - | - | - | - | 27000 μH | - | - | - | - | - | - | FILTER CHOKE | DUAL IN-LINE | PC Pin | GENERAL PURPOSE INDUCTOR | - | - | - | 2 | 820mOhm | 700mA | - | - | - | - | - | 25.4mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() FE2X07-6-2 Pulse Electronics Power | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | PRINTED WIRING PIN | - | RECTANGULAR PACKAGE | - | -40°C~125°C | Tube | 2012 | FE2X | 1.276Lx0.724W 32.40mmx18.40mm | 30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | - | - | - | 250V | - | - | - | - | 6800 μH | - | - | - | - | - | - | FILTER CHOKE | DUAL IN-LINE | PC Pin | GENERAL PURPOSE INDUCTOR | Power Line | - | - | 2 | 210mOhm | 2.2A | - | - | - | - | - | 35.4076mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PLY10AS3521R0D2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 4 weeks ago) | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | -25°C~60°C | Bulk | - | PLY10 | 0.709Lx0.630W 18.00mmx16.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | BOX | - | - | - | - | - | 300V | - | - | L18.0XB16.0XH17.5 (mm)/L0.709XB0.63XH0.689 (inch) | - | 3.5 mH | - | 100mOhm | - | - | 1A | 1A | - | - | - | - | Power Line | - | - | 2 | - | - | - | 300V | - | - | - | 17.5006mm | 18mm | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DLW5ATH401TQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | - | - | - | Power, Signal Line | - | - | 2 | 34mOhm | 2A | 400Ohm @ 100MHz | - | - | - | - | - | - | - | 0.093 2.35mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5BTH102TQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | Power, Signal Line | - | - | 2 | 34mOhm | 2A | 1kOhm @ 100MHz | - | - | - | - | - | - | - | 0.098 2.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5BTH101TQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | Power, Signal Line | - | - | 2 | 13mOhm | 4A | 100Ohm @ 100MHz | - | - | - | - | - | - | - | 0.098 2.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5ATH501TQ2K Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | Power, Signal Line | - | - | 2 | 56mOhm | 1.5A | 500Ohm @ 100MHz | - | - | - | - | - | - | - | 0.093 2.35mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5BTH501TQ2K Murata Electronics | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | Power, Signal Line | - | - | 2 | 27mOhm | 2.5A | 500Ohm @ 100MHz | - | - | - | - | - | - | - | 0.098 2.50mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CTX16-17413-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B82721J2301N020 TDK Electronics Inc. | In Stock | - | Datasheet | 34 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 5.000005g | - | Ferrite | -40°C~125°C | Tray | - | B82721 | 0.717Lx0.520W 18.20mmx13.20mm | 30% | - | - | Not For New Designs | 1 (Unlimited) | Radial | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | 13.2mm | - | Not | 250V | ENEC, UR, VDE | 10mm | - | 700 μm | 47 mH | 10kHz | - | - | - | - | 300mA | - | - | - | - | Power Line | - | 300mA | 2 | 2.2Ohm Typ | 300mA | - | - | 47mH @ 10kHz | - | - | 20.3mm | 18.2mm | 13.2mm | 0.823 20.90mm | - | ROHS3 Compliant | - | - | ||
![]() ELF-18D290T Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | V | 0.827Lx0.630W 21.00mmx16.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 2.2 mH | - | - | - | - | 1.3A | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | 2 | 186mOhm Typ | - | - | - | - | - | - | 22.5044mm | - | 16mm | - | - | RoHS Compliant | - | - | ||
![]() ELF-18D290B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | V | 0.827Lx0.630W 21.00mmx16.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | 17mm | unknown | - | 250V | - | - | - | - | 820 μH | - | - | - | Dual | 2A | 2A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | 2 | 72mOhm Typ | - | - | - | - | - | - | 22.5044mm | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELF-18D850B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | V | 1.417Lx1.004W 36.00mmx25.50mm | 20% | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | Unshielded | - | - | unknown | - | - | - | - | - | - | 3.3 mH | - | - | - | - | 4.2A | 4.2A | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | 2 | 41mOhm Typ | - | - | - | - | - | - | 40.005mm | 36mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELF-18D650M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | V | 1.142Lx0.827W 29.00mmx21.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 105°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 1.5 mH | - | - | - | - | 3.1A | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | 2 | 58mOhm Typ | - | - | - | - | - | - | 34.5948mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELF-23F004A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | F | 0.945Lx0.906W 24.00mmx23.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | INDUCTANCE 30 MILLI HENRY | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 30 mH | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | 2 | 1.77Ohm Typ | - | - | - | - | - | - | 13.9954mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELF-25F106A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | F | 1.102Lx0.984W 28.00mmx25.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mH | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | 2 | 1.24Ohm Typ | - | - | - | - | - | - | 15.0114mm | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() ELF-18D650L Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | -20°C~105°C | Bulk | 2011 | V | 1.142Lx0.827W 29.00mmx21.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mH | - | - | - | - | 1A | - | - | - | - | - | Power Line | - | - | 2 | - | 1A | - | - | - | - | - | 34.5948mm | 29.0068mm | 21.0058mm | 1.362 34.60mm | - | RoHS Compliant | Lead Free | - | ||
![]() ELF-25F112A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | Bulk | 2006 | F | 1.102Lx0.984W 28.00mmx25.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | INDUCTANCE 7 MILLI HENRY | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 7 mH | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | 2 | 321mOhm Typ | - | - | - | - | - | - | 15.0114mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |