- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Inductance | Test Frequency | Element Configuration | Current | Max DC Current | Lead/Base Style | Filter Type | Rated Current | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Inductance @ Frequency | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELF-18N005A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | N | 0.709Lx1.083W 18.00mmx27.50mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.68Ohm Typ | 500mA | - | - | - | - | - | - | 1.083 27.50mm | - | Non-RoHS Compliant | - | ||
![]() ELF-18N012A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | N | 0.709Lx1.083W 18.00mmx27.50mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | - | 115°C | -20°C | - | - | - | - | - | 19mm | - | - | - | - | - | - | - | - | - | 9.5 mH | - | - | 1.2A | - | - | - | - | 1.2A | 2 | 300mOhm Typ | - | - | - | - | 27.5082mm | - | 18mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() ELF-20N016A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | N | 0.787Lx1.260W 20.00mmx32.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | - | 115°C | -20°C | - | - | - | - | - | 21mm | - | - | - | - | - | 250V | - | - | - | 12 mH | - | Dual | 1.6A | 1.6A | - | - | - | 1.6A | 2 | 212mOhm Typ | - | - | - | - | 29.9974mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8104 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | -55°C~105°C | Tray | - | 8100 | 1.200Lx0.600W 30.48mmx15.24mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 8100 | - | - | - | - | - | 10 mH | - | - | 2.4A | - | - | - | - | - | 2 | 170mOhm | 2.4A | 10mH @ 1kHz | - | - | 30.48mm | 30.48mm | 15.24mm | 1.200 30.48mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELF-20N035A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | N | 0.787Lx1.260W 20.00mmx32.00mm | 20% | e2 | yes | Obsolete | 1 (Unlimited) | - | - | - | 115°C | -20°C | - | - | - | Unshielded | - | 21mm | - | - | - | - | - | 250V | - | - | - | 2 mH | - | Dual | 3.5A | 3.5A | - | - | - | - | 2 | 44mOhm Typ | - | - | - | - | 29.9974mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7108 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, No Base, 2 PC Pin | Ferrite | -55°C~105°C | Bulk | - | 7100 | 0.600Diax0.450W 15.24mmx11.43mm | 15% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 105°C | -55°C | - | - | - | - | - | 11.43mm | - | - | - | 7100 | Not | - | - | 5.08mm | - | 2 mH | 1kHz | - | 2A | - | Pin | - | - | 2A | 2 | 60mOhm | 2A | 2mH @ 1kHz | - | - | - | 11.4mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3700-80 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | -55°C~125°C | Tape & Reel (TR) | 2007 | PM3700 | 0.850Lx0.850W 21.60mmx21.60mm | - | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | TAPE AND REEL | 8504.50.80.00 | TAPE AND REEL | Shielded | 2 | - | - | 1A | 4MHz | - | - | - | - | - | D17.78XH11.43 (mm)/D0.7XH0.45 (inch) | 20 mH | - | - | 1A | 1A | - | DATA LINE FILTER | - | - | 2 | 250mOhm | - | 20mH @ 1kHz | - | 17.78mm | 11.43mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELF-14M100E Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | M | 0.630Lx0.571W 16.00mmx14.50mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 500 μH | - | - | 1A | - | - | - | - | - | 2 | 250mOhm Typ | - | - | - | - | 11.9888mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELF-16M050A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | M | 0.591Lx0.709W 15.00mmx18.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 8 mH | - | - | 500mA | - | - | - | - | - | 2 | 980mOhm Typ | - | - | - | - | 20.4978mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ELF-14M090E Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | M | 0.630Lx0.571W 16.00mmx14.50mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 700 μH | - | - | 900mA | - | - | - | - | - | 2 | 280mOhm Typ | - | - | - | - | 11.9888mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ELF-16M060A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | M | 0.591Lx0.709W 15.00mmx18.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 7 mH | - | - | 600mA | - | - | - | - | - | 2 | 800mOhm Typ | - | - | - | - | 20.4978mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ELF-16M100A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | M | 0.591Lx0.709W 15.00mmx18.00mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 2 mH | - | - | 1A | - | - | - | - | - | 2 | 270mOhm Typ | - | - | - | - | 20.4978mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ELF-17N006A Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | N | 0.591Lx0.894W 15.00mmx22.70mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | - | 115°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mH | - | - | 600mA | - | - | - | - | - | 2 | 933mOhm Typ | - | - | - | - | 22.5044mm | - | 15mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() ELF-21N008A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | N | 0.787Lx1.260W 20.00mmx32.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8A | - | 2 | 770mOhm Typ | 800mA | - | - | - | - | - | - | 1.181 30.00mm | - | Non-RoHS Compliant | - | ||
![]() CMT-03305 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | Bulk | 1999 | CMT | 1.260Lx0.866W 32.00mmx22.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | 250V | - | - | - | 5 mH | 1kHz | Dual | 3A | - | - | SINGLE PHASE EMI FILTER | - | - | 2 | 150mOhm | - | 5mH @ 1kHz | - | - | 32.004mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELF-11M060E Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | Bulk | 2006 | M | 0.630Lx0.413W 16.00mmx10.50mm | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | 115°C | -20°C | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 1.5 mH | - | - | 600mA | - | - | - | - | - | 2 | 580mOhm Typ | - | - | - | - | 16.9926mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TF1709VU-101Y2R0-01 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | -20°C~120°C | Bulk | 2003 | TF | 0.669Diax0.354W 17.00mmx9.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | INDUCTANCE 100 MICRO HENRY | - | - | - | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | D17XL9 (mm) | 100 μH | - | - | 2A | - | - | Power Line | - | - | 2 | 40Ohm | - | - | - | 17mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMT-8121-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | -55°C~105°C | Bulk | 2014 | CMT | 1.700Lx0.900W 43.18mmx22.86mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500V 1.5kV | CSA, IEC, UL, VDE | - | - | 1 mH | - | - | 20A | - | - | Power Line | - | - | 2 | 7mOhm | 20A | 1mH @ 1kHz | ESD | - | 41.91mm | 43.18mm | 22.86mm | 1.650 41.91mm | - | ROHS3 Compliant | - | ||
![]() TF3524B-402Y6R0-01 TDK Corporation | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | -20°C~120°C | Bulk | 2001 | TF | 1.339Lx1.299W 34.00mmx33.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | INDUCTANCE 4 MILLI HENRY | - | BOX | Unshielded | - | - | - | - | - | - | - | - | UL; CSA; IEC | - | - | 4 mH | - | - | 6A | 6A | - | Power Line | - | - | 2 | 35mOhm | - | - | - | - | 26.0096mm | 34mm | 33mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 573 03 500 47 Sumida America Components Inc. | In Stock | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | IEC | - | L19.0XB15.1XH14.0 (mm)/L0.748XB0.594XH0.551 (inch) | 47000 µH | - | - | - | - | - | DATA LINE FILTER | - | - | - | 1.73Ohm | - | - | - | - | 14mm | 19mm | 15.1mm | - | - | - | - |