- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Terminal Position | Shielding | Number of Functions | Terminal Pitch | Depth | Current Rating | Frequency | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Insulation Resistance | Inductance | Test Frequency | Analog IC - Other Type | Impedance | Element Configuration | Current | Max DC Current | Clamping Voltage | Direction | Bandwidth | Filter Type | Rated Current | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Max Breakdown Voltage | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLW21SZ900HQ2L Murata Electronics | 8849 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 20V | TR, EMBOSSED | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | 2 | 410mOhm | - | - | 280mA | 90Ohm @ 100MHz | - | - | 90Ohm Ω | 10MOhm | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF0905-202Y Bourns Inc. | 999 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | 50V | TAPE AND REEL | - | Shielded | 2 | - | 6.3mm | 600mA | 5MHz | - | - | 80V | - | - | - | - | 2 mH | 100kHz | - | 3kOhm | Dual | 600mA | 600mA | - | - | - | Signal Line | - | 600mA | 2 | 420mOhm | - | 5MHz | - | 3kOhm @ 1MHz | - | 2mH @ 100kHz | - | - | - | - | 5mm | - | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLW5BSM152SQ2L Murata Electronics | 5760 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 299.994654mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.5kOhm | Tin/Copper (Sn/Cu) | - | - | Wirewound | - | 8504.50.80.00 | 50V | - | - | Unshielded | 2 | - | 5.3mm | - | - | - | - | - | - | - | L5.0XB5.0XH4.5 (mm)/L0.197XB0.197XH0.177 (inch) | - | - | 100MHz | - | 1.5kOhm | - | - | 1A | - | - | - | Power, Signal Line | 1A | 1A | 2 | 100mOhm | - | - | - | 1.5kOhm @ 100MHz | - | - | - | - | - | - | 5.0038mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACT1210L-101-2P-TL00 TDK Corporation | 5350 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | ACT | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 80V | TR, 13 INCH | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.15A | - | 2 | 1.5Ohm | - | - | 150mA | - | 80V | 100μH @ 100kHz | - | 10MOhm | - | - | - | - | - | 0.098 2.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ACM4520V-142-2P-T00 TDK Corporation | 7609 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | ACM-V | 0.185Lx0.177W 4.70mmx4.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | 50V | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 1.4kOhm | - | 1A | 1A | - | - | - | Power Line | - | - | 2 | 80mOhm | - | - | 1A | 1.4kOhms @ 100MHz | - | - | - | - | - | - | 2.0066mm | 4.699mm | 4.4958mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ACT1210-101-2P-TL00 TDK Corporation | 7303 | - | Datasheet | 15 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 15.989131mg | - | - | - | -55°C~150°C | Tape & Reel (TR) | 1997 | ACT | 0.154Lx0.098W 3.90mmx2.50mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 150°C | -55°C | - | - | - | 80V | - | - | Unshielded | - | - | 2.5mm | 150mA | - | - | - | - | - | - | - | - | 100 μH | 10MHz | - | 5.1kOhm | - | - | 150mA | - | - | - | Signal Line | - | - | 2 | 1.5Ohm | - | - | 150mA | 5.1kOhms @ 10MHz | - | 100μH @ 100kHz | - | - | - | - | 2.4892mm | 3.9116mm | 2.4892mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DLW5BTM251SQ2L Murata Electronics | 1775 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 6 PC Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 250Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | - | 2 | - | 5mm | 5A | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | 5A | - | - | - | Power, Signal Line | - | - | 2 | 20mOhm | - | - | - | 250Ohm @ 100MHz | - | - | - | - | - | - | 2.35mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLP31SN121ML2L Murata Electronics | 5700 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric), 4 Leads | - | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | - | DLP31 | 0.126Lx0.063W 3.20mmx1.60mm | 20% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 120Ohm | Silver (Ag) | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | 2 | - | 1.75mm | 100mA | 100MHz | - | Not | - | 3216 | 1206 | - | - | - | 100MHz | - | 120Ohm | - | 100mA | 100mA | - | - | - | Signal Line | - | 100mA | 2 | 2Ohm | - | - | - | 120Ohm @ 100MHz | - | - | - | - | - | - | 1.15mm | - | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECMF02-2HSMX6 STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 6-UFQFN | 6 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECMF | 0.063Lx0.053W 1.60mmx1.35mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | 6GHz | ECMF02 | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | Signal Line | - | - | 2 | 9Ohm | - | - | - | - | - | - | - | - | ESD | - | 558.8μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MCZ1210AH900L2TA0G TDK Corporation | 48000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | MCZ-AH | 0.049Lx0.039W 1.25mmx1.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | 2 | 1.75Ohm | - | - | 100mA | 90Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ACM2012-201-2P-T002 TDK Corporation | 4809 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | ACM | 0.079Lx0.047W 2.00mmx1.20mm | - | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | - | - | 2 | - | 1.4mm | 350mA | - | - | - | - | - | - | - | - | - | 100MHz | - | 200Ohm | - | 350mA | 350mA | - | - | - | Signal Line | - | 350mA | 2 | 250mOhm | - | - | - | 200Ohm @ 100MHz | - | - | - | 10MOhm | - | - | 1.2954mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW5BTM101SQ2L Murata Electronics | 6930 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 6 PC Pad | - | - | 299.994654mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 40% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 100Ohm | Tin/Copper (Sn/Cu) | - | - | Wirewound | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 100Ohm | - | - | 6A | - | - | - | Power, Signal Line | 6A | - | 2 | 13mOhm | - | - | - | 100Ohm @ 100MHz | - | - | - | - | - | - | 2.4892mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACT1210L-201-2P-TL00 TDK Corporation | 16800 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | - | ACT | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 80V | TR, 13 INCH | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 200 μH | - | - | - | - | - | - | - | - | - | Signal Line | 0.07A | - | 2 | 5.5Ohm | - | - | 70mA | - | 80V | 200μH @ 100kHz | - | 10MOhm | - | - | - | 3.9mm | - | 0.098 2.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF4532-101Y Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | Steel | - | Ferrite | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRF4532 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 5kOhm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 50V | - | - | - | - | - | 3.4mm | 200mA | - | - | - | 50V | - | - | - | 10MOhm | 100 μH | 100kHz | - | 5kOhm | - | 200mA | 200mA | - | - | - | Signal Line | - | 200mA | 2 | 8.9Ohm | - | 100kHz | - | 5kOhm @ 10MHz | - | 100μH @ 100kHz | - | - | - | - | 2.9972mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECMF06-6AM16 STMicroelectronics | In Stock |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-UFDFN | 16 | - | - | - | - | 30kV | -40°C~85°C | Tape & Reel (TR) | - | ECMF | 0.130Lx0.053W 3.30mmx1.35mm | - | e4 | - | Active | 1 (Unlimited) | Flat | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8542.39.00.01 | - | - | QUAD | - | 1 | 0.4mm | 1.4mm | - | 900MHz | ECMF06 | - | - | - | - | - | - | - | 900MHz | ANALOG CIRCUIT | - | - | 100mA | 100mA | 11V | Bidirectional | 6 GHz | Signal Line | - | - | 6 | 4Ohm | 6V | - | - | - | - | - | - | - | ESD | - | 558.8μm | 3.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACM2012-121-2P-T002 TDK Corporation | 20000 | - | Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2011 | ACM | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | 50V | - | - | Shielded | - | - | 1.2mm | 370mA | - | - | - | - | - | - | - | - | - | 100MHz | - | 120Ohm | - | 370mA | 370mA | - | - | - | Signal Line | - | - | 2 | 220mOhm | - | - | 370mA | 120Ohms @ 100MHz | - | - | - | - | - | - | 1.3mm | 2mm | 1.2mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM3700-50-RC Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3700 | 0.850Lx0.850W 21.60mmx21.60mm | - | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 30mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TAPE AND REEL | - | - | TAPE AND REEL | - | Unshielded | 2 | - | 21.9mm | 3.5A | 20MHz | - | Not | - | - | - | - | - | 2 mH | 1kHz | - | - | Dual | 3.5A | 3.5A | - | - | - | DATA LINE FILTER | - | 3.5A | 2 | 30mOhm | - | 20MHz | - | - | - | 2mH @ 1kHz | - | - | - | 17.78mm | 11.43mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0905-251Y Bourns Inc. | 28 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 50V | TAPE AND REEL | - | - | 2 | - | 6.3mm | 1.2A | 20MHz | - | - | 80V | - | - | - | - | 250 μH | 100kHz | - | 600Ohm | Dual | 1.2A | 1.2A | - | - | - | Signal Line | - | 1.2A | 2 | 130mOhm | - | 20MHz | - | 600Ohm @ 3MHz | - | 250μH @ 100kHz | - | - | - | - | 5mm | - | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLP11SN161SL2L Murata Electronics | 6000 |
| Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | 8504.50.80.00 | 5V | TAPE AND REEL | - | Unshielded | 2 | - | 1.1mm | - | - | - | - | - | 1210 | 0504 | - | - | - | 100MHz | - | 160Ohm | - | 120mA | 120mA | - | - | - | Signal Line | - | 120mA | 2 | 3.38Ohm | - | 100MHz | - | 160Ohm @ 100MHz | 5V | - | - | 100MOhm | - | - | 914.4μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACM2012D-900-2P-T00 TDK Corporation | 10065 | - | - | 25 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2001 | ACM-D | 0.079Lx0.047W 2.00mmx1.20mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 20V | TAPE AND REEL | - | - | 2 | - | 1.4mm | 300mA | - | - | - | - | - | - | - | - | - | 100MHz | - | 90Ohm | - | - | 400mA | - | - | - | Signal Line | - | 300mA | 2 | 300mOhm | - | - | - | 90Ohm @ 100MHz | - | - | - | 10MOhm | - | - | 1.3mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |