- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Operating Frequency | Number of Channels | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Halogen Free | Filter Type | Product Type | Rated Current | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | High Pot | Product | Features | Product Category | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8102-RC Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 8100 | 0.760Lx0.425W 19.30mmx10.80mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 90mOhm | - | - | - | - | - | - | - | Unshielded | 2 | 11.05mm | 2.4A | - | Not | - | - | UL | 15.24mm | - | - | - | 2.5 mH | 1kHz | - | Dual | 2.4A | 2.4A | - | Pin | - | - | DATA LINE FILTER | - | - | - | 2.4A | 2 | 90mOhm | - | - | - | - | 2.5mH @ 1kHz | - | - | - | - | - | 19.3mm | 22.86mm | - | 10.79mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7448011305 Würth Elektronik | 141 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMBNC | 0.551Lx0.295W 14.00mmx7.50mm | 50% | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 125°C | -40°C | - | - | - | - | - | Unshielded | - | - | 1.3A | - | - | - | 250V | - | - | - | - | - | 5 mH | 10kHz | - | - | - | 1.3A | - | - | - | - | Power Line | - | - | - | - | 2 | 200mOhm | - | 1.3A | - | - | 5mH @ 10kHz | - | - | - | - | - | - | 16.002mm | 13.9954mm | 7.5mm | 0.630 16.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLW44SN101SK2L Murata Electronics | 5 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RN214-0.5-02-56M Schaffner EMC Inc. | 583 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | RN | 0.906Lx0.610W 23.00mmx15.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 56 mH | - | - | - | - | - | - | - | - | - | Power Line | - | 0.5A | - | - | 2 | 1.7Ohm Typ | - | 500mA | - | - | 56mH @ 10kHz | - | - | - | - | - | - | 25.2984mm | - | 15.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() T60405R6166X039 VACUUMSCHMELZE | 41 |
| - | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | Plastic | Vacuumschmelze | 80 | Vacuumschmelze | 16 A | + 130 C | VACUUMSCHMELZE | - 40 C | PCB Mount | Box | Active | Details | - | - | - | -40°C ~ 130°C | Tray | - | - | 1.417" L x 0.827" W (36.00mm x 21.00mm) | 3 % | - | - | - | - | - | Nanocrystalline | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 1 Channel | - | 750 uH | - | 3.9 mOhms | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | 2 | - | 3.3 MHz | 18A | 830 Ohms @ 100 kHz | - | 750 μH @ 100 kHz | - | - | Common Mode Chokes | - | Common Mode Chokes / Filters | 36 mm | - | 38 mm | - | 1.508" (38.30mm) | - | - | - | - | - | ||
![]() SSHB10HS-R13071 KEMET | 28 | - | - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10HS | 0.866Lx0.669W 22.00mmx17.00mm | - | - | Active | Not Applicable | - | - | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 7.1 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 250mOhm | - | 1.3A | - | - | 7.1mH @ 10kHz | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() RD6137-16-1M5 Schaffner EMC Inc. | 11 |
| Datasheet | 10 Weeks | - | Through Hole, Wire | Through Hole | - | FLEXIBLE LEAD | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2015 | RD | 2.362Lx2.362W 60.00mmx60.00mm | 50% | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | 850V | - | NO | 3 | 60.5mm | - | - | Not | - | 600V | - | - | - | - | 1.8 mm | 1.5 mH | 1kHz | - | - | - | 16A | RF INDUCTOR | Pin | GENERAL PURPOSE INDUCTOR | - | Power Line | - | - | - | 16A | 3 | 8.3mOhm Typ | - | 16A Typ | - | - | 1.5mH @ 400Hz | - | - | - | - | - | 60mm | 35mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 744231061 Würth Elektronik | 5 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 11.991848mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-CNSW | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 250mOhm | 125°C | -40°C | - | - | - | 50V | - | - | - | 1.2mm | 400mA | 100MHz | - | - | 50V | - | - | - | - | - | 22 H | 100MHz | 67Ohm | - | 400mA | 400mA | - | - | - | - | Signal Line | - | - | - | - | 2 | 250mOhm | - | 400mA | 67Ohms @ 100MHz | - | - | - | - | - | - | - | - | 1.2mm | 2mm | 2mm | 0.055 1.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM04RC08T Taiyo Yuden | 1779 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2013 | CM04 | 0.209Lx0.354W 5.30mmx9.00mm | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | IMPEDANCE AT 200 MHZ | 8504.50.80.00 | - | 50V | TAPE AND REEL | - | 3 | 9.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | 500mA | 500mA | - | - | - | Halogen Free | Power, Signal Line | - | - | - | - | 3 | 200mOhm | - | - | 1kOhm @ 200MHz | 50V | - | 100MOhm | - | - | - | - | - | 2.794mm | 6mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CMS3-2-R Eaton - Electronics Division | 40 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 2.267962g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | - | Unshielded | - | 13.97mm | 5.1A | - | Not | - | - | - | - | - | - | - | 45 μH | 100kHz | - | Dual | 5.1A | 5.1A | - | - | - | - | Power Line | - | - | - | 5.1A | 2 | 6mOhm Typ | - | 5.1A | - | - | 45μH @ 100kHz | - | - | - | - | - | - | 6mm | 13.97mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SSHB10HS-R04620 KEMET | 26 |
| - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10HS | 0.866Lx0.669W 22.00mmx17.00mm | - | - | Active | Not Applicable | - | - | - | 2.45Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 62 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2.45Ohm | - | 400mA | - | - | 62mH @ 10kHz | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7448640396 Würth Elektronik | 118 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.835W 21.20mmx21.20mm | 50% | - | Active | 1 (Unlimited) | - | - | - | 150mOhm | 125°C | -40°C | - | - | - | - | - | - | - | 21.2mm | 1.5A | - | - | - | 250V | - | 13mm | - | - | - | 1.8 mH | - | - | - | 1.5A | 1.5A | - | - | - | - | Power Line | - | - | - | - | 2 | 150mOhm Typ | - | 1.5A | - | - | 1.8mH @ 10kHz | - | - | - | - | - | - | 17.8054mm | 21.209mm | 21.209mm | 0.701 17.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7448227005 Würth Elektronik | 131 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-CMB HC | 0.728Lx0.571W 18.50mmx14.50mm | 30% | - | Active | 1 (Unlimited) | Radial | - | - | 10mOhm | 125°C | -40°C | - | - | - | - | - | - | - | 14.5mm | - | - | - | - | 250V | - | 5mm | - | - | 1 mm | 450 μH | 50Hz | - | - | 6.5A | 6.5A | - | - | - | - | Power Line | - | - | - | - | 2 | 10mOhm | - | 6.5A | - | - | 450μH @ 100kHz | - | - | - | - | - | - | 22mm | 18.5mm | 14.5mm | 0.866 22.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RN112-1.5-02-3M3 Schaffner EMC Inc. | 8623 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.697Lx0.673W 17.70mmx17.10mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 3.3 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 102mOhm Typ | - | - | - | - | 3.3mH @ 10kHz | - | - | - | - | - | - | 12.9032mm | 17.7mm | 17.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS35V-40033 KEMET | 44 |
| - | 25 Weeks | - | - | Through Hole | Vertical, 6 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2004 | SS | 1.457Lx1.043W 37.00mmx26.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 3.3 mH | - | - | - | - | - | - | - | - | - | Power Line | - | 4A | - | - | 2 | 80mOhm | - | 4A | - | - | 3.3mH @ 1kHz | 100MOhm | - | - | - | - | - | - | 37mm | - | 1.614 41.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7446222007 Würth Elektronik | 238 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.925Lx0.630W 23.50mmx16.00mm | 30% | - | Active | 1 (Unlimited) | Radial | - | - | 200mOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 250V | - | - | - | - | - | 6.8 mH | 50Hz | - | - | 1.5A | 1.5A | - | - | - | - | Power Line | - | - | 30% | - | 2 | 20mOhm | - | 1.5A | - | - | 6.8mH @ 10kHz | - | - | - | - | - | - | 25.5016mm | 23.495mm | 16mm | 1.004 25.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7446121007 Würth Elektronik | 99 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.728Lx0.531W 18.50mmx13.50mm | 30% | - | Active | 1 (Unlimited) | Radial | - | - | 300mOhm | 125°C | -40°C | - | - | - | - | - | - | - | 13.5mm | 1A | - | - | - | 250V | - | - | - | - | - | 6.8 mH | 50Hz | - | - | 1A | 1A | - | - | - | - | Power Line | - | - | 30% | - | 2 | 300mOhm | - | 1A | - | - | 6.8mH @ 10kHz | - | - | - | - | - | - | 20.5mm | 18.5mm | 13.4874mm | 0.807 20.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FE2X03-4-3NL Pulse Electronics Power | 4600 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2005 | FE2X | 0.902Lx0.902W 22.91mmx22.91mm | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 22.9mm | - | - | - | - | 250V | - | 4mm | - | - | - | 3.3 mH | - | - | - | 2.5A | 2.5A | - | PC Pin | - | - | DATA LINE FILTER | - | - | - | - | 2 | 90mOhm | 700kHz | - | - | - | - | - | - | - | - | - | - | 15.3924mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() RD5122-10-6M0 Schaffner EMC Inc. | 14 | - | Datasheet | 10 Weeks | - | Through Hole, Wire | Through Hole | Horizontal, 4 PC Pin | FLEXIBLE LEAD | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2011 | RD | 1.969Lx1.969W 50.00mmx50.00mm | 50% | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | 850V | - | NO | 2 | 50.5mm | 10A | - | Not | - | 600V | - | - | - | - | - | 6 mH | 1kHz | - | - | - | 10A | RF INDUCTOR | Pin | GENERAL PURPOSE INDUCTOR | - | Power Line | - | - | - | 10A | 2 | 24.25mOhm Typ | 400Hz | 10A Typ | - | - | 6mH @ 400Hz | - | - | - | - | - | 50.5mm | 35.5mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() RS512-1-02 Schaffner EMC Inc. | 180 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2001 | RS | 0.697Lx0.673W 17.70mmx17.10mm | - | - | Not For New Designs | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 17.4mm | 1A | - | Not | - | 250V | UR, VDE | 15mm | 50/60Hz Hz | - | 800 μm | 55 μH | 1kHz | - | - | - | 1A | - | Pin | - | - | Signal Line | - | - | - | - | 2 | 130mOhm Typ | 20MHz | 1A Typ | - | - | 55μH @ 1kHz | - | 4000 V | - | - | - | - | 12.5mm | 17.7mm | 17.1mm | - | No | - | RoHS Compliant | - | - |