- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Lead/Base Style | Filter Type | Rated Current | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | High Pot | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF2115NP-223 Sumida America Components Inc. | 401 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | LF | 0.827Lx0.827W 21.00mmx21.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | unknown | - | - | - | - | - | - | - | - | - | - | - | 22 mH | - | - | - | - | - | Pin | Power Line | - | - | 2 | 2.04Ohm | - | 400mA | - | - | 22mH @ 1kHz | - | - | - | 16.9926mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LF2420NP-252 Sumida America Components Inc. | 423 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2008 | LF | 0.953Lx0.953W 24.20mmx24.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 130mOhm | - | 2A | - | - | 2.5mH @ 1kHz | - | - | - | 21.0058mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8107-RC Bourns Inc. | 111 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 8100 | 1.200Lx0.600W 30.48mmx15.24mm | - | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | 22mOhm | - | - | - | - | - | - | - | Unshielded | 2 | 15.49mm | - | 6.6A | - | Not | - | - | UL | - | 20.32mm | - | - | 1.27 mm | 2 mH | 1kHz | - | Dual | 6.6A | 6.6A | Pin | DATA LINE FILTER | - | 6.6A | 2 | 22mOhm | - | - | - | - | 2mH @ 1kHz | - | - | - | 30.48mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DLW5BTN251SQ2L Murata Electronics | 20 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 210.013267mg | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 5.3mm | - | 500mA | - | Not | - | - | - | 2020 | - | - | - | - | - | 100MHz | 250Ohm | - | 5A | 5A | - | Power, Signal Line | - | 5A | 2 | 14mOhm Typ | 100MHz | - | 250Ohm @ 100MHz | - | - | - | 10MOhm | - | 2.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LF2020NP-103 Sumida America Components Inc. | 341 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | Bulk | 2006 | LF | 0.827Lx0.638W 21.00mmx16.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | 2 | 1Ohm | - | 600mA | - | - | 10mH @ 1kHz | - | - | - | 22.5044mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXC-28CG240U Panasonic Electronic Components | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EXC28 | 0.079Lx0.039W 2.00mmx1.00mm | - | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 5V | TAPE AND REEL | - | 4 | 1.15mm | unknown | - | 100MHz | - | - | 2010 | - | 0804 | - | L2.0XB1.0XH0.5 (mm)/L0.079XB0.039XH0.02 (inch) | - | - | - | 100MHz | 24Ohm | - | 160mA | 160mA | - | Signal Line | - | 160mA | 4 | 1.5Ohm | - | - | 24Ohm @ 100MHz | 5V | - | - | - | - | 609.6μm | 2mm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() 7448640414 Würth Elektronik | 116 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | Ferrite | - | - | - | - | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.654W 21.20mmx16.60mm | 10% | - | - | Active | 1 (Unlimited) | - | - | 470mOhm | - | 125°C | -40°C | - | - | - | - | - | - | 16.6mm | - | 700mA | - | - | 250V | - | - | - | 13mm | - | - | - | 6.8 mH | - | - | - | 700mA | 700mA | - | Power Line | - | - | 2 | 467mOhm Typ | - | 700mA | - | - | 6.8mH @ 10kHz | - | - | - | 22.5044mm | 21.209mm | 16.6116mm | 0.886 22.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DLW5ATN151MQ2L Murata Electronics | 6860 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | 40% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 150Ohm | - | - | - | - | 8504.50.80.00 | 50V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | - | - | - | 150Ohm | - | - | 5A | - | Power, Signal Line | 5A | - | 2 | 20mOhm | - | - | 150Ohm @ 100MHz | - | - | - | - | - | 2.3622mm | 5mm | 3.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() SS11VL-R30009 KEMET | 21 |
| Datasheet | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2012 | SS | 0.866Lx0.571W 22.00mmx14.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 0.9 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 900 μH | - | - | - | - | - | - | Power Line | 3A | - | 2 | 60mOhm | - | 3A | - | - | 900μH @ 1kHz | - | 100MOhm | - | - | - | 14.5mm | 0.807 20.50mm | - | - | ROHS3 Compliant | - | ||
![]() RN143-1-02-47M Schaffner EMC Inc. | 6 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.303Lx1.280W 33.10mmx32.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 400Hz Hz | - | 47 mH | - | - | - | - | - | - | Power Line | - | - | 2 | 890mOhm Typ | - | - | - | - | 47mH @ 10kHz | - | - | 1500 V | 19.9898mm | 33.1mm | - | - | - | - | RoHS Compliant | - | ||
![]() UAL21V05036000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALR21H0642500 KEMET | 786 |
| - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALSU9H0208000 KEMET | 1226 |
| - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF12102G400-T Taiyo Yuden | 95040 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MC | 0.039Lx0.049W 1.00mmx1.25mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 5V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.1A | - | 2 | 2.5Ohm | - | 100mA | 40Ohm @ 100MHz | - | - | 40Ohm Ω | 100MOhm | - | 660.4μm | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN102-1.5-02-1M6 Schaffner EMC Inc. | 2948 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.551Diax0.551W 14.00mmx14.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 300V | - | ENEC, UR, VDE | - | - | L14.0XB14.0XH9.0 (mm)/L0.551XB0.551XH0.354 (inch) | 50/60Hz Hz | - | 1.6 mH | - | - | - | - | - | - | Power Line | - | - | 2 | 94mOhm Typ | - | - | - | - | 1.6mH @ 10kHz | - | - | - | 9.2964mm | 14mm | 14mm | - | - | - | RoHS Compliant | - | ||
![]() UALSC022000000 KEMET | 71 |
| - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALSC0230J0000 KEMET | 1185 |
| - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UAL30VR2500920 KEMET | 694 |
| - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UALR21H1021500 KEMET | 630 |
| - | - | - | - | - | - | - | - | - | KEMET | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 744290473 Würth Elektronik | 486 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | WE-UCF | 0.571Lx0.492W 14.50mmx12.50mm | 30% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -40°C | - | - | 80V | - | Unshielded | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | 47 mH | 10kHz | - | - | - | 250mA | - | Power, Signal Line | - | - | 2 | 4Ohm | - | 250mA | - | - | 47mH @ 10kHz | - | - | - | 7.7978mm | 13.9954mm | 12.4968mm | 0.307 7.80mm | - | Unknown | ROHS3 Compliant | - |