- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Frequency | Number of Channels | Lead Diameter | Inductance | Test Frequency | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Insulation Resistance-Min | Product | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UAL24HR05600CH KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS614-2-02 Schaffner EMC Inc. | 195 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2001 | RS | 0.906Lx0.610W 23.00mmx15.50mm | - | e3 | - | Not For New Designs | 1 (Unlimited) | Radial | EAR99 | - | 50mOhm | Tin (Sn) | - | - | - | - | - | - | - | 15.8mm | 2A | - | Not | - | 250V | - | UR, VDE | - | 10mm | 50/60Hz Hz | - | - | 30 μH | 1kHz | - | - | 2A | - | - | Pin | - | Signal Line | - | - | - | - | 2 | 50mOhm Typ | 16MHz | 2A Typ | - | 30μH @ 1kHz | - | - | - | - | 25.3mm | - | 15.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RT8532-8-4M8 Schaffner EMC Inc. | 50 |
| Datasheet | 10 Weeks | - | - | Through Hole | Vertical, 6 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2018 | RT | 1.732Lx1.260W 44.00mmx32.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 4.8 mH | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 3 | 17mOhm Typ | - | 8A | - | 4.8mH @ 100kHz | - | - | - | - | - | - | - | 1.850 47.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() SSHB21H-R25056 KEMET | 181 |
| - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB21H | 1.024Lx0.906W 26.00mmx23.00mm | - | - | - | Active | Not Applicable | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 5.6 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 100mOhm | - | 2.5A | - | 5.6mH @ 10kHz | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 744212101 Würth Elektronik | 740 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-SL1 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | 105°C | -40°C | - | 80V | - | - | - | 3.6mm | 300mA | - | - | - | 80V | - | - | - | - | - | - | - | 100 μH | 100kHz | 500Ohm | 300mA | 300mA | - | - | - | - | Power, Signal Line | - | 50% | - | - | 2 | 220mOhm | 100kHz | 300mA | 500Ohms @ 60MHz | 100μH @ 100kHz | - | - | - | - | 1.65mm | 6.5mm | 3.6068mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() RD8137-25-2M5 Schaffner EMC Inc. | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | FLEXIBLE LEAD | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2011 | RD | 3.150Lx3.150W 80.00mmx80.00mm | 50% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | 850V | - | NO | 3 | 80.5mm | 25A | - | - | - | 600V | - | - | - | - | - | - | 2.4 mm | 2.5 mH | 1kHz | - | 25A | 25A | RF INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | 3 | 6.4mOhm Typ | - | 25A Typ | - | 2.5mH @ 400Hz | - | - | - | 80mm | 50.4952mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() T60405-S4200-X224 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | 40 A | + 60 C | - | - 40 C | PCB Mount | - | - | Details | VITROPERM | - | Bulk | - | T60405 | - | 2 % | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 Channel | - | 1.4 mH | - | 1.6 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | 39 mm | 51 mm | 51 mm | - | - | - | - | - | - | - | ||
![]() SS21V-R130066 KEMET | 613 |
| - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2012 | SS | 0.807Lx0.650W 20.50mmx16.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | TRAY | - | - | - | - | - | - | - | 250V | - | UL | - | - | - | - | - | 6.6 mH | - | - | - | - | - | - | - | - | Power Line | 1.3A | - | - | - | 2 | 350mOhm | - | 1.3A | - | 6.6mH @ 1kHz | 100MOhm | - | - | - | - | - | 16.8mm | 1.004 25.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() DFKF-18-0001 Schurter Inc. | 30 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | - | 6.000006g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2011 | DFKF | 0.717Lx0.701W 18.20mmx17.80mm | 50% | - | - | Active | Vendor Undefined | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 17.8mm | - | - | Not | - | 440V | - | - | - | - | - | - | - | 40 mH | - | - | 400mA | 400mA | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | 400mA | - | 2 | 1.2Ohm | 110kHz | - | - | - | - | - | - | - | 12.3952mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() RD6137-10-4M5 Schaffner EMC Inc. | 44 |
| Datasheet | 10 Weeks | - | Through Hole, Wire | Through Hole | - | FLEXIBLE LEAD | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2015 | RD | 2.362Lx2.362W 60.00mmx60.00mm | 50% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | 850V | - | NO | 3 | - | - | - | - | - | 600V | - | - | - | - | - | - | 1.5 mm | 4.5 mH | 1kHz | - | - | 10A | RF INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | 3 | 18.35mOhm Typ | - | 10A Typ | - | 4.5mH @ 400Hz | - | - | - | 60mm | 35mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CMS1-9-R Eaton - Electronics Division | 27 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tape & Reel (TR) | 2013 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | 160°C | -40°C | - | - | - | Unshielded | - | 7.2mm | - | - | Not | - | - | - | - | - | - | - | - | - | 62 μH | 100kHz | - | 1.9A | 1.9A | - | - | - | - | Power Line | - | - | 1.9A | - | 2 | 35mOhm Typ | - | 1.9A | - | 62μH @ 100kHz | - | - | - | - | 2.5908mm | 9.398mm | 7.1882mm | 0.102 2.60mm | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() RD7147-16-1M5 Schaffner EMC Inc. | 40 | - | Datasheet | 10 Weeks | - | Through Hole, Wire | Through Hole | Horizontal, 8 PC Pin | FLEXIBLE LEAD | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2015 | RD | 2.756Lx2.756W 70.00mmx70.00mm | 50% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | 850V | - | NO | 4 | - | - | - | - | - | 600V | - | - | - | - | - | - | 1.8 mm | 1.5 mH | 1kHz | - | - | 16A | RF INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | 4 | 8.5mOhm Typ | - | 16A Typ | - | 1.5mH @ 400Hz | - | - | - | 70mm | 40.4876mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RN143-4-02-3M9 Schaffner EMC Inc. | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.303Lx1.280W 33.10mmx32.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | 300V | - | ENEC, UR, VDE | - | - | 50/60Hz Hz | - | - | 3.9 mH | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 59mOhm Typ | - | - | - | 3.9mH @ 10kHz | - | - | - | - | 19.9898mm | 33.1mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() DKFP-6248-0102 Schurter Inc. | 35 |
| - | 12 Weeks | - | Radial, Through Hole | Through Hole | Nonstandard | WIRE | - | - | 1.000001g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | DKFP | 0.421Lx0.323W 10.70mmx8.20mm | 50% | e3 | - | Active | Vendor Undefined | Radial | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 2 | 8.2mm | 900mA | - | Not | - | 250V | - | UR | - | 8.75mm | - | - | 450 μm | 2 mH | 0.001MHz | - | - | 900mA | RF INDUCTOR | - | Pin | - | - | - | - | 900mA | 240mOhm | 2 | 240mOhm | 1.6MHz | - | - | - | - | - | - | - | 10.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() EXC-18CS900U Panasonic Electronic Components | 50 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EXC18 | 0.063Lx0.031W 1.60mmx0.80mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 4 | 3Ohm Typ | - | 100mA | 90Ohm @ 100MHz | - | - | - | ESD | - | 508μm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RN122-4-02-3M3 Schaffner EMC Inc. | 96 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.886Lx0.846W 22.50mmx21.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | 300V | - | ENEC, UR, VDE | - | - | 50/60Hz Hz | - | - | 3.3 mH | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 46mOhm Typ | - | - | - | 3.3mH @ 10kHz | - | - | - | - | 13.4874mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CM5740Z171B-10 Laird-Signal Integrity Products | 59 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Vertical, 8 PC Pin | - | 5740 | - | 5.846806g | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2007 | CM | 0.570Lx0.395W 14.48mmx10.03mm | - | e3 | yes | Active | Not Applicable | Pin | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 4 | - | 20A | 100MHz | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 170Ohm | 20A | 20A | - | - | - | - | Power Line | - | - | - | - | 4 | 1mOhm | - | - | 170Ohm @ 100MHz | - | - | - | - | - | 12.9032mm | - | 10.03mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() DLW5ATH501MQ2L Murata Electronics | 12474 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | Power, Signal Line | - | - | - | - | 2 | 34mOhm | - | 2A | 500Ohm @ 100MHz | - | - | - | - | - | - | - | - | 0.093 2.35mm | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() 7448640415 Würth Elektronik | 151 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.654W 21.20mmx16.60mm | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 710mOhm | - | 125°C | -40°C | - | - | - | - | - | 16.6mm | 600mA | - | - | - | 250V | - | - | - | 13mm | - | - | - | 10 mH | - | - | 600mA | 600mA | - | - | - | - | Power Line | - | - | - | - | 2 | 708mOhm Typ | - | 600mA | - | 10mH @ 10kHz | - | - | - | - | 22.5044mm | 21.209mm | 16.6116mm | 0.886 22.50mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 744841414 Würth Elektronik | 153 | - | Datasheet | 21 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMB | 0.630Lx0.295W 16.00mmx7.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | - | 15MOhm | - | 125°C | -40°C | - | - | - | - | - | 7.5mm | 4A | - | - | - | 250V | - | - | - | 10mm | - | - | - | 14 μH | 10kHz | - | 4A | 4A | - | - | - | - | Power Line | - | 30% | - | 15mOhm | 2 | 15mOhm | - | 4A | - | 14μH @ 10kHz | - | - | - | - | 17.5mm | 16mm | 7.5mm | 0.689 17.50mm | - | No SVHC | ROHS3 Compliant | - | - | - |