- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Number of Poles | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Test Voltage | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLP11SN201HL2L Murata Electronics | 3856 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP11 | 0.049Lx0.039W 1.25mmx1.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 5V | TAPE AND REEL | - | 2 | 1.1mm | - | - | Not | - | 1210 | - | 0504 | - | - | - | 100MHz | 200Ohm | - | 110mA | 110mA | - | Signal Line | - | - | 110mA | - | 2 | 3.88Ohm | 100MHz | - | 200Ohm @ 100MHz | 5V | - | 100MOhm | - | 820μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0905-102Y Bourns Inc. | 11880 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | 800mA | 15MHz | - | 80V | - | - | - | - | - | 1 mH | 100kHz | 1.5kOhm | Dual | 800mA | 800mA | - | Signal Line | - | - | 800mA | - | 2 | 310mOhm | 15MHz | - | 1.5kOhm @ 1MHz | - | 1mH @ 100kHz | - | - | 5mm | - | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF0905-250Y Bourns Inc. | 10920 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | 50V | TAPE AND REEL | Shielded | 2 | 6.3mm | 1A | 600MHz | - | 80V | - | - | - | - | - | 25 μH | 1kHz | 600Ohm | Dual | 1A | 1A | - | Signal Line | - | - | 1A | - | 2 | 160mOhm | 20MHz | - | 600Ohm @ 20MHz | - | 25μH @ 1kHz | - | - | 5mm | - | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACM4520V-901-2P-T00 TDK Corporation | 1826 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ACM-V | 0.185Lx0.177W 4.70mmx4.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 900Ohm | - | - | - | - | - | 8504.50.80.00 | 50V | TR, 7 INCH | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 900Ohm | - | 1.2A | 1.2A | - | Power Line | - | - | - | - | 2 | 60mOhm | - | - | 900Ohm @ 100MHz | 50V | - | - | - | 2.0066mm | 4.7mm | 4.5mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW31SN102SQ2L Murata Electronics | 20000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | 39.008944mg | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | DLW31 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1Ohm | Tin (Sn) | - | - | Wirewound | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | - | 125V | TAPE AND REEL | Unshielded | 2 | 1.6mm | 230mA | 100MHz | Not | - | - | - | 1206 | - | 10MOhm | - | 100MHz | 1kOhm | - | 230mA | 230mA | - | Signal Line | - | - | 230mA | - | 2 | 1Ohm | 100MHz | - | 1kOhm @ 100MHz | - | - | - | - | 1.9mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ACM2520-601-2P-T002 TDK Corporation | 316 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | 20V | -40°C~85°C | Cut Tape (CT) | 1997 | ACM | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | 2mm | 300mA | - | - | - | - | - | - | - | - | - | 100MHz | 600Ohm | - | 300mA | 300mA | - | Signal Line | - | - | 350mA | - | 2 | 450mOhm | - | - | 600Ohm @ 100MHz | - | - | 10MOhm | - | 1.2954mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0905-471Y Bourns Inc. | 495 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | 1.1A | 20MHz | - | 80V | - | - | - | - | - | 470 μH | 100kHz | 1kOhm | Dual | 1.1A | 1.1A | - | Signal Line | - | - | 1.1A | - | 2 | 140mOhm | 20MHz | - | 1kOhm @ 2MHz | - | 470μH @ 100kHz | - | - | 5mm | - | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACT1210-110-2P-TL00 TDK Corporation | 5990 | - | Datasheet | 15 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 15.989131mg | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | ACT | 0.154Lx0.098W 3.90mmx2.50mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 80V | TAPE AND REEL | Unshielded | 2 | - | 300mA | - | - | - | - | - | - | - | - | 11 μH | 10MHz | 550Ohm | - | - | 300mA | - | Signal Line | - | - | - | - | 2 | 400mOhm | - | - | 550Ohm @ 10MHz | - | 11μH @ 100kHz | 10MOhm | - | 2.4892mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW5BSN152SQ2L Murata Electronics | 400 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | 299.994654mg | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 100mOhm | Tin/Copper (Sn/Cu) | - | - | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | - | 125V | TAPE AND REEL | Unshielded | 2 | 5.3mm | 1A | - | Not | 125V | - | - | 2020 | - | 10MOhm | - | 100MHz | 1.5kOhm | - | 1A | 1A | - | Power, Signal Line | - | - | 1A | 100mOhm | 2 | 100mOhm | 100MHz | - | 1.5kOhm @ 100MHz | 50V | - | - | - | 4.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLW21HN670SQ2L Murata Electronics | 5700 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 8.986799mg | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | Wirewound | OPEN MAGNETIC ONE CIRCUIT TYPE | 8504.50.80.00 | 125V | TAPE AND REEL | Unshielded | 2 | 1.4mm | 330mA | 100MHz | - | - | 2012 | - | 0805 | - | - | - | 100MHz | 67Ohm | - | 330mA | 330mA | - | Signal Line | - | - | 330mA | - | 2 | 350mOhm | 100MHz | - | 67Ohm @ 100MHz | - | - | 10MOhm | - | 900μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0602-331Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SRF0602 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 50V | TAPE AND REEL | Shielded | 2 | 3.75mm | 300mA | 1.6GHz | - | - | - | - | - | - | - | 330 μH | 10kHz | 900Ohm | - | 300mA | 300mA | 1 | Signal Line | - | - | 300mA | - | 2 | 300mOhm | 120MHz | - | 900Ohm @ 3MHz | - | 330μH @ 10kHz | - | - | 1.65mm | 6.5mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLW5BTM102SQ2L Murata Electronics | 3728 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 6 PC Pad | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1kOhm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | 2 | 5.3mm | 2A | - | - | - | - | - | - | - | - | - | 100MHz | 1kOhm | - | - | 2A | - | Power, Signal Line | - | - | 2A | - | 2 | 34mOhm | - | - | 1kOhm @ 100MHz | 50V | - | - | - | 2.3mm | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW43MH201XK2L Murata Electronics | 990 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW43 | 0.177Lx0.126W 4.50mmx3.20mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 20V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | 200 μH | - | - | - | - | - | - | Signal Line | 0.11A | - | - | - | 2 | 4.5Ohm | - | 110mA | - | - | 200μH @ 100kHz | 10MOhm | - | - | 4.5mm | - | 0.114 2.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR331-105BE Bourns Inc. | 117 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | 4 | - | - | Ferrite | - | -40°C~135°C | Cut Tape (CT) | 2006 | DR331 | 0.287Lx0.213W 7.30mmx5.40mm | 25% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TAPE AND REEL | - | 80V | TAPE AND REEL | - | 2 | 9.3mm | 500mA | - | Not | 42V | - | UL | - | 3.7mm | - | 1 mH | 100kHz | - | - | 500mA | 500mA | - | Signal Line | - | 25% | 500mA | - | 2 | 400mOhm | - | - | - | 80V | 1mH @ 100kHz | - | - | 4.7mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ZJYS81R5-2PL51T-G01 TDK Corporation | In Stock | - | Datasheet | 16 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Horizontal, 4 Gull Wing | 4 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | ZJYS81 | 0.236Lx0.354W 6.00mmx9.00mm | 20% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 300mOhm | - | - | - | - | - | - | 80V | TAPE AND REEL | Unshielded | 2 | 6mm | 500mA | - | - | 80V | - | - | - | - | 100MOhm | 1.5 mH | 10MHz | 2kOhm | - | 500mA | 500mA | - | Signal Line | - | - | 500mA | - | 2 | 300mOhm | - | - | 2kOhm @ 10MHz | - | - | - | 200V | 5mm | 7.1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EXC-24CE360UP Panasonic Electronic Components | 4424 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | 4 | - | - | Ferrite | 5V | -40°C~85°C | Tape & Reel (TR) | 2007 | EXC24 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 5V | TAPE AND REEL | Unshielded | 2 | 1.15mm | 200mA | 100MHz | - | - | 1210 | - | 0504 | - | - | - | 100MHz | 36Ohm | Dual | 200mA | 200mA | - | Signal Line | - | - | 200mA | - | 2 | 1Ohm | - | - | 36Ohm @ 100MHz | - | - | - | - | 500μm | - | 1mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 744220 Würth Elektronik | 1819 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | - | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 750mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | 6mm | 500mA | - | - | 80V | - | - | - | - | - | 4.7 mH | 1kHz | 20kOhm | - | 500mA | 500mA | - | Signal Line | - | 50% | - | - | 2 | 750mOhm | 100kHz | 500mA | 20kOhms @ 1MHz | - | 4.7mH @ 100kHz | - | - | 5mm | 9.2mm | 6mm | 0.205 5.20mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DLW5BTM102TQ2L Murata Electronics | 36522 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 1kOhm | - | - | - | - | - | 8504.50.80.00 | 50V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | Power Line | - | - | - | - | 2 | 34mOhm | - | 2.5A | 1kOhm @ 100MHz | 50V | - | - | - | - | 5mm | 5mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0905-400Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | Polymer | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SRF0905 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | 50V | TAPE AND REEL | Shielded | 2 | 6.3mm | 900mA | 100MHz | - | - | - | - | - | - | - | 40 μH | 1kHz | 800Ohm | - | 900mA | 900mA | - | Signal Line | - | - | 900mA | - | 2 | 250mOhm | 100MHz | - | 800Ohm @ 20MHz | - | 40μH @ 1kHz | - | - | 5mm | - | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACT45R-101-2P-TL001 TDK Corporation | 5000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 26.988746mg | - | - | -40°C~150°C | Tape & Reel (TR) | 2013 | ACT | 0.177Lx0.126W 4.50mmx3.20mm | 50% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | Shielded | 2 | 3.2mm | - | - | - | - | - | - | - | - | 10MOhm | 100 μH | 10MHz | 5.5kOhm | - | 200mA | 200mA | - | Signal Line | - | - | - | - | 2 | 1.5Ohm | - | - | 5.5kOhm @ 10MHz | 50V | 100μH @ 100kHz | - | - | 2.8mm | 4.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |