- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Halogen Free | Filter Type | Rated Current | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMT908-V1 Triad Magnetics | 21 |
| Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | 44.905645g | - | - | -40°C~125°C | Bulk | 2006 | CMT | 1.450Lx0.800W 36.83mmx20.32mm | 10% | - | - | Active | Not Applicable | Radial | - | - | - | - | - | - | - | - | - | Shielded | - | 20.32mm | 7.5A | - | 1500V 1.5kV | - | CSA, IEC, UL, VDE | - | - | - | - | - | 2 mH | 10kHz | - | Dual | 7.5A | 7.5A | - | - | - | - | Power Line | - | - | - | 2 | 20mOhm | - | 7.5A | - | - | 2mH @ 10kHz | - | - | ESD | 38.1mm | 36.83mm | 20.32mm | 1.500 38.10mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() B82793C0104N201 TDK Electronics Inc. | 123800 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 Gull Wing | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | B82793 | 0.280Lx0.236W 7.10mmx6.00mm | 30% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 80V | - | - | - | 9.4mm | 500mA | Not | 42V | - | - | - | - | - | - | - | 100 μH | 100kHz | - | - | - | - | - | - | - | - | Signal Line | - | - | 500mA | 2 | 180mOhm Typ | - | 500mA | - | - | 100μH @ 100kHz | - | - | - | - | 6mm | - | 0.189 4.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() B2005NL Pulse Electronics Network | 364 |
| Datasheet | 11 Weeks | - | Surface Mount, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 10 | - | - | - | -40°C~125°C | Tube | 2006 | - | 0.500Lx0.400W 12.70mmx10.16mm | 30% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | - | - | 2 | 10.16mm | - | - | - | - | - | - | - | - | - | - | 9 mH | 100kHz | - | - | 100mA | 100mA | - | PC Pin | - | - | Signal Line | - | - | - | 2 | 600mOhm | - | - | - | - | 9mH @ 100kHz | - | - | - | 12.954mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RN242-6-02-1M8 Schaffner EMC Inc. | 300 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.220Lx0.709W 31.00mmx18.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | 1.8 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 20mOhm Typ | - | - | - | - | 1.8mH @ 10kHz | - | - | - | 34.5948mm | 31mm | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() CM04RC09T Taiyo Yuden | 50000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 Gull Wing | - | 4 | - | - | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2013 | CM04 | 0.205Lx0.354W 5.20mmx9.00mm | - | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 9.5mm | 3A | - | - | - | - | - | - | - | - | 100MOhm | - | 200MHz | 270Ohm | Dual | 3A | 3A | - | - | - | Halogen Free | Power, Signal Line | - | - | - | 2 | 30mOhm | - | - | 270Ohm @ 200MHz | - | - | - | - | - | 4.7mm | 6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 74462250007 Würth Elektronik | 72 |
| Datasheet | 16 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.925Lx0.630W 23.50mmx16.00mm | - | - | - | Active | 1 (Unlimited) | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 700 μH | - | - | - | - | - | - | - | - | - | Power Line | - | 30% | - | 2 | 20mOhm | - | 4.7A | - | - | 700μH @ 10kHz | - | - | - | - | - | - | 1.004 25.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() DKIH-3352-254K-NK Schurter Inc. | 15 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Horizontal, 6 PC Pin | - | - | - | - | - | -40°C~100°C | Bulk | 2016 | DKIH | 2.087Dia 53.00mm | - | - | - | Active | Vendor Undefined | - | - | 1.2mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | ENEC, UR | - | - | - | - | - | 2.2 mH | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | - | - | 3 | 1.2mOhm | - | 25A | - | - | - | - | - | - | 30.988mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DFK-25-0001 Schurter Inc. | 44 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | 17.999991g | RECTANGULAR PACKAGE | - | -25°C~100°C | Bulk | 2013 | DFK | 0.984Lx0.984W 25.00mmx25.00mm | 50% | e3 | - | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25mm | - | - | - | - | - | - | - | - | - | - | 10 mH | - | - | - | - | 1A | RF INDUCTOR | Lead Wire | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2 | 510mOhm | 600kHz | - | - | - | - | - | - | - | 15mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCM0403R-900-2P-T210 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2013 | TCM-R | 0.018Lx0.012W 0.45mmx0.30mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 5V | TR, 7 INCH | - | 2 | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.035A | - | - | 2 | 3.5Ohm | - | 35mA | - | 5V | - | 90Ohm Ω | 10MOhm | - | 254μm | 0.45mm | 3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SSRH7H-M11081 KEMET | 503 |
| - | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | 270mOhm | - | - | - | - | - | - | - | - | - | - | 1.1A | - | 250V | - | - | - | - | - | - | - | 8.1 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 270mOhm | - | - | - | - | 8.1mH @ 10kHz | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DR221-113AE Bourns Inc. | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 4 | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | DR221 | 0.197Lx0.130W 5.00mmx3.30mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TAPE AND REEL | - | 2 | 6.3mm | - | Not | 100V | - | UL | - | 1.27mm | L5.0XB3.3XH3.3 (mm)/L0.197XB0.13XH0.13 (inch) | - | - | 11 μH | 500MHz | 450Ohm | - | 250mA | 250mA | - | - | - | - | Signal Line | - | -30% | 250mA | 2 | 180mOhm | - | - | - | 50V | 11μH @ 10kHz | - | - | - | 3.302mm | 5mm | 3.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMS1-4-R Eaton - Electronics Division | 2159 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 453.59237mg | - | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2013 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | Unshielded | - | 7.2mm | - | Not | - | - | - | - | - | - | - | - | 18 μH | 100kHz | - | - | 3.8A | 3.8A | - | - | - | - | Power Line | - | - | 3.8A | 2 | 8.9mOhm Typ | - | 3.8A | - | - | 18μH @ 100kHz | - | - | - | 2.5908mm | 9.398mm | 7.1882mm | 0.102 2.60mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() RN232-4-02-3M3 Schaffner EMC Inc. | 46 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.220Lx0.709W 31.00mmx18.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | 3.3 mH | - | - | - | - | - | - | - | - | - | Power Line | 4A | - | - | 2 | 54mOhm Typ | - | 4A | - | - | 3.3mH @ 10kHz | - | - | - | 34.5948mm | 31mm | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() RN112-0.8-02-10M Schaffner EMC Inc. | 1482 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tube | - | RN | 0.697Lx0.673W 17.70mmx17.10mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | 10 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 380mOhm Typ | - | - | - | - | 10mH @ 10kHz | - | - | - | 12.9032mm | 17.7mm | 17.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() ICM0805ER670M Vishay Dale | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ICM-0805 | 0.079Lx0.047W 2.00mmx1.20mm | 20% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 50V | - | - | 2 | 1.45mm | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 67Ohm | - | 400mA | 400mA | - | - | - | - | Signal Line | - | - | 400mA | 2 | 250mOhm | - | - | 67Ohm @ 100MHz | 50V | - | - | 10MOhm | - | 1.4478mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PE-0805CCMC261STS Pulse Electronics Network | 16000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | ChipChoke™ CCMC | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | 50V | - | - | 1 | 1.4mm | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 260Ohm | - | 300mA | 300mA | - | - | - | - | Signal Line | - | - | 300mA | 2 | 400mOhm | - | - | 260Ohm @ 100MHz | - | - | - | 10MOhm | - | 1.2954mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7446622003 Würth Elektronik | 68 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.709Lx0.709W 18.00mmx18.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 15Ohm | - | 125°C | -40°C | - | - | - | - | - | - | - | 1.5A | - | 250V | - | - | - | - | - | - | - | 3.3 mH | 50Hz | - | - | 1.5A | 1.5A | - | - | - | - | Power Line | - | 30% | - | 2 | 150mOhm | - | 1.5A | - | - | 3.3mH @ 10kHz | - | - | - | 13.0048mm | 18.0086mm | 18mm | 0.512 13.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 23Z105SMNLT Pulse Electronics Network | 45 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.265, 6.73mm Width) | - | 8 | - | - | - | - | Tape & Reel (TR) | 2009 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 9.14mm | - | - | - | - | - | - | - | - | - | - | 68 μH | - | - | - | - | - | - | Gull Wing | - | - | Signal Line | - | - | - | 8 | 200mOhm | - | - | - | - | - | - | - | - | 5.588mm | 11.43mm | 6.731mm | 0.220 5.59mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CM2824B103R-10 Laird-Signal Integrity Products | 36306 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | 281.227269mg | - | - | -40°C~100°C | Tape & Reel (TR) | 2007 | CM | 0.354Lx0.217W 9.00mmx5.50mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 80V | - | Unshielded | 2 | - | 400mA | - | - | - | - | - | - | - | - | - | - | 12.5GHz | 10kOhm | - | 200mA | 400mA | - | - | - | - | Power, Signal Line | - | - | - | 2 | 1.3Ohm | - | - | 400Ohm @ 100MHz | - | - | - | - | - | 4.9022mm | 7.5mm | 5.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SS28H-R25080-CH KEMET | 26 |
| - | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~120°C | Bulk | 2007 | SS | 1.181Lx1.181W 30.00mmx30.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 8 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 160mOhm | - | 2.5A | - | - | 8mH @ 1kHz | - | 100MOhm | - | - | 30mm | 30mm | 0.965 24.50mm | - | - | ROHS3 Compliant | - | - |