- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Isolation Voltage | Transformer Type | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Product | Turns Ratio (NpNs) | Attenuation Frequency-Max | Attenuation Frequency-Min | Product Length | Product Width | Diameter | Height | Length | Width | Height (Max) | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7516-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7500 | 0.906Lx0.748W 23.00mmx19.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | 19mm | - | - | - | - | Not | 250V | UL | 13mm | - | - | - | - | 30 mH | 1kHz | - | Dual | 800mA | 800mA | - | Pin | - | Power Line | - | - | 800mA | - | 2 | 760mOhm | - | - | - | - | - | 30mH @ 1kHz | - | - | - | - | - | - | - | - | - | 27.5082mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7506-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7500 | 0.906Lx0.748W 23.00mmx19.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | 19mm | - | - | - | - | Not | 250V | UL | 13mm | - | - | - | - | 2 mH | 1kHz | - | Dual | 2.9A | 2.9A | - | Pin | - | Power Line | - | - | 2.9A | - | 2 | 58mOhm | - | - | - | - | - | 2mH @ 1kHz | - | - | - | - | - | - | - | - | - | 27.5mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2824J502R-10 Laird-Signal Integrity Products | 28 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | 281.227269mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | CC | 0.354Lx0.217W 9.00mmx5.50mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | IMPEDANCE AT 500 MHZ | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | - | - | 100kHz | - | 42V | - | - | - | - | - | - | 5 μH | 100kHz | 400Ohm | - | 1.2A | 1.2A | - | - | - | Signal Line | - | - | - | - | 2 | 130mOhm | - | - | 400Ohm @ 500MHz | - | - | 5μH @ 100kHz | - | - | - | - | - | - | - | - | - | 4.9022mm | 7.5mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 23Z104SMNL Pulse Electronics Network | 131 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.265, 6.73mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | - | 0.230Lx0.265W 5.84mmx6.73mm | 0.25% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 1 | 9.14mm | - | - | - | - | - | - | - | - | - | - | - | - | 68 μH | - | - | - | - | - | - | Gull Wing | - | Signal Line | - | - | - | - | 4 | 200mOhm | - | - | - | 500V | DATACOM TRANSFORMER | - | - | - | - | 1:1 | - | - | - | - | - | 5.588mm | 0.619mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SSRH7HS-M17023 KEMET | 563 |
| - | 27 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7A | - | - | 250V | - | - | - | - | - | - | 2.3 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 100mOhm | - | - | - | - | - | 2.3mH @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7448262510 Würth Elektronik | 65 | - | Datasheet | 22 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-CMB | 1.732Lx0.925W 44.00mmx23.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 4.5MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 23.5mm | - | - | 25A | - | - | 250V | - | 10mm | - | - | - | 2 mm | 1 mH | 50Hz | - | - | 25A | 25A | - | - | - | Power Line | - | 30% | - | 3.6mOhm | 2 | 4.5mOhm | 100kHz | 25A | - | - | - | 1mH @ 100kHz | - | - | - | - | - | - | - | - | - | 43mm | 43.9928mm | 23.5mm | 1.693 43.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DLFL-0125-0501 Schurter Inc. | 27 |
| - | 10 Weeks | - | - | Through Hole | Through Hole | Radial | WIRE | - | 144.000014g | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DLFL | 1.575Lx1.575W 40.00mmx40.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 40mm | Potted Case | - | 5A | - | Not | 440V | - | 28mm | - | - | 10mm | - | 1 mH | - | - | - | - | 5A | RF INDUCTOR | - | GENERAL PURPOSE INDUCTOR | - | - | - | 5A | - | 2 | 120mOhm | 800kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RB6522-50-0M3 Schaffner EMC Inc. | 130 |
| Datasheet | 10 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 1.969Lx1.709W 50.00mmx43.40mm | 50% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 1kV | - | - | - | 43.4mm | - | - | 50A | - | - | 600V | - | 5.08mm | - | - | - | 2.5 mm | 250 μH | - | - | - | - | 50A | - | - | - | Power Line | - | - | - | 900μOhm | 2 | 0.9mOhm Typ | 400Hz | - | - | - | - | 250μH @ 400Hz | - | - | - | - | - | - | - | - | - | 58mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSHB10HS-17019 KEMET | 21 |
| - | 23 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10HS | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | 170mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 1.9 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 170mOhm | - | 1.7A | - | - | - | 1.9mH @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() RD5132-10-3M0 Schaffner EMC Inc. | In Stock |
| Datasheet | 10 Weeks | - | - | Radial, Through Hole | Through Hole | - | FLEXIBLE LEAD | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~110°C | Tray | 2011 | RD | 1.969Lx1.969W 50.00mmx50.00mm | 50% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 850V | - | NO | 3 | 50.5mm | - | - | 10A | - | Not | 600V | - | - | - | - | - | - | 3 mH | 1kHz | - | - | - | 10A | RF INDUCTOR | Pin | GENERAL PURPOSE INDUCTOR | Power Line | - | - | 10A | - | 3 | 17.6mOhm Typ | - | 10A Typ | - | - | - | 3mH @ 400Hz | - | - | - | - | - | - | - | - | 50.5mm | 35.5mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACM-0603-251-T Abracon LLC | 7 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ACM-0603 | 0.063Lx0.033W 1.60mmx0.85mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | 400mA | 500mA | - | - | - | Signal Line | - | - | - | - | 2 | 280mOhm | - | 400mA | 250Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.1938mm | 1.6002mm | 850μm | 0.047 1.20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 744861056 Würth Elektronik | 113 |
| Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-TFCH | 0.669Lx0.600W 17.00mmx15.23mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 830mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 15.23mm | - | - | 600mA | - | - | 400V | - | 8mm | - | - | - | 600 μm | 5.6 mH | - | - | - | 600mA | 600mA | - | - | - | Power Line | - | - | - | - | 2 | 830mOhm | - | 600mA | - | - | - | 5.6mH @ 10kHz | - | - | - | - | - | - | - | - | - | 12.2174mm | 17mm | 15.5mm | 0.481 12.23mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SC-04-200JV KEMET | 5 |
| - | 27 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | SC | 1.378Diax0.984W 35.00mmx25.00mm | - | - | - | Active | Not Applicable | - | EAR99 | 150mOhm | - | - | - | - | - | 8504.50.80.00 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mH | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | 2 | 100mOhm | - | 5A | - | - | - | 29mH @ 16kHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SS21V-R031380 KEMET | 113 |
| - | 23 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2013 | SS | 0.807Lx0.650W 20.50mmx16.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | TRAY | - | - | - | - | - | - | - | - | 250V | UL | - | - | - | - | - | 138 mH | - | - | - | - | - | - | - | - | Power Line | 0.3A | - | - | - | 2 | 5.9Ohm | - | 300mA | - | - | - | 138mH @ 1kHz | - | 100MOhm | - | - | - | - | - | - | - | - | - | 16.8mm | 1.004 25.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805USB-901MLB Coilcraft | In Stock |
| - | - | Production (Last Updated: 1 year ago) | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.17 Ω | 2000 | COILCRAFT INC | 0805USB-901MLB | 85 °C | -40 °C | EIA STD PAKCAGE 0805, 4 PIN | Active | - | 0.9 | Details | Yes | 0.000536 oz | - | Reel | - | 0805USB | - | - | e4 | Yes | - | - | - | EAR99 | 172.5 µΩ | Gold (Au) - with Nickel (Ni) barrier | - | - | - | GOLD OVER NICKEL OVER SILVER-PALLADIUM-GLASS FRIT TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | compliant | 500 mA | - | - | - | - | - | L2.03XB1.27XH1.65 (mm)/L0.08XB0.05XH0.065 (inch) | - | - | - | 47nH | - | 90ohm | - | - | - | - | - | - | DATA LINE FILTER | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | 90 OHM Ω | - | Common Mode Chokes | - | 500 MHz | 100 MHz | 2.03mm | 1.27mm | - | 1.65 mm | 2.03 mm | 1.27 mm | - | 1.65mm | - | No SVHC | - | Contains Lead | ||
![]() SS21V-040520 KEMET | 199 |
| - | 23 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2014 | SS | 0.807Lx0.650W 20.50mmx16.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | TRAY | - | - | - | - | - | - | - | - | 250V | UL | - | - | - | - | - | 52 mH | - | - | - | 400mA | - | - | - | - | Power Line | - | - | - | - | 2 | 5.4Ohm | - | - | - | - | - | 52mH @ 1kHz | - | 100MOhm | - | - | - | - | - | - | - | 25.5016mm | - | 16.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SC-30-100 KEMET | 19 | - | - | 27 Weeks | - | - | - | Through Hole | Horizontal, No Base, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | SC | 2.441Dia 62.00mm | - | - | - | Active | Not Applicable | - | EAR99 | 6mOhm | - | - | - | - | - | 8504.50.80.00 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | 2 | 6mOhm | - | 30A | - | - | - | 1mH @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.378 35.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() LF2420NP-153 Sumida America Components Inc. | 45 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | LF | 0.953Lx0.953W 24.20mmx24.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 730mOhm | - | 800mA | - | - | - | 15mH @ 1kHz | - | - | - | - | - | - | - | - | - | 21.0058mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7448640398 Würth Elektronik | 204 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.835W 21.20mmx21.20mm | 30% | - | - | Active | 1 (Unlimited) | - | - | 250mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 21.2mm | - | - | 1.1A | - | - | 250V | - | 13mm | - | - | - | - | 3.3 mH | - | - | - | 1.1A | 1.1A | - | - | - | Power Line | - | - | - | - | 2 | 250mOhm Typ | - | 1.1A | - | - | - | 3.3mH @ 10kHz | - | - | - | - | - | - | - | - | - | 17.8054mm | 21.209mm | 21.209mm | 0.701 17.80mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RN212-0.6-02-15M Schaffner EMC Inc. | 1116 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.709Lx0.492W 18.00mmx12.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | 300V | ENEC, UR, VDE | - | - | 50/60Hz Hz | - | - | 15 mH | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 490mOhm Typ | - | - | - | - | - | 15mH @ 10kHz | - | - | - | - | - | - | - | - | - | 20.2946mm | 18mm | - | - | - | - | - | RoHS Compliant | - |