- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7448040515 Würth Elektronik | 67 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMBNC | 1.102Lx0.748W 28.00mmx19.00mm | 50% | - | Active | 1 (Unlimited) | Through Hole | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | 5A | - | 250V | - | - | - | - | - | - | - | 15 mH | 10kHz | - | - | - | 5A | - | - | - | - | Power Line | - | - | - | 2 | 38mOhm | - | 5A | - | - | 15mH @ 10kHz | - | - | - | 32.004mm | 27.9908mm | 19mm | 1.260 32.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RN214-2-02-4M2 Schaffner EMC Inc. | 24748 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.906Lx0.610W 23.00mmx15.50mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | 4.2 mH | - | - | - | - | - | - | - | - | - | Power Line | 2A | - | - | 2 | 100mOhm Typ | - | 2A | - | - | 4.2mH @ 10kHz | - | - | - | 25.2984mm | - | 15.5mm | - | - | - | RoHS Compliant | - | ||
![]() DKIH-3242-160Q-NK Schurter Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Bulk | 2016 | DKIH | 1.693Dia 43.00mm | - | - | Active | Vendor Undefined | - | - | 5.6mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENEC, UR | - | - | - | 0-400Hz Hz | - | 6.9 mH | - | - | - | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | 16A | - | - | 2 | 5.6mOhm | - | 16A | - | 300V | - | - | - | 43mm | 26.0096mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACM-0603-181-T Abracon LLC | 1895 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | 2.012816mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ACM-0603 | 0.063Lx0.033W 1.60mmx0.85mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180Ohm | - | 500mA | 500mA | - | - | - | - | Signal Line | - | - | - | 2 | 210mOhm | - | 500mA | 180Ohms @ 100MHz | - | - | - | - | - | 1.1938mm | 1.6002mm | 850μm | 0.047 1.20mm | - | - | RoHS Compliant | - | ||
![]() CME2425-1 Triad Magnetics | 19 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | 77.564295g | - | - | -40°C~80°C | Bulk | 2012 | CME | 1.050Lx1.050W 26.67mmx26.67mm | 10% | yes | Active | Not Applicable | Radial | EAR99 | - | - | - | INDUCTANCE 1.05 MILLI HENRY | 8504.50.40.00 | - | - | Unshielded | - | 26.67mm | - | - | 2.5A | - | 250V | - | CSA, IEC, UL, VDE | - | - | - | - | - | 1.05 mH | - | - | Dual | 2.5A | 2.5A | - | - | - | - | Power Line | - | - | - | 2 | 50mOhm | - | - | - | - | 1.05mH @ 10kHz | - | ESD | - | 27.305mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UT2020-001 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | UT | 0.905Lx0.965W 22.99mmx24.51mm | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | INDUCTANCE 9 MILLI HENRY | 8504.50.40.00 | - | - | - | - | - | - | - | - | - | 250V | - | CSA, IEC, UL | - | - | - | - | - | 9 mH | - | - | - | - | 500mA | - | - | - | - | Power Line | 0.5A | - | - | 2 | 1.4Ohm | - | - | - | - | 9mH @ 10kHz | 100MOhm | ESD | - | 22mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ET2835-038 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -20°C~105°C | Bulk | 2006 | ET | 1.240Lx0.925W 31.50mmx23.49mm | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | 8504.50.40.00 | - | - | - | - | - | - | - | - | - | 250V | - | CSA, IEC, UL | - | - | - | - | - | 25 mH | - | - | - | - | 1A | - | - | - | - | Power Line | 1A | - | - | 2 | 600mOhm | - | - | - | - | 25mH @ 10kHz | 100MOhm | ESD | - | 37.0078mm | 31.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMS2-11-R Eaton - Electronics Division | 5600 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 453.59237mg | - | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 160°C | -40°C | - | - | - | - | Unshielded | - | 11.43mm | - | - | - | Not | - | - | - | - | - | - | - | - | 700 μH | 100kHz | - | - | 800mA | 800mA | - | - | - | - | Power Line | - | - | 800mA | 2 | 230mOhm Typ | - | 800mA | - | - | 700μH @ 100kHz | - | - | - | 5.9944mm | 11.43mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 7446221012 Würth Elektronik | 81 |
| Datasheet | 16 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.925Lx0.630W 23.50mmx16.00mm | - | - | Active | 1 (Unlimited) | - | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 12 mH | - | - | - | - | - | - | - | - | - | Power Line | - | 30% | - | 2 | 280mOhm | - | 1.2A | - | - | 12mH @ 10kHz | - | - | - | - | - | - | 1.004 25.50mm | - | - | ROHS3 Compliant | - | ||
![]() DLF-28-0004 Schurter Inc. | 9 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Nonstandard | FLAT | - | 20.999994g | RECTANGULAR PACKAGE | - | -40°C~125°C | Bulk | 2013 | DLF | 1.114Lx1.079W 28.30mmx27.40mm | 15% | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 27.4mm | Flat | - | - | - | - | - | - | - | 25mm | - | - | 3.5mm | 500 pH | - | - | - | - | 1.5A | DC-DC CONVERTER | RADIAL | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2 | 270mOhm | 18MHz | - | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PE-67539 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | Vertical, 8 PC Pin | - | - | - | - | - | - | Bulk | 2009 | - | 0.500Lx0.500W 12.70mmx12.70mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | - | - | - | TUBE | Unshielded | 4 | 12.7mm | - | unknown | - | - | - | - | - | - | - | L12.7XB12.7XH9.53 (mm)/L0.5XB0.5XH0.375 (inch) | - | - | 140 μH | 100MHz | - | - | - | - | - | - | - | - | Signal Line | - | - | - | 4 | 600mOhm | 100kHz | - | - | - | - | - | - | - | 9.525mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN202-1-02-3M0 Schaffner EMC Inc. | 1298 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.717Lx0.346W 18.20mmx8.80mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | 3 mH | - | - | - | - | - | - | - | - | - | Power Line | 1A | - | - | 2 | 210mOhm Typ | - | 1A | - | - | 3mH @ 10kHz | - | - | - | 13.7922mm | - | 8.8mm | - | - | - | RoHS Compliant | - | ||
![]() SS28V-K20115-CH KEMET | 166 |
| - | 13 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~120°C | Bulk | 2013 | SS | 1.181Lx0.866W 30.00mmx22.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 11.5 mH | - | - | - | - | - | - | - | - | - | Power Line | 2A | - | - | 2 | 220mOhm | - | 2A | - | - | 11.5mH @ 1kHz | 100MOhm | - | - | - | 30mm | - | 1.398 35.50mm | - | - | ROHS3 Compliant | - | ||
![]() 744290283 Würth Elektronik | 431 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | WE-UCF | 0.571Lx0.492W 14.50mmx12.50mm | 30% | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 125°C | -40°C | - | - | 80V | - | Unshielded | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | 28 mH | 10kHz | - | - | - | 300mA | - | - | - | - | Signal Line | - | - | - | 2 | 2.8Ohm | - | 300mA | - | - | 28mH @ 10kHz | - | - | - | 7.7978mm | 13.9954mm | 12.4968mm | 0.307 7.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DKIH-3352-16D5 Schurter Inc. | 36 |
| Datasheet | 17 Weeks | - | Through Hole | Horizontal, 6 PC Pin | - | - | - | - | - | -40°C~100°C | Box | 2015 | DKIH | 2.087Dia 53.00mm | 50% | - | Active | Vendor Undefined | PCB | - | 3mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | ENEC, UR | - | - | - | - | - | 460 μH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 3 | 3mOhm | - | 16A | - | - | - | - | - | - | - | - | - | 1.220 31.00mm | - | - | RoHS Compliant | - | ||
![]() EXC-14CX280U Panasonic Electronic Components | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0302 (0806 Metric) | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EXC14 | 0.033Lx0.026W 0.85mmx0.65mm | 25% | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 5V | - | - | - | - | - | - | 130mA | - | - | 0806 | - | 0302 | - | - | - | - | - | - | 28Ohm | - | - | 100mA | - | - | - | - | Signal Line | - | - | - | 2 | 3Ohm | - | - | 28Ohm @ 100MHz | - | - | - | - | - | 508μm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 7446121018 Würth Elektronik | 117 | - | Datasheet | 16 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.728Lx0.531W 18.50mmx13.50mm | - | - | Active | 1 (Unlimited) | - | - | 750mOhm | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | 250V | - | - | - | - | - | - | - | 18 mH | - | - | - | - | - | - | - | - | - | Power Line | - | 30% | - | 2 | 750mOhm | - | 500mA | - | - | 18mH @ 10kHz | - | - | - | - | - | - | 0.807 20.50mm | - | - | ROHS3 Compliant | - | ||
![]() ALFT-04-10 Abracon LLC | 5 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~85°C | Tray | 2008 | ALFT-04 | 1.200Lx0.642W 30.48mmx16.30mm | 20% | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mH | 1kHz | - | - | - | 6A | - | - | Pin | GENERAL PURPOSE INDUCTOR | Signal Line | - | - | - | 2 | 4.5mOhm | - | - | - | - | 120μH @ 1kHz | - | - | - | 40.9956mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() DLFP-0132-45D2 Schurter Inc. | 61 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Nonstandard | FLEXIBLE LEAD | - | 1.450135kg | RECTANGULAR PACKAGE | Ferrite | -25°C~100°C | Bulk | 2013 | DLFP | 3.150Lx3.150W 80.00mmx80.00mm | 15% | - | Active | Vendor Undefined | Through Hole | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 80mm | Potted Case | - | - | - | 440V | - | - | - | - | - | - | - | 200 μH | - | - | - | - | 45A | RF INDUCTOR | RADIAL | Lead Wire | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2 | 6mOhm | 12MHz | - | - | - | - | - | - | - | 70.8mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() UU9LFBHNP-B283 Sumida America Components Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | Bulk | 2005 | UU | 0.650Lx0.433W 16.50mmx11.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 28 mH | - | - | - | - | 130mA | - | - | Pin | - | Power Line | - | - | - | 2 | 13Ohm | - | 130mA | - | - | 56mH @ 1kHz | - | - | - | 16.51mm | 16.51mm | 10.9982mm | 0.650 16.50mm | No | - | ROHS3 Compliant | Lead Free |