- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Operating Frequency | Number of Channels | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | DC Current | RMS Current (Irms) | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Product | Product Length | Product Width | Diameter | Height | Length | Width | Height (Max) | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDLF3000LC Coilcraft | 462 | - | - | - | - | - | - | - | - | - | - | - | - | 500 | 100 mA | 250 mOhms | + 85 C | - 40 C | PCB Mount | - | Details | 0.007090 oz | - | MouseReel | - | PDLF | - | - | - | - | - | - | - | - | Data Line Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 5 mH | - | - | 901 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Filters | 7.8mm | 5.5mm | - | 3.5 mm | 7.8 mm | 5.5 mm | - | 3.5mm | - | - | - | - | - | ||
![]() RN232-0.6-02-47M Schaffner EMC Inc. | 92 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.220Lx0.709W 31.00mmx18.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 47 mH | - | - | - | - | - | - | - | - | - | - | Power Line | 0.6A | - | - | 2 | 1.3Ohm Typ | - | 600mA | - | 47mH @ 10kHz | - | - | - | - | 34.5948mm | 31mm | 18mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSRH7H-M15043 KEMET | 342 |
| - | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSRH7H-M | 0.709Lx0.571W 18.00mmx14.50mm | - | - | - | Active | Not Applicable | - | - | - | 140mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 250V | - | - | - | - | - | 4.3 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 140mOhm | - | - | - | 4.3mH @ 10kHz | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PE-62917NL Pulse Electronics Power | 42 |
| - | 9 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2015 | - | 1.440Lx0.800W 36.58mmx20.32mm | - | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | 2 | 20.32mm | - | - | Not | - | - | - | 22.86mm | - | - | - | 2 mH | 1kHz | - | - | - | 7.5A | 7.5A | - | - | Pin | - | DATA LINE FILTER | - | 7.5A | - | 2 | 20mOhm | - | - | - | 2mH @ 1kHz | - | - | - | - | 38.1mm | 36.57mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 36-00037 Vicor Corporation | 36 | - | - | 16 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | 0.980Dia 24.89mm | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 420 μH | - | - | - | - | - | 20A | - | - | - | - | DATA LINE FILTER | - | - | - | 2 | 5mOhm | - | - | - | 330μH @ 1kHz | - | - | - | - | 13.34mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 8109-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 8100 | 1.350Lx0.800W 34.29mmx20.32mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 330mOhm | - | - | - | - | - | - | - | Unshielded | 2 | 20.57mm | - | 2.3A | Not | - | - | UL | 22.86mm | - | - | - | 30 mH | 1kHz | - | - | Dual | 2.3A | 2.3A | - | - | Pin | - | DATA LINE FILTER | - | 2.3A | - | 2 | 330mOhm | - | - | - | 30mH @ 1kHz | - | - | - | 34.29mm | 36.83mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7448640405 Würth Elektronik | 170 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.835W 21.20mmx21.20mm | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 2Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 21.2mm | - | 300mA | - | - | 250V | - | 13mm | - | - | - | 33 mH | - | - | - | - | 300mA | 300mA | - | - | - | - | Power Line | - | - | - | 2 | 2Ohm Typ | - | 300mA | - | 33mH @ 10kHz | - | - | - | - | 17.8054mm | 21.209mm | 21.209mm | 0.701 17.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LF2420NP-353 Sumida America Components Inc. | 45 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | LF | 0.953Lx0.953W 24.20mmx24.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 1.58Ohm | - | 600mA | - | 35mH @ 1kHz | - | - | - | - | 21.0058mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VEM-49-80-0001 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | VEM | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LF2823NP-682 Sumida America Components Inc. | 19 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | LF | 1.122Lx1.122W 28.50mmx28.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | unknown | - | - | - | - | - | - | - | - | - | 6.8 mH | - | - | - | - | - | - | - | - | Pin | - | Power Line | - | - | - | 2 | 230mOhm | - | 1.6A | - | 6.8mH @ 1kHz | - | - | - | - | 24.003mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RN214-1.2-02-10M Schaffner EMC Inc. | 340 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | RN | 0.906Lx0.610W 23.00mmx15.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2A | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 10 mH | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | 2 | 195mOhm Typ | - | - | - | 10mH @ 10kHz | - | - | - | - | 25.2984mm | - | 15.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACM4520V-421-2P-T00 TDK Corporation | 304 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ACM-V | 0.185Lx0.177W 4.70mmx4.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | 50V | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 420Ohm | - | 1.4A | 1.4A | - | - | - | - | Power Line | - | - | - | 2 | 55mOhm | - | - | 420Ohm @ 100MHz | - | - | - | - | - | 2.0066mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UU10LFNP-B123 Sumida America Components Inc. | 19 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | UU | 0.728Lx0.669W 18.50mmx17.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | 50/60Hz Hz | - | - | 12 mH | - | - | - | - | - | - | - | - | Pin | - | Power Line | 0.34A | - | - | 2 | 2.2Ohm | - | 340mA | - | 12mH @ 1kHz | - | - | - | - | 23.0124mm | 18.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UU10LFNP-B513 Sumida America Components Inc. | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | UU | 0.728Lx0.669W 18.50mmx17.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | 50/60Hz Hz | - | - | 51 mH | - | - | - | - | - | - | - | - | Pin | - | Power Line | 0.15A | - | - | 2 | 9.12Ohm | - | 150mA | - | 51mH @ 1kHz | - | - | - | - | 23.0124mm | 18.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EH20-1.5-02-1M8 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tube | - | EH | 0.827Lx0.827W 21.00mmx21.00mm | 30% | - | yes | Active | Not Applicable | Radial | - | - | 72MOhm | - | - | - | - | INDUCTANCE 1.8 MILLI HENRY | - | - | Unshielded | - | 22mm | - | 1.5A | - | - | 250V | UL | 13mm | 400Hz Hz | - | 800 μm | 1.8 mH | 10kHz | - | - | Dual | - | 1.5A | - | - | Pin | - | Power Line | - | - | - | 2 | 72mOhm Typ | 400Hz | - | - | 1.8mH @ 400Hz | - | - | - | - | 17.8mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() RN112-0.5-02-15M Schaffner EMC Inc. | 525 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.697Lx0.673W 17.70mmx17.10mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 15 mH | - | - | - | - | - | - | - | - | - | - | Power Line | 0.5A | - | - | 2 | 700mOhm Typ | - | 500mA | - | 15mH @ 10kHz | - | - | - | - | 12.9032mm | 17.7mm | 17.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DFKH-31-0001 Schurter Inc. | 44 |
| - | 12 Weeks | - | Radial, Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | 32.000006g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DFKH | 1.240Lx0.728W 31.50mmx18.50mm | 50% | e3 | - | Active | Vendor Undefined | Radial | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | NO | 2 | 18.5mm | - | - | Not | - | 440V | - | 12.5mm | - | - | - | 50 mH | - | - | - | - | 600mA | 600mA | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | 600mA | - | 2 | 1.2Ohm | 150kHz | - | - | - | - | - | - | - | 33mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RN214-1-02-15M Schaffner EMC Inc. | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.906Lx0.610W 23.00mmx15.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 15 mH | 10kHz | - | - | - | - | - | - | - | - | - | Power Line | 1A | - | 1A | 2 | 370mOhm Typ | - | - | - | 15mH @ 10kHz | - | - | - | - | 25.3mm | - | 15.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CM7560-825 API Delevan Inc. | 45 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | CM7560 | 1.071Lx0.858W 27.20mmx21.80mm | 25% | e3 | no | Active | Not Applicable | Radial | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | Unshielded | 2 | 28.47mm | - | - | - | - | - | - | 10.2mm | - | - | - | 8.2 mH | 1kHz | - | - | - | - | 880mA | - | - | Pin | - | DATA LINE FILTER | 0.88A | - | - | 2 | 750mOhm | - | - | - | 8.2mH @ 1kHz | - | - | - | - | 21.8694mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CMX1211Z181B-10 Laird-Signal Integrity Products | 358 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2014 | CMX | 1.240Lx0.984W 31.50mmx25.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 32A | - | - | 250V | - | - | - | - | - | 180 μH | - | - | 135Ohm | - | - | 32A | - | - | - | - | Power Line | - | - | - | 2 | 1.35mOhm | - | - | - | 180μH @ 100kHz | - | - | - | - | 18.9992mm | - | - | - | - | No | No SVHC | RoHS Compliant | - | - |