- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Case/Size Code | Rated Current | Inductance Tolerance | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZJYS81R5-2P50T-G01 TDK Corporation | 1392 | - | Datasheet | 16 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Vertical, 4 Gull Wing | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | ZJYS81 | 0.280Lx0.236W 7.10mmx6.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | 80V | TAPE AND REEL | Unshielded | 2 | 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | 2kOhm | - | 500mA | - | - | - | - | Signal Line | - | 0.5A | - | 500mA | 2 | 250mOhm | - | - | 2kOhm @ 10MHz | - | - | 100MOhm | - | 5.0038mm | 7.1mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RN143-6-02-1M8 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.303Lx1.280W 33.10mmx32.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | - | 1.8 mH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 20mOhm Typ | - | - | - | - | 1.8mH @ 10kHz | - | - | 19.9898mm | 33.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS26V-200076 KEMET | 168 | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -25°C~120°C | Bulk | 2014 | SS | 1.024Lx0.807W 26.00mmx20.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | INDUCTANCE 7.6 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 7.6 mH | - | - | - | 2A | - | - | - | - | - | Power Line | - | - | - | - | 2 | 250mOhm | - | - | - | - | 7.6mH @ 1kHz | 100MOhm | - | 31.496mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM4440Z111R-10 Laird-Signal Integrity Products | 245 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 6 Flat Lead | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.435Lx0.395W 11.05mmx10.03mm | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | 110Ohm | - | - | - | - | - | - | Power Line | - | - | - | - | 3 | 1mOhm | - | - | 110Ohm @ 100MHz | - | - | - | - | 9.3218mm | 11.05mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() DSHP-6148-D6D1 Schurter Inc. | 45 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial | FLAT | - | 1.000001g | RECTANGULAR PACKAGE | - | - | -40°C~125°C | Bulk | 2013 | DSHP | 0.421Lx0.323W 10.70mmx8.20mm | 15% | e3 | yes | Active | Vendor Undefined | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 8.2mm | Rectangular | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | 100 μH | - | - | - | - | 600mA | DC-DC CONVERTER | - | Pin | GENERAL PURPOSE INDUCTOR | - | 4232 | - | - | - | - | 550mOhm | 1MHz | - | - | - | - | - | - | 10.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DLFP-0125-08D5 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Nonstandard | FLEXIBLE LEAD | - | 149.999992g | RECTANGULAR PACKAGE | Ferrite | - | -25°C~100°C | Bulk | 2013 | DLFP | 1.575Lx1.575W 40.00mmx40.00mm | 15% | - | - | Active | Vendor Undefined | - | Through Hole | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 40mm | Potted Case | - | - | - | 440V | - | - | - | - | - | - | - | - | 500 μH | - | - | - | - | 8A | RF INDUCTOR | RADIAL | Lead Wire | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2 | 54mOhm | 3.5MHz | - | - | - | - | - | - | 30.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DSF-28-0001 Schurter Inc. | 5 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Nonstandard | WIRE | - | 30.000004g | RECTANGULAR PACKAGE | - | - | -40°C~125°C | Bulk | 2013 | DSF | 1.114Lx1.079W 28.30mmx27.40mm | 15% | e3 | - | Active | Vendor Undefined | - | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 27.4mm | Sealed | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | 3.7 nH | - | - | - | - | 450mA | RF INDUCTOR | RADIAL | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2 | 1.9Ohm | 18MHz | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCM2010H-900-4P-T000 TDK Corporation | 74800 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2001 | TCM | 0.049Lx0.039W 1.25mmx1.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 10V | TAPE AND REEL | - | 4 | 1.15mm | - | - | - | - | - | 2010 | - | 0504 | - | L2.0XB1.0XH0.8 (mm)/L0.079XB0.039XH0.031 (inch) | - | - | - | - | 100MHz | - | 90Ohm | 100mA | 100mA | - | - | - | - | Signal Line | - | - | - | 100mA | 4 | 850mOhm | - | - | 90Ohm @ 100MHz | 10V | - | 10MOhm | - | 660.4μm | 2mm | 1mm | - | - | - | RoHS Compliant | - | - | ||
![]() 74461240004 Würth Elektronik | 1233 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.728Lx0.531W 18.50mmx13.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | 20mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 3.6A | - | 250V | - | - | - | - | - | - | - | - | 400 μH | - | - | - | 3.6A | 3.6A | - | - | - | - | Power Line | - | - | 30% | - | 2 | 20mOhm | - | 3.6A | - | - | 400μH @ 10kHz | - | - | 20.4978mm | 18.4912mm | 13.4874mm | 0.807 20.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DKIP-0329-20D6 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | - | Chassis Mount, Wire | Chassis Mount | Nonstandard | - | - | 167.00001g | RECTANGULAR PACKAGE | - | - | -25°C~100°C | Bulk | 2013 | DKIP-3 | 1.890Lx1.890W 48.00mmx48.00mm | 50% | - | yes | Active | Vendor Undefined | - | Wire | EAR99 | - | - | - | - | - | 8504.50.80.00 | 760V | - | NO | 3 | 48mm | - | - | - | - | 540V | - | UR | - | - | - | - | - | - | 600 μH | - | - | - | 20A | 20A | - | RADIAL | Lead Wire | - | - | - | - | - | - | 3 | 5mOhm | 2.6MHz | - | - | - | - | - | - | 30.8102mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7446326002 Würth Elektronik | 101 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-LF | 1.043Lx0.728W 26.50mmx18.50mm | 30% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 1.8 mH | 50Hz | - | - | 6A | 6A | - | - | - | - | Power Line | - | - | - | - | 2 | 23mOhm | - | 6A | - | - | 1.8mH @ 10kHz | - | - | 30.5054mm | 26.4922mm | 18.5mm | 1.201 30.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() RB8532-36-0M8 Schaffner EMC Inc. | 504 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 6 PC Pin | - | - | 478.086358g | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 2.992Lx2.480W 76.00mmx63.00mm | 50% | - | - | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | 1kV | - | - | - | 63mm | - | - | - | - | 600V | - | - | - | 5.08mm | - | - | - | 2.2 mm | 830 μH | - | - | - | - | 36A | - | - | - | - | Power Line | - | - | - | - | 3 | 2.3mOhm Typ | 400Hz | - | - | - | 830μH @ 400Hz | - | - | 82mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DLW5BTH251TQ2L Murata Electronics | 343 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5BT | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | - | - | Power, Signal Line | - | - | - | - | 2 | 20mOhm | - | 3A | 250Ohm @ 100MHz | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SC-01-06G KEMET | 836 |
| - | 27 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | SC | 0.689Diax0.551W 17.50mmx14.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 250V | TRAY | - | - | - | - | - | - | - | - | - | UL | - | - | L17.5XB14.0XH17.5 (mm)/L0.689XB0.551XH0.689 (inch) | - | - | - | 600 μH | - | - | - | - | - | - | - | - | - | Power Line | - | 1A | - | - | 2 | 60mOhm | - | 1A | - | - | 600μH @ 100kHz | 100MOhm | - | - | 17.5mm | 14mm | 0.689 17.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMT-8111 Triad Magnetics | 36 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -55°C~105°C | Bulk | 2014 | CMT | 1.350Lx0.800W 34.29mmx20.32mm | - | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4A | - | 1500V 1.5kV | - | CSA, IEC, UL, VDE | - | - | - | - | - | - | 12 mH | - | - | - | 4A | 4A | - | - | - | - | Power Line | - | - | - | - | 2 | 110mOhm | - | 4A | - | - | 12mH @ 1kHz | - | ESD | 36.83mm | 34.29mm | 20.32mm | 1.450 36.83mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PE-62916NL Pulse Electronics Power | 120 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | -40°C~125°C | Tray | 2015 | - | 1.440Lx0.800W 36.58mmx20.32mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | 20.32mm | - | - | - | Not | - | - | - | - | 22.86mm | - | - | - | - | 4 mH | 1kHz | - | - | 5.2A | 5.2A | - | - | Pin | - | DATA LINE FILTER | - | - | - | 5.2A | 2 | 40mOhm | - | - | - | - | 4mH @ 1kHz | - | - | 38.354mm | 36.57mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() RN114-0.8-02-27M Schaffner EMC Inc. | 1175 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.886Lx0.846W 22.50mmx21.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | - | 27 mH | - | - | - | - | - | - | - | - | - | Power Line | - | 0.8A | - | - | 2 | 500mOhm Typ | - | 800mA | - | - | 27mH @ 10kHz | - | - | 13.4874mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CMC-06 Recom Power | 372 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | 1.5g | - | - | - | -40°C~105°C | Tube | - | CMC | 0.433Lx0.433W 11.00mmx11.00mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325 μH | - | - | - | 3.3A | 3.3A | - | - | - | - | Power Line | - | - | - | - | 2 | 35mOhm | - | 3.3A | - | - | - | - | - | 8.8mm | 11mm | 11mm | 0.346 8.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LF2020NP-223 Sumida America Components Inc. | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | Bulk | 2006 | LF | 0.827Lx0.638W 21.00mmx16.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 2.04Ohm | - | 400mA | - | - | 22mH @ 1kHz | - | - | 22.5044mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PLA10AS5521R0R2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | 300V | -25°C~60°C | Bulk | - | PLA10 | 0.709Lx0.630W 18.00mmx16.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | - | Radial | - | - | Tin/Copper (Sn/Cu) | - | - | INDUCTANCE 5.5 MILLI HENRY; CORE VERTICAL TYPE STRUCTURE | - | 250V | BOX | - | - | 16mm | - | - | 1A | Not | - | - | EN | - | - | L18.0XB16.0XH17.5 (mm)/L0.709XB0.63XH0.689 (inch) | 50Hz Hz | - | - | 5.5 mH | - | 100mOhm | - | 1A | 1A | - | - | Pin | - | Power Line | - | - | - | 1A | 2 | - | - | - | - | - | - | - | - | 17.5mm | 18mm | - | - | No | - | RoHS Compliant | Lead Free | - |