- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | Impedance | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Product | Features | Attenuation Frequency-Max | Attenuation Frequency-Min | Product Length | Product Width | Diameter | Height | Length | Width | Height (Max) | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EV28-3.0-02-9M0-X Schaffner EMC Inc. | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | EV | 1.150Lx0.827W 29.20mmx21.00mm | 30% | - | - | Active | Not Applicable | Radial | - | - | - | - | - | - | - | - | - | Unshielded | - | 21mm | - | - | - | - | 250V | - | - | - | 13mm | - | - | - | 800 μm | 9 mH | 10kHz | - | - | 3A | - | - | - | Power Line | - | - | - | - | 2 | 115mOhm | 400Hz | - | - | - | 9mH @ 400Hz | - | - | - | - | - | - | - | - | - | 34.7mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 744834433 Würth Elektronik | 95 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-CMBH | 1.280Lx1.102W 32.50mmx28.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 37MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 28mm | - | - | 5A | - | 250V | - | - | - | 27.5mm | - | - | - | - | 3.3 mH | 10kHz | - | 5A | 5A | - | - | - | Power Line | - | 30% | - | 37mOhm | 2 | 37mOhm | - | 5A | - | - | 3.3mH @ 10kHz | - | - | - | - | - | - | - | - | - | 22mm | 32.5mm | 28mm | 0.866 22.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF2012-901Y Bourns Inc. | 672100 | - | Datasheet | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SRF2012 | 0.081Lx0.049W 2.05mmx1.25mm | 25% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | Unshielded | 2 | 1.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 900Ohm | 80mA | 80mA | - | - | - | - | - | - | 80mA | - | 2 | 600mOhm | - | - | 900Ohm @ 100MHz | 50V | - | - | 10MOhm | - | - | - | - | - | - | - | 1.4478mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EH35-2.0-02-20M Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tube | - | EH | 1.417Lx1.417W 36.00mmx36.00mm | 30% | - | yes | Active | Not Applicable | Radial | - | - | - | - | - | - | - | - | - | Unshielded | - | 36mm | - | - | 2A | - | 250V | - | UL | - | 30mm | - | 400Hz Hz | - | 1 mm | 20 mH | 10kHz | - | - | 2A | - | - | - | Power Line | - | - | - | 150mOhm | 2 | 150mOhm Typ | 400Hz | - | - | - | 20mH @ 10kHz | - | - | - | - | - | - | - | - | - | 27.7mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS20H-10080 KEMET | 45 |
| - | 20 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2012 | SS | 0.866Lx0.866W 22.00mmx22.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 8 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 8 mH | - | - | - | - | - | - | - | Power Line | 1A | - | - | - | 2 | 420mOhm | - | 1A | - | - | 8mH @ 1kHz | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | 0.728 18.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() UT2024-010 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | UT | 0.728Lx0.905W 18.49mmx22.99mm | - | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | INDUCTANCE 0.45 MILLI HENRY | 8504.50.40.00 | - | - | - | - | - | - | - | - | - | 250V | - | CSA, IEC, UL | - | - | - | - | - | - | 450 μH | - | - | - | 1A | - | - | - | Power Line | 1A | - | - | - | 2 | 130mOhm | - | - | - | - | 0.45mH @ 10kHz | - | 100MOhm | - | ESD | - | - | - | - | - | 22mm | - | 18.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM3322X630R-10 Laird-Signal Integrity Products | 50000 | - | Datasheet | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.335Lx0.220W 8.50mmx5.60mm | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power, Signal Line | - | - | - | - | 2 | 8mOhm | - | 10A | 63Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() PFC2225BNP-801 Sumida America Components Inc. | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | PFC | 0.984Lx0.787W 25.00mmx20.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | INDUCTANCE 0.8 MILLIHENRY | - | - | - | - | - | 20mm | - | - | - | - | - | - | UL | - | - | - | 50/60Hz Hz | - | - | 800 μH | - | - | - | - | - | Pin | - | SINGLE PHASE EMI FILTER | 8A | - | - | - | 2 | 12.5mOhm | - | 8A | - | - | 800μH @ 1kHz | - | - | - | - | - | - | - | - | - | 27.0002mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1206USB-102MLB Coilcraft | 373 | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.14 Ω | 2000 | COILCRAFT INC | 1206USB-102MLB | 85 °C | -40 °C | Active | - | 0.91 | Details | Yes | 0.001326 oz | - | MouseReel | - | 1206USB | - | - | e4 | Yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | GOLD OVER NICKEL OVER SILVER-PALLADIUM-GLASS FRIT TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | compliant | - | - | - | - | - | - | - | L3.2XB1.6XH1.83 (mm)/L0.126XB0.063XH0.072 (inch) | - | - | - | 66nH | - | 100ohm | - | - | - | - | - | DATA LINE FILTER | 0.85 A | - | - | - | - | - | - | - | - | - | - | 100 OHM Ω | - | Common Mode Chokes | - | 500 MHz | 100 MHz | 3.2mm | 1.6mm | - | 1.83 mm | 3.2 mm | 1.6 mm | - | 1.83mm | - | - | - | - | - | ||
![]() SSHB21HS-R10300 KEMET | 593 |
| - | 23 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB21HS | 1.024Lx0.906W 26.00mmx23.00mm | - | - | - | Active | Not Applicable | - | - | 570mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 30 mH | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 570mOhm | - | 1A | - | - | 30mH @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM2722R151R-10 Laird-Signal Integrity Products | 313 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 8 | 1.310882g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.275Lx0.265W 6.99mmx6.73mm | - | - | - | Active | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | Unshielded | - | 5.72mm | - | - | 5A | 100MHz | - | - | - | - | - | - | - | - | - | - | 100MHz | 150Ohm | 5A | 5A | - | - | - | Power Line | - | - | - | - | 4 | 20mOhm | - | 5A | 150Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 8.4074mm | 6.985mm | 6.731mm | 0.331 8.40mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ACM-31-161M-T Abracon LLC | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ACM-31 | 0.118Lx0.063W 3.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 50V | TAPE AND REEL | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.34A | - | - | - | 2 | 400mOhm | - | 340mA | 160Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 2.0066mm | - | 1.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACM4520V-421-2P-TL00 TDK Corporation | 28 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ACM-V | 0.185Lx0.177W 4.70mmx4.50mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 55mOhm | - | 1.4A | 420Ohm @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 2.0066mm | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744862180 Würth Elektronik | 82 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-TFC | 0.669Lx0.433W 17.00mmx11.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | - | 3.1Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 11mm | - | - | 300mA | - | 400V | - | - | - | 8mm | - | - | - | 600 μm | 18 mH | 10kHz | - | 300mA | 300mA | - | - | - | Power Line | - | -30% | - | - | 2 | 3.1Ohm | - | 300mA | - | - | 18mH @ 10kHz | - | - | - | - | - | - | - | - | - | 17mm | 17mm | 11mm | 0.669 17.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7446632003 Würth Elektronik | 200 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-LF | 0.917Lx0.728W 23.30mmx18.50mm | 30% | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 23.3mm | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 3.3 mH | - | - | 2.25A | 1.5A | - | - | - | Power Line | - | - | - | - | 2 | 150mOhm | - | 2.25A | - | - | 3.3mH @ 10kHz | - | - | - | - | - | - | - | - | - | 11.5062mm | 23.2918mm | 18.4912mm | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MCZ2010AH900L4TA0G TDK Corporation | 28 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MCZ-AH | 0.079Lx0.039W 2.00mmx1.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 5V | - | - | - | - | - | - | - | - | - | 2010 | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 4 | 1.5Ohm | - | 100mA | 90Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 609.6μm | 2.0066mm | 990.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7442335900 Würth Elektronik | 2476 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | WE-CNSW HF | 0.047Lx0.039W 1.20mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 105°C | -40°C | - | - | 20V | - | Unshielded | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 90Ohm | - | 500mA | - | - | - | Signal Line | - | - | - | - | 2 | 270mOhm | - | 500mA | 90Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 889μm | 1.1938mm | 990.6μm | 0.035 0.90mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RN222-4-02-3M3 Schaffner EMC Inc. | 1872 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.220Lx0.709W 31.00mmx18.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | - | 3.3 mH | - | - | - | - | - | - | - | Power Line | 4A | - | - | - | 2 | 46mOhm Typ | - | 4A | - | - | 3.3mH @ 10kHz | - | - | - | - | - | - | - | - | - | 29.591mm | 31mm | 18mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLFL-0147-35C5 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | WIRE | - | 340.194277g | RECTANGULAR PACKAGE | IRON | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2013 | DLFL | 1.969Lx1.969W 50.00mmx50.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 50mm | Potted Case | - | - | - | 440V | - | - | - | - | - | - | 10mm | - | 50 pH | - | - | - | 35A | RF INDUCTOR | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2 | 5.3mOhm | 6.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM6560-334 API Delevan Inc. | 45 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | CM6560 | 0.630Lx0.630W 16.00mmx16.00mm | 25% | e3 | no | Active | - | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | BULK; TR, 13 INCH | Unshielded | 2 | 16.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 μH | - | - | - | 15mA | - | - | - | DATA LINE FILTER | 4.8A | - | - | - | 2 | 15mOhm | - | 4.8A | - | - | 330μH @ 10kHz | - | - | - | - | - | - | - | - | 15.8mm | 8.128mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |