- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Voltage - Rated AC | Approval Agency | Lead Pitch | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Insulation Resistance-Min | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLW21SN211XK2L Murata Electronics | 913 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | DLW21 | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UT2020-004 Triad Magnetics | 19 |
| Datasheet | 17 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -20°C~105°C | Bulk | 2014 | UT | 0.905Lx0.965W 22.99mmx24.51mm | - | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | INDUCTANCE 1.1 MILLI HENRY | 8504.50.40.00 | - | - | - | - | - | - | - | - | - | 250V | CSA, IEC, UL | - | - | - | - | 1.1 mH | - | - | - | - | 900mA | - | - | - | - | Power Line | 0.9A | - | - | - | - | 2 | 250mOhm | - | - | - | 1.1mH @ 10kHz | 100MOhm | ESD | - | 22mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EH28-3.0-02-5M0 Schaffner EMC Inc. | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -25°C~100°C | Tube | - | EH | 1.102Lx1.102W 28.00mmx28.00mm | 30% | - | yes | Active | Not Applicable | Radial | - | - | - | - | - | - | INDUCTANCE 5 MILLI HENRY | - | - | - | - | - | 29mm | - | - | 3A | Not | 250V | UL | 24mm | 400Hz Hz | - | 800 μm | 5 mH | 10kHz | - | - | - | 3A | - | - | Pin | - | Power Line | - | - | 3A | - | 79mOhm | 2 | 79mOhm Typ | 400Hz | - | - | 5mH @ 400Hz | - | - | - | 22.9mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 744844102 Würth Elektronik | 74 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~125°C | Tray | - | WE-ExB | 1.102Lx0.728W 28.00mmx18.50mm | 50% | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | Wirewound | - | - | - | - | - | - | - | - | - | 4.5A | - | 250V | - | - | - | - | - | 1 mH | 10kHz | - | - | - | - | - | - | - | - | Power Line | - | - | - | 4.5A | 42mOhm | 2 | 42mOhm | - | 4.5A | - | 1mH @ 10kHz | - | - | - | 33mm | 27.9908mm | 18.4912mm | 1.299 33.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() CMC-01 Recom Power | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | 1.3g | - | - | -40°C~105°C | Tube | - | CMC | 0.374Lx0.374W 9.50mmx9.50mm | - | - | - | Active | 1 (Unlimited) | Radial | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620 μH | - | - | - | 1.7A | 1.7A | - | - | - | - | Power Line | - | - | - | - | - | 2 | 80mOhm | - | 1.7A | - | - | - | - | - | 7.8mm | 9.5mm | 9.5mm | 0.310 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN102-0.6-02 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | RN | 0.551Lx0.551W 14.00mmx14.00mm | 20% | - | yes | Obsolete | Not Applicable | Radial | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | - | 14.3mm | - | - | 600mA | Not | 250V | UR, VDE | 10mm | - | - | - | 4.4 mH | 10kHz | - | Dual | - | 600mA | - | - | Pin | - | Power Line | - | - | 600mA | - | 385mOhm | 2 | 385mOhm Typ | 1kHz | 600mA Typ | - | 4.4mH @ 1kHz | - | - | - | 9.3mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() CMS3-7-R Eaton - Electronics Division | 6 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | 2.267962g | - | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 160°C | -40°C | - | - | - | - | - | Unshielded | - | 13.97mm | - | - | 2.45A | Not | - | - | - | - | - | - | 258 μH | 100kHz | - | Dual | 2.45A | 2.45A | - | - | - | - | Power Line | - | - | 2.45A | - | - | 2 | 27mOhm Typ | - | 2.45A | - | 258μH @ 100kHz | - | - | - | 6mm | 13.97mm | 13.97mm | 0.236 6.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() RN112-2-02-1M8 Schaffner EMC Inc. | 1253 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.697Lx0.673W 17.70mmx17.10mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 1.8 mH | - | - | - | - | - | - | - | - | - | Power Line | 2A | - | - | - | - | 2 | 74mOhm Typ | - | 2A | - | 1.8mH @ 10kHz | - | - | - | 12.9032mm | 17.7mm | 17.1mm | - | - | - | RoHS Compliant | - | ||
![]() 744821240 Würth Elektronik | 138 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Bulk | - | WE-CMB | 0.591Lx0.295W 15.00mmx7.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 140MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.5A | - | 250V | - | 4.5mm | - | - | - | 4 mH | 10kHz | - | - | 1.5A | 1.5A | - | - | - | - | Power Line | - | 30% | - | - | 140mOhm | 2 | 140mOhm | - | 1.5A | - | 4mH @ 10kHz | - | - | - | 18mm | 15mm | 7.5mm | 0.709 18.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UT2020-005 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | UT | 0.905Lx0.965W 22.99mmx24.51mm | - | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | INDUCTANCE 0.45 MILLI HENRY | 8504.50.40.00 | - | - | - | - | - | - | - | - | - | 250V | CSA, IEC, UL | - | - | - | - | 450 μH | - | - | - | - | 1A | - | - | - | - | Power Line | 1A | - | - | - | - | 2 | 130mOhm | - | - | - | 0.45mH @ 10kHz | 100MOhm | ESD | - | 22mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFKH-22-0002 Schurter Inc. | 30 |
| - | 12 Weeks | - | Radial, Through Hole | Through Hole | Radial - 4 Leads | FLAT | - | 9.00001g | RECTANGULAR PACKAGE | - | -25°C~100°C | Bulk | 2013 | DFKH | 0.906Lx0.512W 23.00mmx13.00mm | 50% | e3 | - | Active | Vendor Undefined | Radial | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | 13mm | - | - | - | Not | 440V | - | 20mm | - | - | - | 20 mH | - | - | - | 1A | 1A | COMMON MODE CHOKE | DUAL IN-LINE | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | 1A | - | - | 2 | 500mOhm | 250kHz | - | - | - | - | - | - | 24mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RN122-2-02-6M8 Schaffner EMC Inc. | 83 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tube | - | RN | 0.886Lx0.846W 22.50mmx21.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | ENEC, UR, VDE | - | 50/60Hz Hz | - | - | 6.8 mH | - | - | - | - | - | - | - | - | - | Power Line | 2A | - | - | - | - | 2 | 156mOhm Typ | - | 2A | - | 6.8mH @ 10kHz | - | - | - | 13.4874mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() H6502NL Pulse Electronics Network | 45 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Gull Wing | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.245Lx0.365W 6.22mmx9.27mm | 35% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | 9.27mm | - | unknown | - | - | - | - | - | - | - | - | 60 μH | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | - | 2 | 250mOhm | - | - | - | - | - | - | - | 5.588mm | 6.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() RD8147-25-1M3 Schaffner EMC Inc. | 57 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 8 PC Pin | FLEXIBLE LEAD | - | - | CYLINDRICAL PACKAGE | - | -25°C~110°C | Tray | 2011 | RD | 3.150Lx3.150W 80.00mmx80.00mm | 50% | - | yes | Active | 1 (Unlimited) | Wire | EAR99 | - | - | - | - | - | - | - | 850V | - | NO | 4 | - | - | - | - | - | 600V | - | - | - | - | 2.4 mm | 1.3 mH | 0.001MHz | - | - | - | 25A | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | Power Line | - | - | - | - | - | 4 | 5.05mOhm Typ | - | 25A Typ | - | 1.3mH @ 400Hz | - | - | 80mm | 50.4952mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() H6507NL Pulse Electronics Network | 948 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Gull Wing | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.476Lx0.602W 12.10mmx15.30mm | 35% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | 2 | 15.3mm | - | - | - | - | - | - | - | - | - | - | 20 mH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | 4 | 1.5Ohm | - | - | - | - | - | - | - | 8.636mm | 12.1mm | 11.68mm | - | - | - | RoHS Compliant | - | ||
![]() LCFE160804A350TG Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0603 (1608 Metric), 10 Lead | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2018 | LCFE | 0.063Lx0.032W 1.60mmx0.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | 4 | 6Ohm | - | 100mA | 35Ohm @ 100MHz | - | - | ESD | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() DSF-18-0002 Schurter Inc. | 129 |
| - | 20 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | WIRE | - | 7.000008g | RECTANGULAR PACKAGE | - | -40°C~125°C | Bag | 2012 | DSF | 0.717Lx0.701W 18.20mmx17.80mm | 15% | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 17.8mm | Sealed | - | 600mA | Not | - | - | 15mm | - | 3.5mm | - | 500 μH | - | - | - | - | 600mA | RF INDUCTOR | - | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | 600mA | - | - | 2 | 360mOhm | 2.5MHz | - | - | - | - | - | - | 12.5984mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DKFP-0276-0133L Schurter Inc. | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | - | - | - | 24.999999g | - | - | -40°C~125°C | Bulk | 2014 | DKFP | - | - | - | - | Obsolete | Vendor Undefined | Radial | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 250V | UR | - | - | - | - | 33 mH | - | 800mOhm | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 2 | - | 150kHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DKFP-0276-0127L Schurter Inc. | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | - | - | - | 24.999999g | - | - | -40°C~125°C | Bulk | 2014 | DKFP | - | - | - | - | Obsolete | Vendor Undefined | Radial | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 250V | UR | - | - | - | - | 27 mH | - | 600mOhm | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | 2 | - | 175kHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7446721010 Würth Elektronik | 54 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.906Lx0.906W 23.00mmx23.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 250mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.3A | - | 250V | - | - | - | - | - | 10 mH | 50Hz | - | - | 1.3A | 1.3A | - | - | - | - | Power Line | - | 30% | - | - | - | 2 | 250mOhm | - | 1.3A | - | 10mH @ 10kHz | - | - | - | 14.5034mm | 23.0124mm | 18mm | 0.571 14.50mm | - | No SVHC | ROHS3 Compliant | Lead Free |