- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Insulation Resistance | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Element Configuration | Current | Max DC Current | Lead/Base Style | Halogen Free | Filter Type | Rated Current | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Ambient Temperature Range High | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM5022R151R-00 Laird-Signal Integrity Products | 1200 | - | Datasheet | - | - | Surface Mount | Surface Mount | Vertical, 18 Flat Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CM | 0.495Lx0.265W 12.57mmx6.73mm | - | e0 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | COMMON MODE CHOKE | - | - | - | - | 8 | 5.72mm | unknown | - | 100MHz | - | - | - | - | - | - | L12.57XB5.72XH7.62 (mm)/L0.495XB0.225XH0.3 (inch) | - | - | - | - | - | - | 150Ohm | - | 5A | 5A | - | - | Power Line | - | - | - | - | 8 | 20mOhm | - | - | 150Ohm @ 100MHz | - | - | - | - | - | - | 8.4074mm | 12.57mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() SS11H-10062-CH KEMET | 15 | - | - | 20 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | 2013 | SS | 0.827Lx0.807W 21.00mmx20.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 6.2 mH | - | - | - | - | - | - | - | - | Power Line | 1A | - | - | - | 2 | 440mOhm | - | 1A | - | - | 6.2mH @ 1kHz | - | 100MOhm | - | - | - | - | - | 0.669 17.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DLW44SN851SK2L Murata Electronics | 60000 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW44 | 0.157Diax0.157W 4.00mmx4.00mm | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 56mOhm | - | 1.9A | 850Ohm @ 100MHz | - | - | - | - | - | - | 1.4986mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MCF08062G470-T Taiyo Yuden | 26000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0302 (0806 Metric), 4 Lead | - | - | - | -40°C~85°C | Cut Tape (CT) | - | MC | 0.033Lx0.026W 0.85mmx0.65mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 5V | - | Unshielded | 1 | 650μm | - | - | - | - | - | 0806 | - | 0302 | - | - | - | - | - | - | 100MHz | - | 47Ohm | - | 100mA | 100mA | - | Halogen Free | Signal Line | - | - | - | - | 2 | 4Ohm | - | - | 47Ohm @ 100MHz | - | - | - | 100MOhm | - | - | 400μm | 0.85mm | 0.65mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() DLW21HN121HQ2L Murata Electronics | 4330 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | 5.499807mg | - | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 120Ohm | - | - | - | Wirewound | - | 8504.50.80.00 | 20V | TR, EMBOSSED, 7 INCH | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 120Ohm | - | - | 200mA | - | - | Signal Line | - | - | - | - | 2 | 680mOhm | - | - | 120Ohm @ 100MHz | - | - | - | - | - | - | 900μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SS35V-15300 KEMET | 571 | - | - | 25 Weeks | - | - | Through Hole | Vertical, 6 PC Pin | - | - | - | -25°C~120°C | Bulk | 2013 | SS | 1.457Lx1.043W 37.00mmx26.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 30 mH | - | - | - | - | - | - | - | - | Power Line | 1.5A | - | - | - | 2 | 480mOhm | - | 1.5A | - | - | 30mH @ 1kHz | - | 100MOhm | - | - | - | 37mm | - | 1.614 41.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SS11VL-05230 KEMET | 3809 | - | Datasheet | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | 2004 | SS | 0.866Lx0.571W 22.00mmx14.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 23 mH | - | - | - | - | - | - | - | - | Power Line | 0.5A | - | - | - | 2 | 1.8Ohm | - | 500mA | - | - | 23mH @ 1kHz | - | 100MOhm | - | - | - | - | 14.5mm | 0.807 20.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM6149-125 API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | -55°C~105°C | Bulk | 2003 | CM6149 | 0.285Lx0.285W 7.24mmx7.24mm | 25% | e3 | no | Active | - | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 2 | 7.49mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mH | - | - | - | - | - | 300mA | - | - | DATA LINE FILTER | 0.3A | - | - | - | 2 | 350mOhm | - | - | - | - | 1.2mH @ 10kHz | - | - | - | 6.35mm | 5.334mm | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() TCK-086 Traco Power | 1092 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~105°C | Bag | - | - | 0.630Lx0.630W 16.00mmx16.00mm | - | - | - | Active | Not Applicable | - | EAR99 | 2.5mOhm | - | - | - | - | - | 8504.50.80.00 | 500V | - | - | 2 | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | 156 μH | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | 2 | 2.5mOhm | - | - | - | 500V | 156μH @ 100kHz | - | - | - | - | - | - | 16mm | 0.492 12.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CPFC74BNP-102 Sumida America Components Inc. | 799 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | - | Tape & Reel (TR) | 2009 | CPFC | 0.295Lx0.295W 7.50mmx7.50mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 20mOhm | - | 2.5A | 1kOhm @ 100MHz | - | - | 1000Ohm Ω | - | - | - | 5.3086mm | 7.5mm | 7.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RN142-0.5-02-82M Schaffner EMC Inc. | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~100°C | Tray | - | RN | 1.303Lx1.280W 33.10mmx32.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | - | 82 mH | - | - | - | - | - | - | - | - | Power Line | 0.5A | - | - | - | 2 | 2.7Ohm Typ | - | 500mA | - | - | 82mH @ 10kHz | - | - | - | - | 19.9898mm | 33.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TF2514HU-101Y7R0-01 TDK Corporation | 12402 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -20°C~120°C | Bulk | 2003 | TF | 0.984Dia 25.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | INDUCTANCE 0.1 MILLI HENRY | - | - | - | - | - | - | unknown | - | - | - | - | - | UL; CSA; IEC | - | - | - | - | - | - | 100 μH | - | - | - | - | 7A | - | - | - | Power Line | - | - | - | - | 2 | 10mOhm | - | - | - | - | - | - | - | - | - | 13.9954mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 744201 Würth Elektronik | 268 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Horizontal, 8 Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | 4.7 mH | - | - | 14kOhm | - | - | - | - | - | Signal Line | - | - | - | - | 4 | - | - | 200mA | - | - | 4.7mH @ 100kHz | - | - | - | - | - | - | - | 0.238 6.05mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7448011008 Würth Elektronik | 111 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Bulk | - | WE-CMBNC | 0.551Lx0.295W 14.00mmx7.50mm | 50% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 125°C | -40°C | - | - | - | - | - | Unshielded | - | - | - | 1A | - | - | 250V | - | - | - | - | - | - | - | - | 8 mH | 10kHz | - | - | - | - | 1A | - | - | Power Line | - | - | - | - | 2 | 330mOhm | - | 1A | - | - | 8mH @ 10kHz | - | - | - | - | 16.002mm | 13.9954mm | 7.493mm | 0.630 16.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PLA10AN5521R0R2B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | -25°C~60°C | Bulk | - | PLA10 | 0.709Lx0.630W 18.00mmx16.00mm | - | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | 460mOhm | Tin/Copper (Sn/Cu) | - | - | - | INDUCTANCE 5.5 MILLI HENRY; STANDARD WINDING TYPE | - | 300V | BOX | Unshielded | - | 16mm | - | 1A | - | Not | 300V | - | - | - | 13mm | L18.0XB16.0XH17.5 (mm)/L0.709XB0.63XH0.689 (inch) | - | 100MOhm | 900 μm | 5.5 mH | - | 100mOhm | 100MOhm | - | 1A | 1A | Pin | - | Power Line | - | 1A | 1A | - | 2 | - | - | - | - | - | - | - | - | - | - | 17.5mm | 18mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RN214-2.5-02 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | -40°C~125°C | Tray | - | RN | 0.906Lx0.610W 23.00mmx15.50mm | 50% | - | yes | Obsolete | Not Applicable | Radial | EAR99 | 72MOhm | - | - | - | - | - | - | 250V | - | Unshielded | - | 15.8mm | - | 2.5A | - | Not | 250V | - | UR, VDE | - | 10mm | - | - | - | - | 3.3 mH | 10kHz | - | - | Dual | - | 2.5A | Pin | - | Power Line | - | 2.5A | - | 72mOhm | 2 | 72mOhm Typ | 1kHz | 2.5A Typ | - | - | 3.3mH @ 1kHz | - | - | - | - | 25.3mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() M2022-ALB Coilcraft | In Stock | - | - | - | ACTIVE (Last Updated: 13 hours ago) | - | SURFACE MOUNT | - | - | - | Ferrite | - | - | - | - | - | 10% | e4 | yes | - | - | - | EAR99 | 800mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Wirewound | NICKEL/GOLD OVER MOLY-MANGANESE | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | 500mA | - | - | - | - | - | - | - | L4.95XB3.81XH3.43 (mm)/L0.195XB0.15XH0.135 (inch) | - | - | - | 4.2 μH | 10MHz | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | 500mA | 800mOhm | - | - | - | - | - | - | - | - | - | 85°C | - | 3.43mm | 4.95mm | 3.81mm | - | - | No SVHC | RoHS Compliant | - | Contains Lead | ||
![]() RN143-0.5-02 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~125°C | Tray | - | RN | 1.303Lx1.280W 33.10mmx32.50mm | 50% | - | yes | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 32.8mm | - | 500mA | - | Not | 250V | - | UR, VDE | - | 30mm | - | - | - | 800 μm | 100 mH | 10kHz | - | - | - | - | 500mA | Pin | - | Power Line | - | 500mA | - | 2.9Ohm | 2 | 2.9Ohm Typ | 1kHz | 500mA Typ | - | - | 100mH @ 10kHz | - | - | - | - | 19.9898mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ALFT-04-7 Abracon LLC | 45 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~85°C | Tray | 2008 | ALFT-04 | 1.339Lx0.709W 34.00mmx18.00mm | 20% | - | - | Active | 1 (Unlimited) | Radial | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mH | 1kHz | - | - | - | 3.7A | 13A | Pin | - | Signal Line | - | - | - | - | 2 | 20mOhm | - | 3.7A | - | - | 4.5mH @ 1kHz | - | - | - | - | 40.9956mm | 34.0106mm | 18mm | 1.251 31.80mm | No | - | RoHS Compliant | - | - | ||
![]() 7448041502 Würth Elektronik | 61 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Bulk | - | WE-CMBNC | 1.181Lx0.748W 30.00mmx19.00mm | 50% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 125°C | -40°C | - | - | - | - | - | Unshielded | - | - | - | 15A | - | - | 250V | - | - | - | - | - | - | - | - | 2 mH | 10kHz | - | - | - | - | 15A | - | - | Power Line | - | - | - | - | 2 | 5mOhm | - | 15A | - | - | 2mH @ 10kHz | - | - | - | - | 32.004mm | 29.9974mm | 18.9992mm | 1.260 32.00mm | - | No SVHC | ROHS3 Compliant | - | - |