- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMCC0805361ST Venkel | 6551 | - | - | 8 Weeks, 4 Days | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | VENKEL LTD | VENKEL LTD | CMCC0805361ST | Venkel | - | - | Tape & Reel (TR) | - | Active | Active | 5.78 | Yes | - | - | 50V | -40°C ~ 85°C | - | - | CMCC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 400mOhm | - | 280mA | 360 Ohms @ 100 MHz | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | - | - | - | - | ||
![]() CMCC1206222NT Venkel | 15312 | - | - | 8 Weeks, 4 Days | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | 1.2 Ω | VENKEL LTD | VENKEL LTD | CMCC1206222NT | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | EIA STANDARD PACKAGE 1206, 4 PIN | Active | Active | 5.2 | Yes | - | - | 50V | -40°C ~ 85°C | - | - | CMCC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | - | - | compliant | - | - | - | - | - | - | - | - | L3.2XB1.6XH1.9 (mm)/L0.126XB0.063XH0.075 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | 2 | 1.2Ohm | - | 200mA | 2.2 kOhms @ 100 MHz | 50 V | - | 2200 OHM Ω | 10 MΩ | - | - | 1.9 mm | 3.2 mm | 1.6 mm | 0.083" (2.10mm) | - | - | - | - | - | ||
![]() CMCC1206222ST Venkel | 17512 | - | - | 8 Weeks, 4 Days | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | VENKEL LTD | VENKEL LTD | CMCC1206222ST | Venkel | - | - | Tape & Reel (TR) | - | Active | Active | 5.78 | Yes | - | - | 50V | -40°C ~ 85°C | - | - | CMCC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.2Ohm | - | 200mA | 2.2 kOhms @ 100 MHz | - | - | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | - | - | - | - | ||
![]() CMCC1206102ST Venkel | 6540 | - | - | 8 Weeks, 4 Days | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | VENKEL LTD | VENKEL LTD | CMCC1206102ST | Venkel | - | - | Tape & Reel (TR) | - | Active | Active | 5.78 | Yes | - | - | 50V | -40°C ~ 85°C | - | - | CMCC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1Ohm | - | 230mA | 1 kOhms @ 100 MHz | - | - | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | - | - | - | - | ||
![]() DKIP-0229-1502 Schurter Inc. | 45 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | Nonstandard | - | - | - | 154.999997g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | 2012 | DKIP-1 | 1.890Lx1.890W 48.00mmx48.00mm | 50% | e3 | yes | Active | Vendor Undefined | Wire | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 760V | - | NO | 2 | 48mm | - | - | - | - | - | 540V | - | UR | - | - | - | - | - | - | 2 mH | 0.4MHz | - | - | - | 15A | RF INDUCTOR | RADIAL | Lead Wire | - | - | - | - | - | - | 2 | 8mOhm | 600kHz | - | - | - | - | - | - | - | - | 30.8mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DSF-28-0006 Schurter Inc. | 9 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Nonstandard | WIRE | - | - | 30.000004g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2013 | DSF | 1.114Lx1.079W 28.30mmx27.40mm | 15% | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 27.4mm | Sealed | - | - | - | Not | - | - | - | - | 25mm | - | - | 3.5mm | - | 75 μH | - | - | - | - | 3.15A | RF INDUCTOR | RADIAL | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | 3.15A | - | 2 | 45mOhm | 18MHz | - | - | - | - | - | - | - | - | 16.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7448421016 Würth Elektronik | 43 | - | Datasheet | 19 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | WE-CMB | 0.728Lx0.571W 18.50mmx14.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 2.7MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 14.5mm | - | - | 10A | - | - | 250V | - | - | - | 7.7mm | - | - | - | - | 16 μH | 10kHz | - | - | 10A | 10A | - | - | - | - | Power Line | - | 30% | - | 2.7mOhm | 2 | 2.7mOhm | - | 10A | - | - | 16μH @ 100kHz | - | - | - | - | 22mm | 18.5mm | 14.5mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744242471 Würth Elektronik | 1471 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | 94.999252mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-SLM | 0.236Lx0.130W 6.00mmx3.30mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 350mOhm | - | 125°C | -40°C | - | - | - | 80V | - | - | - | - | - | - | 400mA | - | - | 80V | - | - | - | - | - | - | - | - | 470 μH | 100kHz | 2.2kOhm | - | 400mA | 400mA | - | - | - | - | Signal Line | - | - | - | - | 2 | 350mOhm | - | 400mA | 2.2kOhms @ 15MHz | - | 470μH @ 100kHz | - | - | - | - | 3.5052mm | 5.9944mm | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EXC-24CD201U Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | EXC24 | 0.049Lx0.039W 1.25mmx1.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | HIGH SPEED SIGNAL TYPE; DIFFERENTIAL MODE | 8504.50.80.00 | 5V | TAPE AND REEL | Shielded | 2 | - | - | unknown | - | 100MHz | - | - | 1210 | - | 0504 | - | - | - | - | - | - | - | 200Ohm | - | 130mA | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 3Ohm | - | - | 200Ohm @ 100MHz | 5V | - | - | - | - | - | 609.6μm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 744253101 Würth Elektronik | 1575 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 3 | - | - | 450mA | - | - | 100μH @ 100kHz | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCK-075 Traco Power | 616 | - | Datasheet | - | - | - | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bag | - | - | 0.374Lx0.374W 9.50mmx9.50mm | - | - | - | Not For New Designs | Not Applicable | - | EAR99 | 8.5mOhm | - | - | - | - | - | 8504.50.80.00 | 500V | - | - | 2 | - | - | - | 3.3A | - | - | - | - | - | - | - | L11.0XB11.0XH8.8 (mm)/L0.433XB0.433XH0.346 (inch) | - | - | - | 33.33 μH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | 2 | 8.5mOhm | - | 4A | - | - | 33.3μH @ 100kHz | - | - | - | - | - | 11mm | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() UU9LFNP-B222 Sumida America Components Inc. | 45 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | UU | 0.650Lx0.433W 16.50mmx11.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 700mOhm | - | 500mA | - | - | 2.2mH @ 1kHz | - | - | - | - | 16.51mm | 16.51mm | 10.9982mm | 0.650 16.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RN232-0.6-02 Schaffner EMC Inc. | 738 | - | Datasheet | - | - | Radial, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | RN | - | 50% | - | - | Obsolete | 1 (Unlimited) | Radial | - | - | - | 125°C | -40°C | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | UL; IEC; VDE; ENEC-10 | - | - | - | 50/60Hz Hz | - | - | 47 mH | 10kHz | - | - | 600mA | 600mA | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | - | 1kHz | - | - | 300V | - | - | - | - | - | 34.3mm | 31mm | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() ZJY51R5-2P-01 TDK Corporation | 685 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tube | 2001 | ZJY | 0.217Lx0.300W 5.50mmx7.62mm | - | - | yes | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | - | 50V | - | - | 2 | 7.62mm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | 20MHz | 200Ohm | Dual | 2A | 2A | - | - | - | - | Power, Signal Line | - | - | 2A | - | 2 | 120mOhm | - | - | 200Ohm @ 100MHz | - | - | - | - | - | - | 5.842mm | 6.86mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 7112-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7100 | 0.900Diax0.650W 22.86mmx16.51mm | 15% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 13.97mm | - | - | - | - | Not | - | - | UL | - | 7.62mm | - | - | - | - | 850 μH | 1kHz | - | Dual | 2A | 2A | - | - | Pin | - | DATA LINE FILTER | - | - | 2A | - | 2 | 50mOhm | - | - | - | - | 850μH @ 1kHz | - | - | - | 20.32mm | 20.32mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RN116-0.5-02-47M Schaffner EMC Inc. | 1008 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.886Lx0.846W 22.50mmx21.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | - | 47 mH | - | - | - | - | - | - | - | - | - | Power Line | 0.5A | - | - | - | 2 | 960mOhm Typ | - | 500mA | - | - | 47mH @ 10kHz | - | - | - | - | 13.4874mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE-1812ACC101STS Pulse Electronics Network | In Stock | - | - | 19 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | 26.988746mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | ChipChoke™ | 0.177Lx0.126W 4.50mmx3.20mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | - | - | - | - | 200μA | - | - | - | - | Signal Line | - | - | - | - | 2 | 2Ohm | - | 200mA | 7.5kOhm @ 10MHz | - | - | 7500Ohm Ω | - | - | - | 2.9972mm | - | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RN212-0.8-02-10M Schaffner EMC Inc. | 10 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.709Lx0.492W 18.00mmx12.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | - | 400Hz Hz | - | - | 10 mH | - | - | - | - | - | - | - | - | - | Power Line | 0.8A | - | - | - | 2 | 380mOhm Typ | - | 800mA | - | - | 10mH @ 10kHz | - | - | - | - | 20.2946mm | 18mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSHB10HS-R17046 KEMET | 21 | - | - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10HS | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | 170mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 4.6 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 170mOhm | - | 1.7A | - | - | 4.6mH @ 10kHz | - | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ACM-21-201M-T Abracon LLC | 15 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ACM-21 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 350mOhm | - | 330mA | 200Ohm @ 100MHz | - | - | - | - | - | - | 1.397mm | - | - | - | - | - | RoHS Compliant | - | - |