- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Terminal Placement | Inductor Type | Filter Type | Case/Size Code | Rated Current | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLW5BSM302SQ2L Murata Electronics | 185640 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | 299.994654mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | - | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 3kOhm | Tin/Copper (Sn/Cu) | Wirewound | - | 8504.50.80.00 | - | 50V | - | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | L5.0XB5.0XH4.5 (mm)/L0.197XB0.197XH0.177 (inch) | - | - | 100MHz | 3kOhm | - | - | 500mA | - | - | Power, Signal Line | - | 0.5A | - | - | - | - | 2 | 300mOhm | - | - | 3kOhm @ 100MHz | - | - | - | - | 5.0038mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF0602-100Y Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | SRF0602 | 0.256Lx0.142W 6.50mmx3.60mm | 50% | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 50V | TAPE AND REEL | Shielded | 2 | 3.75mm | - | - | 300mA | - | - | 50V | - | - | - | - | - | - | 10 μH | 10kHz | 600Ohm | - | 300mA | 300mA | - | - | Signal Line | - | - | - | 300mA | - | - | 2 | 240mOhm | 570MHz | - | 600Ohm @ 35MHz | - | 10μH @ 10kHz | - | - | 1.65mm | 6.5mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLP31DN441ML4L Murata Electronics | 3000 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric), 8 Leads | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLP31 | 0.126Lx0.063W 3.20mmx1.60mm | 20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 440Ohm | Tin (Sn) | - | COMMON MODE CHOKE | - | - | 10V | TAPE AND REEL | Unshielded | 4 | 1.75mm | - | - | - | 100MHz | - | - | 3216 | - | 1206 | - | - | - | - | 100MHz | 440Ohm | - | 70mA | 70mA | - | - | Signal Line | - | - | - | 70mA | - | - | 4 | 4.3Ohm | - | - | 440Ohm @ 100MHz | 10V | - | - | - | 1.15mm | 3.2mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW31SN601SQ2L Murata Electronics | 380 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | 39.008944mg | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | DLW31 | 0.126Lx0.063W 3.20mmx1.60mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | Wirewound | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | 8504.50.80.00 | - | - | TAPE AND REEL | Unshielded | 2 | 1.8mm | - | - | 260mA | 100MHz | Not | - | - | - | 1206 | - | - | - | - | 100MHz | 600Ohm | - | 260mA | 260mA | - | - | Signal Line | - | - | - | 260mA | - | - | 2 | 800mOhm | 100MHz | - | 600Ohm @ 100MHz | - | - | 10MOhm | - | 1.9mm | - | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM2545X171R-10 Laird-Signal Integrity Products | 10800 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 4 Flat Lead | - | - | - | 2.939279g | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.448Lx0.248W 11.38mmx6.30mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | MATTE TIN OVER NICKEL | - | - | 8504.50.80.00 | - | 140V | - | Unshielded | 2 | - | - | - | 10A | 100MHz | - | - | - | - | - | - | - | - | - | 100MHz | 170Ohm | - | 10A | 10A | - | - | Power Line | - | - | - | - | - | - | 2 | 10mOhm | - | - | 170Ohm @ 100MHz | - | - | - | - | 10.16mm | 11.38mm | 6.3mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ACM2012-121-2P-T001 TDK Corporation | 150 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | 50V | -40°C~105°C | Cut Tape (CT) | 2011 | ACM | 0.079Lx0.047W 2.00mmx1.20mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | - | 2 | 1.4mm | - | - | 370mA | - | - | - | - | - | - | - | - | - | - | 100MHz | 120Ohm | - | 370mA | 370mA | - | - | Signal Line | - | - | - | 370mA | - | - | 2 | 220mOhm | - | - | 120Ohm @ 100MHz | - | - | - | - | 1.2954mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CPFC74NP-PS10H2A15 Sumida America Components Inc. | In Stock |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Vertical, 4 Gull Wing | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | CPFC | 0.374Lx0.224W 9.50mmx5.70mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 2 | 5.7mm | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | 100MHz | 700Ohm | - | - | 1.5A | - | - | Power Line | - | - | - | - | - | - | 2 | 120mOhm Typ | - | - | 700Ohm @ 100MHz | - | - | 10MOhm | - | 5.08mm | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SS11VL-04350 KEMET | 40 | - | Datasheet | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | - | -25°C~120°C | Bulk | 2011 | SS | 0.866Lx0.571W 22.00mmx14.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | INDUCTANCE 35 MILLI HENRY | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 35 mH | - | - | - | - | - | - | - | Power Line | - | 0.4A | - | - | - | - | 2 | 2.6Ohm | - | 400mA | - | - | 35mH @ 1kHz | 100MOhm | - | - | - | 14.5mm | 0.807 20.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PLT10HH9016R0PNL Murata Electronics | 27 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Vertical, 4 PC Pad | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | PLT10H | 0.508Lx0.358W 12.90mmx9.10mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | 100V | - | - | 2 | 6.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 14 mH | 10MHz | 900Ohm | - | - | 6A | - | - | Power Line | - | 6A | - | 6A | - | - | 2 | 8.5mOhm | - | - | 900Ohm @ 10MHz | - | - | 10MOhm | - | 9.398mm | - | 6.6mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EXC-24CH500U Panasonic Electronic Components | 43395 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0504 (1210 Metric) | - | 4 | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | EXC24 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 5V | TAPE AND REEL | Unshielded | 2 | 1.15mm | - | - | 160mA | - | - | - | 1210 | - | 0504 | - | - | - | - | 100MHz | 50Ohm | Dual | - | 160mA | - | - | Signal Line | - | - | - | - | - | - | 2 | 1.5Ohm | - | - | 50Ohm @ 100MHz | 5V | - | - | - | 500μm | - | 1mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 50474C Murata Power Solutions Inc. | 730 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 4 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 5000 | 0.366Lx0.232W 9.30mmx5.90mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | TR | - | 2 | 9.65mm | - | - | 700mA | - | Not | - | - | UL | - | - | - | - | 470 μH | 100kHz | - | - | - | 700mA | - | - | Power Line | - | - | - | 700mA | - | - | 2 | 300mOhm | - | - | - | - | 470μH @ 100kHz | - | - | 3.6mm | 7mm | 5.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRF4532-110Y Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRF4532 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 700Ohm | Tin (Sn) | - | - | 8504.50.40.00 | - | 50V | TR, 7 Inch | NO | 2 | 3.4mm | Chip | - | 300mA | - | - | 50V | 4532 | - | 1812 | - | - | 10MOhm | 11 μH | 100kHz | 700Ohm | - | 300mA | 300mA | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | Signal Line | 1813 | - | -30% | 300mA | - | - | 2 | 800mOhm | 100kHz | - | 700Ohm @ 10MHz | - | 11μH @ 100kHz | - | - | 2.9972mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 50105C Murata Power Solutions Inc. | 595 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | 4 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 5000 | 0.366Lx0.232W 9.30mmx5.90mm | 50% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | - | - | - | TAPE AND REEL | - | 2 | 5.9mm | - | - | 700mA | - | Not | - | - | UL | - | - | - | - | 1 mH | 100kHz | - | - | - | 700mA | - | - | Power Line | - | - | -30% | 700mA | - | - | 2 | 300mOhm | - | - | - | - | 1mH @ 100kHz | - | - | 4.4mm | 7mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLW5ATN231TQ2L Murata Electronics | 19 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | 40% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 230Ohm | - | - | - | 8504.50.80.00 | - | 50V | TR, EMBOSSED, 7 INCH | - | 2 | 3.9mm | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | - | 100MHz | 230Ohm | - | - | 4A | - | - | Power, Signal Line | - | 4A | - | 4A | - | - | 2 | 27mOhm | - | - | 230Ohm @ 100MHz | 50V | - | - | - | 2.2mm | 5mm | 3.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DLW5BTN102SQ2L Murata Electronics | 52100 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | - | - | - | 210.013267mg | - | - | 50V | -40°C~85°C | Cut Tape (CT) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 24mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | 125V | - | Unshielded | 2 | 5.3mm | - | - | 2A | 100MHz | Not | - | - | - | 2020 | - | - | - | 3 μH | 100MHz | 1kOhm | - | 2A | 2A | - | - | Power, Signal Line | - | - | - | 2A | - | - | 2 | 24mOhm Typ | 100MHz | - | 1kOhm @ 100MHz | - | - | - | - | 2.5mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PCMF3USB3SZ Nexperia USA Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 15-UFBGA, WLCSP | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | PCM | 0.093Lx0.046W 2.37mmx1.17mm | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 0.25μF | - | - | - | 3 | - | - | - | - | - | - | - | - | IEC | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | - | - | 6 | 3Ohm Typ | - | - | - | 5V | - | - | ESD | 609.6μm | 2.42mm | 1.22mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM2722R201R-10 Laird-Signal Integrity Products | 485 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 8 | - | 1.64654g | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.275Lx0.265W 6.99mmx6.73mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 4 | 5.72mm | - | - | 5A | 100MHz | - | - | - | - | - | - | L6.99XB5.72XH9.53 (mm)/L0.275XB0.225XH0.375 (inch) | - | - | 100MHz | 200Ohm | - | 5A | 5A | - | - | Power Line | - | - | - | - | - | - | 4 | 20mOhm | - | - | 200Ohm @ 100MHz | - | - | - | - | 10.3124mm | 6.99mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLW43SH220XK2L Murata Electronics | 4950 | - | Datasheet | - | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 170.01209mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW43 | 0.177Lx0.126W 4.50mmx3.20mm | 50% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | Wirewound | - | 8504.50.80.00 | - | - | TAPE AND REEL | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 μH | 100kHz | - | - | - | 310mA | - | - | Signal Line | - | 0.31A | - | - | 310mA | 600mOhm | 2 | 600mOhm | - | - | - | 50V | 22μH @ 100kHz | 10MOhm | - | 2.8mm | 4.5mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DLW21HN900HQ2L Murata Electronics | 86 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 90Ohm | - | Wirewound | - | 8504.50.80.00 | - | 20V | TR, EMBOSSED, 7 INCH | Unshielded | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 90Ohm | - | - | 220mA | - | - | Signal Line | - | - | - | - | - | - | 2 | 590mOhm | - | - | 90Ohm @ 100MHz | - | - | - | - | 900μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DLW21SN121HQ2L Murata Electronics | 63800 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | 10.999615mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW21 | 0.079Lx0.047W 2.00mmx1.20mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 120Ohm | Tin (Sn) | Wirewound | COMMON MODE CHOKE | 8504.50.80.00 | - | 20V | TAPE AND REEL | Unshielded | 2 | 1.4mm | - | - | 280mA | - | - | - | - | - | - | - | - | - | - | 100MHz | 120Ohm | - | 280mA | 280mA | - | - | Signal Line | - | - | - | 280mA | - | - | 2 | 410mOhm | - | - | 120Ohm @ 100MHz | - | - | - | - | 1.397mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |