- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | Impedance | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Filter Type | Case/Size Code | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSO1-20-0003 Schurter Inc. | 15 | - | - | 23 Weeks | - | - | Through Hole | Through Hole | Radial | WIRE | - | 99.988768mg | CYLINDRICAL PACKAGE | - | -40°C~125°C | Tape & Reel (TR) | 2013 | DSO | 0.748Lx0.335W 19.00mmx8.50mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 8.5mm | Toroidal | - | - | - | - | - | - | - | - | - | - | 0.7 mm | 40 pH | - | - | - | 3.15A | POWER INDUCTOR | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 2 | 33mOhm | 15MHz | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RN114-2-02-4M2 Schaffner EMC Inc. | 1350 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 0.886Lx0.846W 22.50mmx21.50mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 300V | - | ENEC, UR, VDE | - | - | 50/60Hz Hz | - | - | 4.2 mH | - | - | - | - | - | - | - | Power Line | - | 2A | - | - | - | 2 | 100mOhm Typ | - | 2A | - | 4.2mH @ 10kHz | 13.4874mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RN242-4-02-3M3 Schaffner EMC Inc. | 327 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.220Lx0.709W 31.00mmx18.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | 300V | - | ENEC, UR, VDE | - | - | 50/60Hz Hz | - | - | 3.3 mH | - | - | - | - | - | - | - | Power Line | - | - | - | - | - | 2 | 67mOhm Typ | - | - | - | 3.3mH @ 10kHz | 34.5948mm | 31mm | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() EV24-1.0-02-10M Schaffner EMC Inc. | 125 | - | Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~100°C | Bulk | - | EV | 0.969Lx0.685W 24.60mmx17.40mm | 30% | - | yes | Active | Not Applicable | Radial | - | 244MOhm | - | - | - | INDUCTANCE 10 MILLI HENRY | - | - | - | Unshielded | - | 18.4mm | - | 1A | - | Not | 250V | - | UL | - | 13mm | 400Hz Hz | - | 800 μm | 10 mH | 10kHz | - | - | 1A | - | Pin | - | Power Line | - | - | - | 1A | 244mOhm | 2 | 244mOhm Typ | 400Hz | - | - | 10mH @ 400Hz | 29.1mm | - | 17.4mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELF-15N030A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | - | Bulk | 2006 | N | 0.591Lx0.894W 15.00mmx22.70mm | 20% | e2 | yes | Obsolete | 1 (Unlimited) | Radial | - | - | - | 115°C | -20°C | - | - | - | - | - | - | 15.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 600 μH | - | - | 3A | 3A | - | - | - | - | - | - | - | 3A | - | 2 | 52mOhm Typ | - | - | - | - | 22.5044mm | - | 15mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() PG1265NLT Pulse Electronics Power | 1440 | - | - | 13 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2016 | - | 1.220Lx1.000W 30.99mmx25.40mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 0.00409 DC RESISTANCE MAX AVAILABLE | 8504.50.80.00 | - | TR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 μH | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | 2 | 4.1mOhm | - | 20A | - | - | 12.7mm | 30.99mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7448640408 Würth Elektronik | 37 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | Ferrite | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.654W 21.20mmx16.60mm | 30% | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 16.6mm | - | - | - | - | 250V | - | - | - | 13mm | - | - | - | 1.8 mH | - | - | 1.5A | 1.5A | - | - | - | Power Line | - | - | - | - | - | 2 | 120mOhm Typ | - | 1.5A | - | 1.8mH @ 10kHz | 22.5044mm | 21.209mm | 16.6116mm | 0.886 22.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7448640410 Würth Elektronik | 51 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | Ferrite | -40°C~125°C | Tube | - | WE-FC | 0.835Lx0.654W 21.20mmx16.60mm | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 16.6mm | - | - | - | - | 250V | - | - | - | 13mm | - | - | - | 2.7 mH | - | - | 1.2A | 1.2A | - | - | - | Power Line | - | - | - | - | - | 2 | 187mOhm Typ | - | 1.2A | - | 2.7mH @ 10kHz | 22.5044mm | 21.209mm | 16.6116mm | 0.886 22.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM1812X330R-00 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric), 4 Leads | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | CM | 0.180Lx0.120W 4.57mmx3.05mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 100MHz | - | - | 4532 | - | 1812 | - | - | - | - | - | - | 33Ohm | 10A | - | - | - | - | - | - | - | - | - | - | 2 | 3mOhm | - | 10A | 33Ohms @ 100MHz | - | 2.6162mm | 4.572mm | 3.048mm | 0.103 2.61mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RGCMF1210900H3T Walsin Technology Corporation | 345 | - | - | 16 Weeks | - | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | -40°C~85°C | Digi-Reel® | 2011 | RGCMF | 0.049Lx0.039W 1.25mmx1.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | 1210 | - | 0504 | - | - | - | - | - | - | 90Ohm | 300mA | - | - | - | - | Signal Line | - | - | - | - | - | 2 | 1Ohm | - | - | 90Ohm @ 100MHz | - | 889μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMX1616Y222B-10 Laird-Signal Integrity Products | 176 | - | Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | Ferrite | -40°C~125°C | Bulk | 2012 | CMX | 1.654Lx1.575W 42.00mmx40.00mm | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | - | 19A | - | - | 250V | - | - | - | - | - | - | - | 2.156 mH | 100kHz | - | - | - | - | Pin | - | Power Line | - | - | - | - | - | 2 | 6mOhm | - | - | - | 2.156mH @ 100kHz | 15.494mm | - | 40mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 744862082 Würth Elektronik | 53 | - | Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 4 | - | - | Ferrite | -40°C~125°C | Tray | - | WE-TFC | 0.669Lx0.433W 17.00mmx11.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | - | 1.3Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 11mm | - | 500mA | - | - | 400V | - | - | - | 8mm | - | - | 600 μm | 8.2 mH | 10kHz | - | 500mA | 500mA | - | - | - | Power Line | - | - | - | - | - | 2 | 1.3Ohm | - | 500mA | - | 8.2mH @ 10kHz | 17mm | 17mm | 11mm | 0.669 17.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DLNP-6148-01C5 Schurter Inc. | 45 | - | - | 23 Weeks | - | - | Through Hole | Through Hole | Radial | WIRE | - | 1.000001g | RECTANGULAR PACKAGE | - | -40°C~125°C | Bulk | 2013 | DLNP | 0.421Lx0.323W 10.70mmx8.20mm | 15% | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 8.2mm | Rectangular | - | - | - | - | - | - | - | 8.75mm | - | 3.5mm | - | 50 μH | - | - | - | 1A | RF INDUCTOR | Pin | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 2 | 280mOhm | 1MHz | - | - | - | 10.5mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DLW44SN302SK2L Murata Electronics | 60000 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW44 | 0.157Diax0.157W 4.00mmx4.00mm | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | - | 2 | 168mOhm | - | 1.1A | 2.2kOhm @ 100MHz | - | 1.4986mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() H6504NLT Pulse Electronics Network | 45 | - | - | 19 Weeks | - | - | Surface Mount | Surface Mount | Vertical, 8 Gull Wing | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.245Lx0.365W 6.22mmx9.27mm | 35% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.27mm | - | - | - | - | - | - | - | - | - | - | - | - | 250 μH | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | 4 | 180mOhm | - | - | - | - | 5.588mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7446722004 Würth Elektronik | 42 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | - | -40°C~125°C | Tray | - | WE-LF | 0.906Lx0.906W 23.00mmx23.00mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 120mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1.9A | - | - | 250V | - | - | - | - | - | - | - | 4.2 mH | 50Hz | - | 1.9A | 1.9A | - | - | - | Power Line | - | - | 30% | - | - | 2 | 120mOhm | - | 1.9A | - | 4.2mH @ 10kHz | 14.5034mm | 23.0124mm | 23.0124mm | 0.571 14.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DS1-175-0003 Schurter Inc. | 288 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | Radial | WIRE | - | 6.000006g | RECTANGULAR PACKAGE | - | -40°C~125°C | Bulk | 2013 | DS | 0.689Lx0.630W 17.50mmx16.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 17.5mm | Potted Case | 1A | - | Not | - | - | - | - | 12.5mm | - | 8mm | - | 200 μH | 0.001MHz | - | - | 1A | RF INDUCTOR | - | GENERAL PURPOSE INDUCTOR | - | 6965 | - | - | 1A | - | 2 | 180mOhm | 5MHz | - | - | - | 10.4902mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DLW5ATH112MQ2L Murata Electronics | 1400 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DLW5A | 0.197Lx0.142W 5.00mmx3.60mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1kOhm | - | - | - | - | - | Power, Signal Line | - | - | - | - | - | 2 | 56mOhm | - | 1.5A | 1.1kOhm @ 100MHz | - | - | - | - | 0.093 2.35mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TF1320S-222Y2R0-01 TDK Corporation | 349 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | -20°C~120°C | Bulk | 2001 | TF | 0.787Diax0.512W 20.00mmx13.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mH | - | - | 2A | 500mA | - | - | - | Power Line | - | - | - | - | - | 2 | 100mOhm | - | - | - | - | 19.9898mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 744861082 Würth Elektronik | 106 | - | Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | Ferrite | -40°C~125°C | Tray | - | WE-TFCH | 0.669Lx0.600W 17.00mmx15.23mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 1.3Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 15.23mm | - | 500mA | - | - | 400V | - | - | - | 8mm | - | - | 600 μm | 8.2 mH | - | - | 500mA | 500mA | - | - | - | Power Line | - | - | - | - | - | 2 | 1.3Ohm | - | 500mA | - | 8.2mH @ 10kHz | 12.2174mm | 17mm | 15.5mm | 0.481 12.23mm | - | No SVHC | ROHS3 Compliant | - | - |