- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Inductor Application | Lead/Base Style | Inductor Type | Filter Type | Case/Size Code | Rated Current | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSHB10H-05212 KEMET | 52 | - | Datasheet | 23 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~120°C | Bulk | - | SSHB10H | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 21.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.7Ohm | - | 500mA | - | - | 21.2mH @ 10kHz | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | ||
![]() DLFL-0147-25D2 Schurter Inc. | 30 | - | - | 15 Weeks | - | - | Through Hole | Through Hole | Radial | WIRE | - | 335.999994g | RECTANGULAR PACKAGE | Ferrite | -25°C~100°C | Bulk | 2012 | DLFL | 1.969Lx1.969W 50.00mmx50.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 50mm | Potted Case | 25A | - | 440V | - | - | - | 35mm | - | - | 10mm | - | 150 μH | - | - | - | - | 25A | RF INDUCTOR | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2 | 10mOhm | 2.5MHz | - | - | - | - | - | - | 45.8mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RN142-4-02 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~125°C | Tray | 2017 | RN | 1.303Lx1.280W 33.10mmx32.50mm | 50% | - | yes | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 32.8mm | - | - | - | 250V | - | UR, VDE | - | - | - | - | - | - | 3.3 mH | 10kHz | - | - | 4A | 4A | - | Pin | - | Power Line | - | - | - | - | 2 | 66mOhm Typ | 1kHz | 4A Typ | - | - | 3.3mH @ 1kHz | - | - | 19.9898mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() ET2432-023 Triad Magnetics | 19 | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -20°C~105°C | Bulk | 2006 | ET | 0.767Lx1.040W 19.48mmx26.42mm | - | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | INDUCTANCE 3.6 MILLI HENRY | 8504.50.40.00 | - | - | - | - | - | - | - | - | 250V | - | CSA, IEC, UL | - | - | - | - | - | - | 3.6 mH | - | - | - | - | 1.5A | - | - | - | Power Line | - | - | - | - | 2 | 250mOhm | - | - | - | - | 3.6mH @ 10kHz | 100MOhm | ESD | 30.988mm | - | 19.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCM2010-201-4P-T TDK Corporation | 523 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0804 (2010 Metric), 8 Lead | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2001 | TCM | 0.079Lx0.039W 2.00mmx1.00mm | - | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 10V | TAPE AND REEL | - | 4 | 1.15mm | - | - | - | - | 2010 | - | 0804 | - | L2.0XB1.0XH0.8 (mm)/L0.079XB0.039XH0.031 (inch) | - | - | - | - | 100MHz | 200Ohm | - | 100mA | 100mA | - | - | - | Signal Line | - | - | - | - | 4 | 2Ohm | - | - | 200Ohm @ 100MHz | - | - | 10MOhm | - | 889μm | 2mm | 1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() EV28-5.0-02-1M1 Schaffner EMC Inc. | 491 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -25°C~100°C | Bulk | - | EV | 1.150Lx0.827W 29.20mmx21.00mm | 30% | - | yes | Active | Not Applicable | Radial | - | - | - | - | - | INDUCTANCE 1.1 MILLI HENRY | - | - | - | - | - | 22mm | - | 5A | Not | 250V | - | UL | - | 13mm | - | 400Hz Hz | - | 800 μm | 1.1 mH | 10kHz | - | Dual | - | 5A | - | - | - | Power Line | - | - | 5A | 27mOhm | 2 | 27mOhm Typ | 400Hz | - | - | - | 1.1mH @ 400Hz | - | - | 34.7mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TCK-064 Traco Power | 603 | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~105°C | Bag | 2008 | - | 0.630Lx0.630W 16.00mmx16.00mm | - | - | - | Active | Not Applicable | - | - | 24mOhm | - | - | - | - | - | 500V | - | - | 2 | - | - | 5.8A | - | - | - | - | - | - | L16.0XB16.0XH15.0 (mm)/L0.63XB0.63XH0.591 (inch) | - | - | - | 1.186 mH | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | 2 | - | - | - | - | 500V | 1.186mH @ 100kHz | - | - | - | 16mm | 16mm | 0.591 15.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RB6532-36-0M4 Schaffner EMC Inc. | 218 | - | Datasheet | 12 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 6 PC Pin | - | - | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 2.441Lx2.283W 62.00mmx58.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | 1kV | - | - | - | 58mm | - | 36A | - | 600V | - | - | - | 5.08mm | - | - | - | 2.2 mm | 420 μH | - | - | - | - | 36A | - | - | - | Power Line | - | - | - | 1.5mOhm | 3 | 4.2mOhm Typ | 400Hz | - | - | - | 420μH @ 400Hz | - | - | 70mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS1-25-0001 Schurter Inc. | 30 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Radial - 2 Leads | WIRE | - | 21.999995g | RECTANGULAR PACKAGE | - | -40°C~125°C | Bulk | 2013 | DS | 0.984Lx0.984W 25.00mmx25.00mm | 15% | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 600V | - | NO | 1 | 25mm | Potted Case | 1.4A | Not | - | - | - | - | 20mm | - | - | 8mm | - | 500 μH | - | - | - | - | 1.4A | RF INDUCTOR | Radial | GENERAL PURPOSE INDUCTOR | - | 9898 | - | 1.4A | - | 2 | 200mOhm | 1MHz | - | - | - | - | - | - | 15.0114mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7402-RC Bourns Inc. | 45 | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 7400 | 0.748Lx0.669W 19.00mmx17.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | 17mm | - | - | Not | 250V | - | UL | - | 13mm | - | - | - | - | 600 μH | 1kHz | - | Dual | 2.8A | 2.8A | - | Pin | - | Power Line | - | - | 2.8A | - | 2 | 46mOhm | - | - | - | - | 600μH @ 1kHz | - | - | 21.0058mm | 19mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7113-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | Ferrite | -55°C~105°C | Tray | 2009 | 7100 | 0.900Diax0.650W 22.86mmx16.51mm | 15% | - | - | Active | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | - | - | - | - | - | - | UL | - | - | - | - | - | - | 1.7 mH | 1kHz | - | - | - | 2A | - | - | - | DATA LINE FILTER | - | 2A | - | - | 2 | 75mOhm | - | - | - | - | 1.7mH @ 1kHz | - | - | 13.97mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACM-21-900M-T Abracon LLC | 1021 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ACM-21 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 300mOhm | - | 400mA | 90Ohms @ 100MHz | - | - | - | - | 1.397mm | 2.0066mm | 1.1938mm | 0.055 1.40mm | - | - | RoHS Compliant | - | ||
![]() CM1812C282R-10 Laird-Signal Integrity Products | 45 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric), 4 Leads | - | - | 281.227269mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.205Lx0.138W 5.20mmx3.50mm | - | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 80V | - | Unshielded | 2 | 3.5mm | - | - | - | - | 4532 | - | 1812 | - | L5.0XB3.5XH3.55 (mm)/L0.197XB0.138XH0.14 (inch) | - | - | - | - | 100MHz | 2.82kOhm | - | 200mA | 200mA | - | - | - | Power, Signal Line | - | - | - | - | 2 | 500mOhm | - | - | 2.82kOhm @ 100MHz | - | - | - | - | 3.55mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PE-62913NL Pulse Electronics Power | 28 | - | - | 11 Weeks | - | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~125°C | Tray | 2015 | - | 1.150Lx0.560W 29.21mmx14.22mm | - | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | 14.22mm | - | - | Not | - | - | - | - | 20.32mm | - | - | - | - | 1 mH | 1kHz | - | - | 6A | 6A | - | Pin | - | Power Line | - | - | 6A | - | 2 | 20mOhm | - | - | - | - | 1mH @ 1kHz | - | - | 29.21mm | 36.57mm | - | - | No | - | RoHS Compliant | - | ||
![]() 744861250 Würth Elektronik | 45 | - | Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 4 | - | - | Ferrite | -40°C~125°C | Tray | - | WE-TFCH | 0.669Lx0.600W 17.00mmx15.23mm | 50% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 3.6Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 15.23mm | - | 250mA | - | 400V | - | - | - | 8mm | - | - | - | 600 μm | 25 mH | - | - | - | 250mA | 250mA | - | - | - | Power Line | - | - | - | - | 2 | 3.6Ohm | - | 250mA | - | - | 25mH @ 10kHz | - | - | 12.2174mm | 17mm | 15.5mm | 0.481 12.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 744823422 Würth Elektronik | 92 | - | Datasheet | 18 Weeks | - | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | - | - | -40°C~125°C | Bulk | - | WE-CMB | 0.925Lx0.512W 23.50mmx13.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 2.2 mH | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 30mOhm | - | 4A | - | - | 2.2mH @ 10kHz | - | - | - | - | - | 1.004 25.50mm | - | - | ROHS3 Compliant | - | ||
![]() PE-65855NL Pulse Electronics Network | 2400 | - | - | 11 Weeks | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 4 | - | - | - | - | Tube | 2006 | - | 0.400Lx0.345W 10.16mmx8.76mm | 30% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 70°C | -40°C | COMMON MODE CHOKE | - | - | - | Unshielded | 2 | 9.01mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 mH | 100MHz | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 1Ohm | - | - | - | - | - | - | - | 6.35mm | 8.76mm | - | - | No | - | RoHS Compliant | - | ||
![]() RB8532-25-0M9 Schaffner EMC Inc. | 6 | - | Datasheet | 10 Weeks | - | - | Radial, Through Hole | Through Hole | Vertical, 6 PC Pin | - | - | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 2.441Lx2.283W 62.00mmx58.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | 8504.50.80.00 | 1kV | - | - | - | 58mm | - | - | Not | 600V | - | - | - | 20.32mm | - | - | - | 2.6 mm | 940 μH | 1kHz | - | - | - | 25A | - | - | - | Power Line | - | - | - | - | 3 | 3mOhm Typ | 400Hz | - | - | - | 940μH @ 400Hz | - | - | 70mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EMI8043MUTAG ON Semiconductor | 45 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-XFDFN | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EMI80 | 0.157Lx0.053W 4.00mmx1.35mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 6 | 6Ohm Typ | - | 100mA | - | - | - | - | ESD | 508μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN152-2-02-18M Schaffner EMC Inc. | 156 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | - | - | -40°C~100°C | Tray | - | RN | 1.693Lx1.646W 43.00mmx41.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | 300V | - | ENEC, UR, VDE | - | - | - | 50/60Hz Hz | - | - | 18 mH | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 350mOhm Typ | - | - | - | - | 18mH @ 10kHz | - | - | 25.2984mm | 43mm | 41.8mm | - | - | - | RoHS Compliant | - |