- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Lead/Base Style | Filter Type | Rated Current | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Rated Voltage | Inductance @ Frequency | Insulation Resistance-Min | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB6122-50-0M3 Schaffner EMC Inc. | 46 | - | Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 2.402Lx2.276W 61.00mmx57.80mm | 50% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | 8504.50.80.00 | 1kV | - | - | 1 | 61mm | - | 50A | - | Not | - | 600V | - | UL | - | 5.08mm | 2.5 mm | 250 μH | 1kHz | - | - | - | 50A | - | Power Line | - | - | - | 900μOhm | 2 | 900mOhm Typ | 400Hz | - | - | - | 250μH @ 400Hz | - | - | - | 38mm | - | 57.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() EMI4163MUTAG ON Semiconductor | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 16-UFDFN | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | EMI41 | 0.157Lx0.079W 4.00mmx2.00mm | - | - | yes | Obsolete | 1 (Unlimited) | Flat | EAR99 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 6 | 8Ohm Typ | - | 100mA | - | - | - | - | ESD | - | 558.8μm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SS21V-R070260 KEMET | 42 | - | - | 27 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | 2011 | SS | 0.807Lx0.650W 20.50mmx16.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | TRAY | - | - | - | - | - | - | - | - | 250V | - | UL | - | - | - | 26 mH | - | - | - | - | - | - | Power Line | 0.7A | - | - | - | 2 | 1.1Ohm | - | 700mA | - | - | 26mH @ 1kHz | 100MOhm | - | - | - | - | 16.8mm | 1.004 25.50mm | - | - | ROHS3 Compliant | - | ||
![]() SSHB21HS-R18095 KEMET | 60 | - | - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | - | SSHB21HS | 1.024Lx0.906W 26.00mmx23.00mm | - | - | - | Active | Not Applicable | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 9.5 mH | - | - | - | - | - | - | - | - | - | - | - | 2 | 200mOhm | - | 1.8A | - | - | 9.5mH @ 10kHz | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | ||
![]() 7448040382 Würth Elektronik | 70 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Bulk | - | WE-CMBNC | 1.102Lx0.748W 28.00mmx19.00mm | 50% | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | 2.5A | - | - | - | 250V | - | - | - | - | - | 82 mH | 10kHz | - | - | - | 2.5A | - | Power Line | - | - | - | - | 2 | 170mOhm | - | 2.5A | - | - | 82mH @ 10kHz | - | - | - | 32.004mm | 27.9908mm | 18.9992mm | 1.260 32.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SSHB21H-R08540 KEMET | 118 | - | - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | - | SSHB21H | 1.024Lx0.906W 26.00mmx23.00mm | - | - | - | Active | Not Applicable | - | - | 880mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 54 mH | - | - | - | - | - | - | - | - | - | - | - | 2 | 880mOhm | - | 800mA | - | - | 54mH @ 10kHz | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | ||
![]() 744861120 Würth Elektronik | 103 | - | Datasheet | 16 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | 4 | - | - | -40°C~125°C | Tray | - | WE-TFCH | 0.669Lx0.600W 17.00mmx15.23mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | 12 mH | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 2Ohm | - | 400mA | - | - | 12mH @ 10kHz | - | - | - | - | - | - | 0.481 12.23mm | - | - | ROHS3 Compliant | - | ||
![]() CPFC54-510C Sumida America Components Inc. | 3750 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | - | - | - | Tape & Reel (TR) | 2009 | CPFC | 0.374Lx0.222W 9.50mmx5.65mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.6A | - | - | - | 2 | 160mOhm Typ | - | 600mA | - | - | 51μH @ 100kHz | - | - | - | 4.9022mm | 9.5mm | 5.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7446722007 Würth Elektronik | 66 | - | Datasheet | 18 Weeks | - | - | Through Hole | Horizontal, 4 PC Pin | 4 | - | - | -40°C~125°C | Tray | - | WE-LF | 0.906Lx0.906W 23.00mmx23.00mm | - | - | - | Active | 1 (Unlimited) | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 6.8 mH | - | - | - | - | - | - | Power Line | - | 30% | - | - | 2 | 200mOhm | - | 1.5A | - | - | 6.8mH @ 10kHz | - | - | - | - | - | - | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() ICM1206ER900M Vishay Dale | 141 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ICM-1206 | 0.126Lx0.063W 3.20mmx1.60mm | 20% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | 50V | - | - | 2 | 1.8mm | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 90Ohm | - | 370mA | 370mA | - | Signal Line | - | - | 370mA | - | 2 | 300mOhm | - | - | 90Ohm @ 100MHz | 50V | - | 10MOhm | - | - | 2.1082mm | - | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() DKIH-3252-409M-NK Schurter Inc. | 30 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | - | -40°C~100°C | Bulk | 2016 | DKIH | 2.087Dia 53.00mm | - | - | - | Active | Vendor Undefined | - | - | 1.5mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ENEC, UR | - | - | - | 4.3 mH | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | - | 2 | 1.5mOhm | - | 40A | - | - | - | - | - | - | 30.988mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7120-RC Bourns Inc. | 45 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Vertical, No Base, 4 PC Pin | - | - | Ferrite | -55°C~105°C | Bulk | 2009 | 7100 | 1.230Diax0.900W 31.24mmx22.86mm | 15% | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -55°C | - | - | - | Unshielded | - | 20.32mm | - | - | 7100 | Not | - | - | - | - | - | 10.16mm | - | 6.8 mH | 1kHz | - | Dual | 4A | 4A | Pin | - | - | - | 4A | - | 2 | 60mOhm | - | 4A | - | - | 6.8mH @ 1kHz | - | - | 30.48mm | 30.48mm | 30.48mm | 20.32mm | 1.230 31.24mm | - | - | ROHS3 Compliant | - | ||
![]() ALFT-04-9 Abracon LLC | 125 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~85°C | Tray | 2008 | ALFT-04 | 1.339Lx0.709W 34.00mmx18.00mm | 20% | - | - | Active | 1 (Unlimited) | Radial | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mH | 1kHz | - | - | 3A | 8A | Pin | Signal Line | - | - | - | - | 2 | 40mOhm | - | 3A | - | - | 10mH @ 1kHz | - | - | - | 40.9956mm | 34.0106mm | 18mm | 1.251 31.80mm | No | - | RoHS Compliant | Lead Free | ||
![]() RB6522-16-1M0 Schaffner EMC Inc. | 121 | - | Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | - | -40°C~125°C | Bulk | 2014 | RB | 1.846Lx1.772W 46.90mmx45.00mm | 50% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | 8504.50.80.00 | 1kV | - | - | - | 46.93mm | - | 16A | - | - | - | 600V | - | - | - | 20.32mm | 2 mm | 4.6 mH | - | - | - | - | 16A | - | Power Line | - | - | - | 4.6mOhm | 2 | 4.6mOhm Typ | 400Hz | - | - | - | 1mH @ 400Hz | - | - | - | 52mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SH-302 KEMET | 30 | - | - | 25 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~80°C | Bulk | - | SH | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 μH | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 26mOhm | - | 3A | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() SSHB10HS-10051 KEMET | 30 | - | - | 23 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | - | - | - | -25°C~120°C | Bulk | - | SSHB10HS | 0.866Lx0.669W 22.00mmx17.00mm | - | - | - | Active | Not Applicable | - | - | 430mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 5.1 mH | - | - | - | - | - | - | - | - | - | - | - | 2 | 430mOhm | - | 1A | - | - | 5.1mH @ 10kHz | - | - | - | - | - | - | 0.610 15.50mm | - | - | ROHS3 Compliant | - | ||
![]() 744842742 Würth Elektronik | 79 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | Nickel | Nickel, Zinc | -40°C~125°C | Tray | - | WE-CMB | 0.728Lx0.571W 18.50mmx14.50mm | 30% | - | - | Active | 1 (Unlimited) | Radial | - | 8.1MOhm | - | 125°C | -25°C | - | - | - | - | - | 14.5mm | - | 6.5A | - | - | - | 250V | - | - | - | 7.7mm | - | 42 μH | 10kHz | - | - | 6.5A | 6.5A | - | Power Line | - | 30% | - | 8.1mOhm | 2 | 8.1mOhm | - | 6.5A | - | - | 42μH @ 100kHz | - | - | - | 22mm | 18.5mm | 14.5mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 744282102 Würth Elektronik | 125 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | WE-SCC | 0.492Lx0.492W 12.50mmx12.50mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 2.8Ohm | - | 125°C | -40°C | - | 80V | - | - | - | 12.5mm | - | 250mA | - | - | - | - | - | - | - | - | - | 1 mH | 100kHz | 160kOhm | - | 250mA | 250mA | - | Power, Signal Line | - | 20% | - | - | 2 | 2.8Ohm | - | 250mA | 160kOhms @ 2MHz | - | 1mH @ 100kHz | - | - | - | 6.5mm | 12.5mm | 12.5mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RN214-1-02 Schaffner EMC Inc. | 91 | - | Datasheet | 6 Weeks | - | - | Through Hole | Vertical, 4 PC Pin | 4 | - | - | -40°C~125°C | Tray | 1999 | RN | 0.906Lx0.610W 23.00mmx15.50mm | - | - | yes | Obsolete | Not Applicable | - | EAR99 | 375mOhm | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 250V | - | UR, VDE | - | - | - | 15 mH | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 375mOhm Typ | - | 1A Typ | - | - | 15mH @ 1kHz | - | - | - | - | - | - | 0.996 25.30mm | - | - | RoHS Compliant | - | ||
![]() TCM1210-201-2P-T TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2001 | TCM | 0.049Lx0.039W 1.25mmx1.00mm | - | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | 10V | TAPE AND REEL | - | 2 | 1.07mm | - | - | - | - | - | - | 1210 | - | 0504 | - | - | - | 100MHz | 200Ohm | Dual | 100mA | 100mA | - | Signal Line | - | - | - | - | 2 | 1.7Ohm Typ | - | - | 200Ohm @ 100MHz | - | - | 10MOhm | - | - | 660.4μm | - | 1mm | - | - | - | RoHS Compliant | Lead Free |