- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Body Material | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRS8030T1R0NJGJ Taiyo Yuden | 128839 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | - | 120MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | 6.2A | - | - | - | - | 5.6mm | 1μH | 100kHz | 11.7mOhm Max | - | 7.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 30% | - | 6.2A | - | - | 3mm | 0.118 3.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012A2R2WT000 TDK Corporation | 75723 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | 120MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 650mA | - | - | 2012 | 0805 | - | 2.2μH | 10MHz | 150mOhm | - | - | - | DUAL ENDED | - | - | - | - | 210mA | - | - | 0.65A | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2313AA-470M Bourns Inc. | 231000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | 3.5MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 14A | - | Shielded | 1 | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 20.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 10A | - | - | 14A | 20% | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-R10M-PFR TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | 1210 | - | - | - | - | - | - | 800MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 2.85A | - | Unshielded | - | 2.7mm | - | 2.85A | - | Not | 3225 | 1210 | - | 100nH | 25.2MHz | 24mOhm Max | - | 2.85A | - | - | 10 @ 25.2MHz | - | - | - | - | 10 | - | - | 20% | 2.85A | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016T3R9J Taiyo Yuden | 32000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | 43MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 275mA | - | Not | 2016 | 0806 | - | 3.9μH | 7.96MHz | 740mOhm | - | 275mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | Halogen Free | - | 30 | - | - | 5% | 275mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() PA0512.151NLT Pulse Electronics Power | 119 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | DCR IS MEASURED AT 6 PERCENT TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PA0512NL | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7mm | - | 24A | - | - | - | - | - | 150nH | - | 0.32mOhm | - | 24A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 30A | - | - | - | - | - | - | - | - | 4.96mm | 0.195 4.96mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() VLS3012ET-470M TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 310mA | - | Not | 3012 | - | - | 47μH | 1MHz | 1.5Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3030-12M | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-056J-PF TDK Corporation | 100 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | - | - | 50.008559mg | - | RECTANGULAR PACKAGE | - | - | 1.1GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 330mOhm | Tin/Copper (Sn/Cu) - hot dipped | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 450mA | - | Not | 3225 | 1210 | - | 56nH | 100MHz | 330mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 26 @ 100MHz | 26 | - | - | - | 26 | - | - | 5% | 450mA | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0805-331KL Bourns Inc. | 900 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.26Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 580mA | - | Not | 2012 | 0805 | - | 330μH | 1kHz | 1.26Ohm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | - | 12 | - | - | 10% | 400mA | 400mA | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6603-102ML Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.4Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 150mA | 2MHz | Not | - | - | - | 1mH | 100kHz | 3.4Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | - | - | 45mA | 40 | 2617 | - | 20% | 150mA | 150mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-221KL Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | - | CYLINDRICAL PACKAGE | - | 730mOhm | 3.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.40.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 660mA | - | Not | - | - | - | 220μH | 1kHz | 730mOhm Max | - | 660mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 1.1A | 12 | - | - | 10% | 660mA | 660mA | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-331KL Bourns Inc. | 262 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | 7MHz | Ferrite | Q IS MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 200mA | - | Not | - | - | - | 330μH | 1kHz | 2.1Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | - | 280mA | 18 | 2626 | - | 10% | 200mA | 200mA | - | - | 4.8mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-221KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 460MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 700mA | 4MHz | Not | - | - | - | 220μH | 1kHz | 460mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | 11 | - | - | 1.2A | 11 | 5050 | - | 10% | 700mA | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1806-470ML Bourns Inc. | 669 |
| Datasheet | 18 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | 95mOhm | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 95MOhm | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | 2.5A | - | Not | - | - | 12.7mm | 47μH | 100kHz | 95mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | 22 | - | - | 4.6A | 22 | - | - | 20% | 2.5A | 2.5A | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BHN18NJ03L Murata Electronics | 54 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 8.986799mg | - | RECTANGULAR PACKAGE | - | - | 2.6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 690mA | - | Not | 2015 | 0805 | - | 18nH | 100MHz | 100mOhm Max | - | 690mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | - | 30 | 0806 | - | - | 690mA | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH31MN3R3K03L Murata Electronics | 100 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | 29.001562mg | - | RECTANGULAR PACKAGE | - | - | 38MHz | Ferrite | Q MEASURED AT 8 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 130mA | - | Not | 3216 | 1206 | - | 3.3μH | 1MHz | 793mOhm Max | 50mA | 130mA | RF INDUCTOR | DUAL ENDED | 35 @ 8MHz | 35 | - | - | - | 35 | - | - | 10% | 130mA | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-102K Bourns Inc. | 600 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Steel | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 220mA | 2MHz | Not | - | - | - | 1mH | 1kHz | 3.2Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 65 @ 252kHz | - | - | - | 320mA | 65 | 5039 | - | 10% | 220mA | 220mA | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-151K-RC Bourns Inc. | 3 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 4.3A | - | Not | - | - | - | 150μH | 1kHz | 49mOhm Max | - | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 4.3A | 4.3A | 1kHz | - | 14.99mm | 0.590 14.99mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDPH4D19FNP-4R7MC Sumida America Components Inc. | 44401 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDPH4D19F | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 5.2mm | - | 3.3A | - | Not | - | 2020 | - | 4.7μH | 100kHz | 38mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | 3.3A | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HK10058N2J-T Taiyo Yuden | 10000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | Ceramic | RECTANGULAR PACKAGE | - | - | 3.6GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 280mOhm | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 550μm | - | 300mA | - | Not | 1005 | 0402 | - | 8.2nH | 100MHz | 280mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | Halogen Free | - | 8 | - | - | 5% | 380mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - |