- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN5040-6R8M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 2.3A | - | Not | - | - | - | 6.8μH | 100kHz | 59mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | 2.6A | - | 2020 | - | 20% | 2.3A | 2.3A | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR2207-220YL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 39.4MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 6.5A | - | Not | - | - | - | 22μH | 100kHz | 39.4mOhm Max | 3.2A | 4A | POWER INDUCTOR | DUAL ENDED | 27 @ 3MHz | 27 | - | - | 27 | 8759 | - | 15% | 4A | 4A | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLF1608D47NMTA00 TDK Corporation | 75 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 600MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | - | 200mA | - | - | 1608 | 0603 | - | 47nH | 50MHz | 200mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | 10 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | ROHS3 Compliant | - | ||
![]() MLF2012E100JT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 15mA | - | - | - | - | - | 10μH | 2MHz | 800mOhm Max | - | - | - | - | 50 @ 2MHz | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() SDR2207-100ML Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 6.5A | TR | Unshielded | 1 | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 17.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 53 @ 5MHz | 53 | - | 10A | - | 8759 | 10A | - | - | - | - | 0.307 7.80mm | - | - | ROHS3 Compliant | - | ||
![]() 23S4R7C Murata Power Solutions Inc. | 14000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 2300 | 0.244Lx0.220W 6.20mmx5.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 5.6mm | - | 1.6A | - | Not | - | - | 1.7mm | 4.7μH | 1kHz | 44mOhm Max | - | 1.6A | - | DUAL ENDED | - | - | - | - | - | - | - | - | 1.6A | - | 3.2mm | 0.126 3.20mm | - | No SVHC | RoHS Compliant | - | ||
![]() MLG0603P3N5BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 6.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 450mA | - | - | - | - | - | 3.5nH | 500MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.45A | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() NLV32T-R39J-PF TDK Corporation | 75 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 250MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 450mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | - | Not | 3225 | 1210 | - | 390nH | 25.2MHz | 450mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 30 | - | - | 5% | 450mA | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRN3015-101M Bourns Inc. | 9748 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | 290mA | 11MHz | Not | - | - | - | 100μH | 1MHz | 2.92Ohm Max | - | 290mA | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | - | 270mA | - | - | - | 20% | 290mA | 290mA | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLG1005S1N8ST000 TDK Corporation | 4600 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | - | 900mA | - | Not | 1005 | 0402 | - | 1.8nH | 100MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | 0.9A | - | 900mA | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() MLG1005S0N6CT000 TDK Corporation | 20000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 1A | - | - | 1005 | 0402 | - | 0.6nH | 100MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1A | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LQH31HNR39J03L Murata Electronics | 520 | - | Datasheet | - | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | - | 300MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 338mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 1.8mm | Chip | - | - | Not | - | - | - | 390nH | 1MHz | 260mOhm | - | 330mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | 60 | - | - | 60 | - | - | - | 330mA | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | - | ||
![]() MLG1005S2N0BT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | 7.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | - | 900mA | - | - | 1005 | 0402 | - | 2nH | 100MHz | 150mOhm Max | - | 900mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() NLCV32T-151K-PF TDK Corporation | 85 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 8MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.1Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 100mA | - | Not | 3225 | 1210 | - | 150μH | 796kHz | 7.93Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | - | - | - | 100mA | - | 2.1844mm | 0.094 2.40mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRS5012T1R0NMGF Taiyo Yuden | 4000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2005 (5012 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 100MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 5.1mm | Chip | 2.3A | - | - | 5012 | 2005 | - | 1μH | 100kHz | 63.6mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 4.5A | - | 1919 | - | - | - | - | 1.2mm | 0.047 1.20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLP1608H2R2BT0S1 TDK Corporation | 443 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | MLP | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 750mA | - | - | 1608 | 0603 | - | 2.2μH | 2MHz | 390mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 0.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LBR2518T1R0M Taiyo Yuden | 22000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | 100MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, R Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 960mA | - | Not | 2518 | 1007 | - | 1μH | 7.96MHz | 45mOhm | - | 960mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 20% | 960mA | - | 1.8mm | 0.079 2.00mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SRN4018-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Steel | - | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 2.2A | - | Not | - | - | - | 3.3μH | 100kHz | 66mOhm Max | - | 2.2A | - | - | 9 @ 7.96MHz | - | - | 2.3A | - | - | - | 20% | 2.2A | 2.2A | 1.8mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR2207-470KL Bourns Inc. | 440 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 91.2mOhm | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 91.2MOhm | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 5A | - | Not | - | - | - | 47μH | 100kHz | 91.2mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 27 @ 3MHz | 27 | - | - | 27 | 8759 | - | 10% | 2.8A | 2.8A | 7mm | 0.307 7.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0805-122KL Bourns Inc. | 74800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.8Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 170mA | - | Not | - | - | - | 1.2mH | 1kHz | 6.8Ohm Max | 90mA | 170mA | POWER INDUCTOR | DUAL ENDED | 28 @ 252kHz | - | - | 280mA | 28 | - | - | 10% | 170mA | 170mA | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - |