- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Manufacturer | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Special Features | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Product | Saturation Current | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBMF1608T470K Taiyo Yuden | 643 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | 11MHz | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | LB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 900μm | Chip | 35mA | - | - | 1608 | 0603 | 47μH | 2.52MHz | 2.5Ohm | - | 35mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AIAP-03-560K Abracon LLC | 220 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.66A | - | - | - | - | 56μH | 1kHz | 37mOhm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIAP-03-680K Abracon LLC | 250 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.31A | - | - | - | - | 68μH | 1kHz | 47mOhm Max | - | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() NLCV25T-100K-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | 32MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | Chip | 210mA | - | - | 2520 | 1008 | 10μH | 2.52MHz | 2.197Ohm Max | - | 210mA | - | - | 30 @ 2.52MHz | 30 | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3012T-3R3M-LR TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.7A | - | - | - | - | 3.3μH | 100kHz | 185.4mOhm Max | - | - | - | - | - | - | - | - | 2.8A | - | - | - | - | 20% | - | 1.7A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM3015T-2R2M-LR TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.8A | - | - | - | - | 2.2μH | 100kHz | 86.6mOhm Max | - | - | - | - | - | - | - | - | 4A | - | - | - | - | 20% | - | 2.8A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-392YL Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 1.2MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | YES | 1 | 13mm | - | 110mA | - | - | - | - | 3.9mH | 1kHz | 16Ohm Max | - | 110mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | 100 | - | - | 130mA | 100 | - | 4149 | - | 15% | - | 110mA | - | - | - | - | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3011-4R7Y Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 90MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | YES | 1 | 3.5mm | - | 630mA | Not | - | - | - | 4.7μH | 100kHz | 178mOhm | 500mA | 630mA | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | 8 | - | - | 620mA | 8 | - | 1413 | - | - | 630mA | - | - | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LBM2016T2R2J Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 75MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 340mA | Not | - | 2016 | 0806 | 2.2μH | 7.96MHz | 540mOhm | - | 340mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | Halogen Free | - | 30 | - | - | - | 5% | 340mA | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-561KL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 4.5MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 800mA | - | - | - | - | 560μH | 100kHz | 1Ohm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 18 @ 1MHz | 18 | - | - | 1.3A | 18 | - | 8759 | - | 10% | - | 800mA | - | - | - | - | - | - | - | 7.0104mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201610CX-2R2M TDK Corporation | 169 |
| Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | - | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.53A | - | - | - | - | 2.2 μH | 1MHz | 163mOhm | - | 1.8A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 1.31A | - | - | - | 1mm | 990.6μm | 2.0066mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP1616BZER3R3M1A Vishay | 18546 | - | - | - | - | - | - | 1616 (4040 metric) | - | - | - | - | Composite | Vishay / Dale | 1616 | 4040 | 4000 | - | Vishay | - | 94.3 mOhms | + 125 C | - 55 C | PCB Mount | Details | - | IHLP | - | Reel | - | IHLP1616 | - | 20 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Automotive | - | Inductors, Chokes & Coils | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | 3.3 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | 20 | - | 2.7 A | - | 35 MHz | Power Inductors | 2.2 A | Power Inductors - SMD | 4 | 4 mm | 1.2 mm | - | 4.06 mm | 4.06 mm | - | - | - | - | - | ||
![]() SRR1260A-7R6Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 27.9MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6A | Not | - | - | - | 7.6μH | 1kHz | 19mOhm Max | - | 6A | - | - | 16 @ 7.96MHz | - | - | - | 6.2A | - | - | - | - | 30% | - | 6A | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-101KL Bourns Inc. | 5750 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 7MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190MOhm | Copper/Tin (Cu/Sn) | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | 1.7A | Not | - | - | - | 100μH | 100kHz | 190mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | 25 | - | - | 3.2A | 25 | - | - | - | 10% | 1.7A | 1.7A | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH55DN102M03L Murata Electronics | 20 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 2220 (5750 Metric) | WRAPAROUND | - | 480.014126mg | RECTANGULAR PACKAGE | - | - | - | - | - | 1.7MHz | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 40% TOLERANCE | - | -40°C~85°C | Tape & Reel (TR) | - | LQH55 | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.3mm | Chip | 150mA | Not | - | 5750 | 2220 | 1mH | 10kHz | 14.42Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 150mA | - | 10.3Ohm | - | - | - | - | - | - | 5.0038mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4018T-100MR74-2 TDK Corporation | 2405 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 163mOhm | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | Chip | 740mA | Not | - | - | - | 10μH | 100kHz | 188mOhm Max | - | 740mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1616 | - | 20% | 740mA | 1.26A | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S3N9CT000 TDK Corporation | 4925 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 5GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 700mA | - | - | 1005 | 0402 | 3.9nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.7A | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH43MN681J03L Murata Electronics | 500 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | - | - | - | 2.5MHz | - | Ferrite | - | - | - | - | - | Q MEASURED AT 796 KHZ | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 65mA | Not | - | 4532 | 1812 | 680μH | 1kHz | 17Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | - | 40 | - | - | - | - | 65mA | - | - | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU5016-4R7Y Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 60MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.2A | - | - | - | - | 4.7μH | 100kHz | 43mOhm | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | 9 | - | - | - | 9 | - | - | - | 30% | - | 1.3A | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S10NHT000 TDK Corporation | 23800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2.5GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 500mA | - | - | - | - | 10nH | 100MHz | 350mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |