- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1038-100Y Bourns Inc. | 1537 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 25mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 3.8A | Not | - | - | - | 10μH | 100kHz | 25mOhm | - | 3.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | 24 | - | 3.6A | 24 | 3939 | - | 30% | - | 3.8A | 3.8A | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1040-100M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 5A | Not | - | - | - | 10μH | 100kHz | 35mOhm Max | 10A | 5A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 9A | - | - | - | 20% | - | 5A | 5A | - | 4.2mm | 0.165 4.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS2012ET-100M TDK Corporation | 24000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 2.1mm | - | 470mA | - | - | 2012 | 0805 | 10μH | 1MHz | 834mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 0808 | - | 20% | - | - | 530mA | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-221Y Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 6.1mm | - | 300mA | Not | - | 5858 | 2323 | 220μH | 100kHz | 1.25Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 7 @ 796kHz | 7 | - | - | 7 | - | - | - | - | 300mA | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-5R6J-EFD TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | - | - | 42MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.5Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 170mA | - | - | 2520 | 1008 | 5.6μH | 7.96MHz | 2.5Ohm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | - | 25 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P1N8BT000 TDK Corporation | 17207 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 9GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | - | - | - | 1.8nH | 100MHz | 40mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQM18PN4R7MFRL Murata Electronics | 7601 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | 40MHz | Ferrite | DCR IS MEASURED AT 25% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 950μm | - | 620mA | Not | - | 1608 | 0603 | 4.7μH | 1MHz | 550mOhm Max | - | 620mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 620mA | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CI160808-1N2D Bourns Inc. | 40000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | Not | - | 1608 | 0603 | 1.2nH | 100MHz | 100mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | 300mA | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH3NPN1R0NG0L Murata Electronics | 5 | - | Datasheet | - | DISCONTINUED (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | WRAPAROUND | 2 | 33.991078mg | RECTANGULAR PACKAGE | - | - | 160MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | 1.525A | Not | - | 3030 | 1212 | 1μH | 1MHz | 96mOhm Max | - | 1.65A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | - | 1.65A | - | - | 900μm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() VLS6045EX-470M TDK Corporation | 6 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | 1.3A | - | - | - | - | 47μH | 100kHz | 299mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.8A | - | 2424 | - | 20% | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-R33J Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | - | 570MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | Not | - | 2520 | 1008 | 330nH | 25MHz | 1.05Ohm Max | 600mA | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | 45 | - | - | 5% | - | 500mA | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM10040T-4R7M TDK Corporation | 4 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 7.9A | - | Shielded | - | - | - | - | - | - | - | - | 4.7μH | - | 18mOhm Max | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201610ET-6R8M TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.7mm | - | 530mA | - | - | 2016 | - | 6.8μH | 1MHz | 840mOhm Max | - | 590mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() IHLP2020CZER4R7M01 Vishay Dale | 13484 |
| Datasheet | 40 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-2020CZ-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 17.1mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.43mm | - | 3.5A | Not | - | - | - | 4.7μH | 100kHz | 77.5mOhm Max | - | 8.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | 5MHz | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR12KTA00 TDK Corporation | 654 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 400MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | - | 200mA | - | - | 1608 | 0603 | 120nH | 25MHz | 400mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLF3012AT-2R2M1R0 TDK Corporation | 21 |
| Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 88mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.8mm | - | 1A | Not | - | - | - | 2.2μH | 100kHz | 100mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1110 | - | 20% | - | 1.3A | 1.3A | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() VLS3012ET-150M TDK Corporation | 140 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 516mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 550mA | Not | - | 3012 | - | 15μH | 1MHz | 516mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-12M | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() XAL5050-103MEC Coilcraft | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | SMD/SMT | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 15MHz | Composite | - | - | Cut Tape | 2011 | - | - | 20% | e2 | - | Active | - | 2 | - | EAR99 | - | - | Tin/Silver (Sn/Ag) | 125°C | -40°C | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | - | - | AEC-Q200 | - | - | 10 μH | 100kHz | - | - | 4.9A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4.9A | - | 2221 | 45mOhm | 20% | 10 µH | - | 4.9A | - | 5.1mm | - | 5.68mm | 5.48mm | - | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() LQH2MCN2R2M02L Murata Electronics | 2200 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | - | - | 70MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 480mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip Coil | 425mA | Not | - | 2016 | 0806 | 2.2μH | 1MHz | 624mOhm Max | - | 425mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 425mA | - | - | 900μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN3N6C02D Murata Electronics | 100 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 400mA | Not | - | 0603 | 0201 | 3.6nH | 500MHz | 300mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 14 | - | - | - | - | 400mA | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |