- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402CS-1N9XGLW Coilcraft | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | 0.07 Ω | - | COILCRAFT INC | Coilcraft Inc | 0402CS-1N9XGLW | - | 125 °C | -40 °C | 0402 | 0.66 mm | 1.19 mm | SMT | 0.64 mm | Active | 1.32 | Yes | 11300 MHz | - | - | - | - | - | - | 2% | - | - | - | - | - | - | EAR99 | - | - | Silver/Palladium/Platinum - with Glass frit | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | 1 | - | Rectangular | compliant | - | - | AEC-Q200 | - | - | - | - | - | 1.9nH | 250 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0402 | NO | 1.04 A | ± 2% | 0.0019 µH | - | - | 11.3GHz | 1.19mm | 0.64mm | - | - | - | - | 0.66mm | - | - | - | - | - | ||
![]() MLG0402P0N6CT000 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 01005 (0402 Metric) | - | - | - | - | - | - | 10GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 350mA | - | Unshielded | - | - | - | - | 350mA | - | - | 0402 | 1005 | - | - | - | 0.6nH | 500MHz | 200mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1006-121KL Bourns Inc. | 595 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | - | 1.5A | Not | - | - | - | - | - | - | 120μH | 1kHz | 400mOhm Max | 890mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | - | - | 15 | - | - | - | 10% | - | 890mA | 890mA | - | - | - | 5.8mm | 0.228 5.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201610HBX-3R3M-1 TDK Corporation | 1933 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.2A | - | - | 2016 | 0806 | - | - | - | 3.3μH | 1MHz | 252mOhm Max | - | - | - | - | - | - | - | - | 1.02A | - | - | - | - | 20% | - | - | 1.2A | - | - | - | - | 0.039 1.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP5050CEERR68M01 Vishay Dale | 9 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-5050CE-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2.3mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | Rectangular | - | 28A | Not | - | - | - | - | - | - | 680nH | 100kHz | 2.5mOhm Max | 49A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 5MHz | - | - | 3.5mm | 0.138 3.50mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS8030T2R2NJGJ Taiyo Yuden | 4999 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 60MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | - | 4.8A | - | - | - | - | 5.6mm | - | - | 2.2μH | 100kHz | 19.5mOhm Max | 4.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 30% | - | - | 4.8A | - | - | - | 3mm | 0.118 3.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1250-100M Bourns Inc. | 91519 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 INCH | YES | 1 | 13.5mm | Chip | - | 9A | Not | - | - | - | - | - | - | 10μH | 100kHz | 25.5mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 16A | - | 5553 | - | - | 20% | - | 9A | 9A | - | - | - | 5.2mm | 0.232 5.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP02TN1N6B02D Murata Electronics | 100269 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 220mA | - | - | 0402 | 1005 | - | - | - | 1.6nH | 500MHz | 600mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | 0201 | - | 0.22A | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020TA-R68M Bourns Inc. | 18000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | - | 149.997327mg | RECTANGULAR PACKAGE | - | - | - | 100MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2008 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.06mm | - | - | 7A | - | - | - | - | - | - | - | 680nH | 100kHz | 19mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | - | 10A | 10 | - | - | - | 20% | - | - | 7A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210-330M Bourns Inc. | 469 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 6.5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | - | 4.4A | Not | - | - | - | - | - | - | 33μH | 100kHz | 52mOhm Max | 4.4A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | - | - | 3.7A | 16 | 4747 | - | - | 20% | - | 4.4A | 4.4A | - | - | - | 10mm | 0.394 10.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-047J-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 1.2GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | - | 360mA | Not | - | 2520 | 1008 | - | - | - | 47nH | 100MHz | 500mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | 20 | - | - | - | 20 | - | - | - | - | - | 360mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF5020T-220MR75-1 TDK Corporation | 6 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 413mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 5.2mm | - | - | 750mA | Not | - | - | - | - | - | - | 22μH | 100kHz | 496mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 20% | - | 750mA | 1A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0402-12NG-T Abracon LLC | 7771 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 3.6GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | - | - | - | 640mA | - | - | 1005 | 0402 | - | - | - | 12nH | 250MHz | 120mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | - | 26 | 0503 | - | - | - | - | - | - | - | - | - | 660.4μm | 0.026 0.66mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LQH31HNR29K03L Murata Electronics | 2000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | - | - | 360MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 170mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | - | 420mA | Not | - | 3216 | 1206 | - | - | - | 290nH | 1MHz | 221mOhm Max | 420mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | - | 60 | - | - | - | 60 | - | - | - | 10% | - | 420mA | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028-6R8Y Bourns Inc. | 1800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | 55MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5028 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | - | 2A | Not | - | 5028 | - | - | - | - | 6.8μH | 100kHz | 42mOhm | 2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | - | 1.55A | 10 | - | - | - | 30% | - | 2A | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-R22J-PF TDK Corporation | 6000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | - | - | - | - | 450MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 500mOhm | - | 105°C | -40°C | - | - | 430mA | - | Unshielded | - | 2.1mm | - | - | 430mA | Not | - | 2520 | 1008 | - | - | - | 220nH | 25.2MHz | 500mOhm Max | 430mA | - | - | 30 @ 25.2MHz | - | - | - | - | - | 30 | - | - | - | 5% | - | 430mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | 2.4892mm | 2.0066mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1038A-5R0Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 30MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10.3mm | - | - | 4.6A | Not | - | - | - | - | - | - | 5μH | 100kHz | 22mOhm Max | 4.6A | - | - | 12 @ 7.96MHz | - | - | - | - | 4.8A | - | - | - | - | 30% | - | - | 4.6A | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100HT-150-V-RC Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 9.1A | Not | - | - | - | 8.38mm | 8.382mm | 1.0668 mm | 15μH | 1kHz | 14mOhm Max | 9.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 9.1A | - | - | - | - | 21.844mm | 11.43mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-680-V-RC Bourns Inc. | 29 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 9.2A | Not | - | - | - | 13.21mm | 13.208mm | 1.0668 mm | 68μH | 1kHz | 34mOhm Max | 9.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 9.2A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-4R7J-EF TDK Corporation | 79 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 43MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | - | 175mA | Not | - | 2520 | 1008 | - | - | - | 4.7μH | 7.96MHz | 2.3Ohm Max | 175mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | - | - | 5% | - | 175mA | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |