- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1812-821J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 2.5MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 30mA | - | - | 4532 | 1812 | - | 820μH | 796kHz | 35Ohm Max | - | 30mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | - | 5% | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-181K Bourns Inc. | 185 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.75A | 4MHz | Not | - | - | - | 180μH | 796kHz | 300mOhm Max | - | 1.75A | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | 24 | - | - | 1.88A | 24 | 4949 | - | 10% | 1.75A | 1.75A | - | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12575T-151M1R5-H TDK Corporation | 125 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | 12.8mm | Rectangular | 1.5A | - | Not | - | - | - | 150μH | 1kHz | 210mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4949 | - | 20% | 1.6A | 1.6A | - | - | - | 7.5mm | 0.309 7.85mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ2012A3R3WT000 TDK Corporation | 93250 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | 90MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | 450mA | - | - | 2012 | 0805 | - | 3.3μH | 10MHz | 340mOhm | - | - | - | - | - | - | - | - | 200mA | - | - | 0.2A | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-821KL Bourns Inc. | 146800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 3.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 90mA | - | - | - | - | - | 820μH | 100kHz | 12Ohm Max | - | 90mA | POWER INDUCTOR | DUAL ENDED | 32 @ 796kHz | 32 | - | - | 140mA | 32 | 2618 | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6013-470Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 660mA | - | - | - | - | - | 47μH | 100kHz | 675mOhm Max | - | 660mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | 10 | - | - | 500mA | 10 | 2624 | - | - | - | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-120K-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | Unshielded | 1 | 25.4mm | - | 11.3A | - | Not | - | - | - | 12μH | 1kHz | 7mOhm Max | - | 11.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 11.3A | - | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-561KL Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 4.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 110mA | - | Not | - | - | - | 560μH | 100kHz | 9.2Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 36 @ 796kHz | 36 | - | - | 150mA | 36 | 2618 | - | - | 110mA | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-820KL Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 330mA | - | - | - | - | - | 82μH | 100kHz | 1.18Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | 18 | - | - | 470mA | 18 | - | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-150M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 19.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 3.4A | - | Not | - | - | - | 15μH | 1MHz | 80mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.6A | - | 4035 | - | 20% | - | 3.4A | - | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210-1R8Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 4.8g | RECTANGULAR PACKAGE | - | 56MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 10.2A | - | Not | - | - | - | 1.8μH | 100kHz | 7.5mOhm Max | - | 10.2A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 13.2A | 10 | 4747 | - | - | 10.2A | - | - | - | - | 10mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7032-4R7M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 2A | 43MHz | Not | - | - | - | 4.7μH | 100kHz | 42mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | 16 | - | - | - | 16 | - | - | 20% | 2A | 2A | - | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() KLZ2012PHR220WTD25 TDK Corporation | 78000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 220mA | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 22μH | 2MHz | 1.625Ohm Max | - | - | - | DUAL ENDED | - | - | - | - | 100mA | - | - | 0.22A | - | - | - | - | - | Soft Termination | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038-150Y Bourns Inc. | 698 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 2.8A | - | Not | - | - | - | 15μH | 2.52MHz | 37mOhm | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | 24 | - | - | 2.7A | 24 | 3939 | - | 30% | 2.8A | 2.8A | - | - | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S27NJT000 TDK Corporation | 1390 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 300mA | - | - | 1005 | 0402 | - | 27nH | 100MHz | 800mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-2R7M-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 16A | - | - | - | - | - | 2.7μH | 0.001MHz | 4mOhm Max | - | 16A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | - | - | ||
![]() LBR2012T101K Taiyo Yuden | 305 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 8MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | LB, R Type | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 50mA | - | Not | 2012 | 0805 | 1mm | 100μH | 796kHz | 4Ohm | - | 50mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 10% | 50mA | 50mA | 5.2Ohm | - | - | 1.45mm | 0.057 1.45mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18AN30NJ00D Murata Electronics | 120 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 3.3GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 420mA | - | Not | 1608 | 0603 | - | 30nH | 100MHz | 230mOhm Max | 270mA | 420mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | - | - | 40 | - | - | - | 420mA | - | - | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1235-1R0M Bourns Inc. | 370 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 60MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 24A | - | Not | - | - | - | 1μH | 100kHz | 3.5mOhm Max | 10A | 24A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 36A | - | 5050 | - | 20% | 24A | 24A | - | - | - | 3.7mm | 0.146 3.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP4040DZERR19M01 Vishay Dale | 5846 |
| Datasheet | 54 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | IHLP-4040DZ-01 | 0.425Lx0.400W 10.80mmx10.16mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 875μOhm | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 40A | - | Not | - | - | - | 190nH | 100kHz | 0.95mOhm Max | - | 40A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 90A | - | - | - | 20% | - | 40A | - | 5MHz | - | 4mm | 0.157 4.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - |